- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Max Output Current | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Features | Diameter | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V05P95P Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | - | -40°C~125°C TA | Bulk | 2016 | LV UltraMOV™ | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 1 | 95V | - | 125V | - | - | 800A | 200pF @ 1MHz | 165V | 9.0J | 135V | 150V | 95V | 150V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V05P60P Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | - | -40°C~125°C TA | Bulk | 2016 | LV UltraMOV™ | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 1 | 60V | - | 85V | - | - | 800A | 310pF @ 1MHz | 110V | 6.0J | 90V | 100V | 60V | 100V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V10E150PL2T Littelfuse Inc. | 7 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | 0.4W | - | - | 1 | 150V | RADIAL | 200V | - | - | 3.5kA | 360pF @ 1MHz | 264V | 30J | 216V | 240V | 150V | 240V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMOV14RP300ML2B7 Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 14mm 3-Lead | - | - | -55°C~85°C TA | Bulk | 2013 | iTMOV® | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | 1 | 300V | - | 385V | - | - | 6kA | 400pF @ 1MHz | 517V | 125J | 423V | 470V | 300V | 470V | - | - | - | - | - | Thermally Protected | - | - | - | ROHS3 Compliant | - | ||
![]() V27ZC60P Littelfuse Inc. | 23 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 13nF | 22V | - | - | VARISTOR | unknown | - | 17V | - | - | - | 1 | 17V | - | 22V | - | 50V | 2kA | 13000pF @ 1MHz | 29.7V | 120J | 24.3V | - | 17V | 27V | - | - | - | - | - | - | 20mm | - | - | ROHS3 Compliant | - | ||
![]() V100ZA20P Littelfuse Inc. | 32 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | -55°C~85°C TA | Bulk | 1995 | ZA | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | 1 | 60V | - | 81V | - | - | 6.5kA | 6500pF @ 1MHz | 110V | 30J | 90V | 100V | 60V | 100V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V250LA40APX2855 Littelfuse Inc. | 29 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Bulk | 2012 | LA | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | 330V | - | - | VARISTOR | - | - | 250V | 1W | 8.5mm | - | 1 | 250V | - | 330V | - | 650V | 6.5kA | 1000pF @ 1MHz | 429V | 130J | 351V | - | 250V | 390V | - | - | - | - | - | - | 23mm | 5.6mm | - | ROHS3 Compliant | - | ||
![]() V250LA4PX2855 Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | - | WIRE | -55°C~85°C TA | Bulk | 2012 | LA | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | 0.25W | - | - | 1 | 250V | RADIAL | 330V | - | - | 1.2kA | 90pF @ 1MHz | 429V | 21J | 351V | 390V | 250V | 390V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMOV14RP625E Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 14mm | - | - | -55°C~85°C TA | Bulk | 2014 | TMOV® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | 1 | 625V | - | 825V | - | - | 6kA | 160pF @ 1MHz | 1.1kV | 200J | 900V | 1kV | 625V | 1kV | - | - | - | - | - | Thermally Protected | - | - | - | ROHS3 Compliant | - | ||
![]() V07E175P Littelfuse Inc. | 32 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | - | WIRE | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 130pF | 225V | - | 5.6mm | VARISTOR | unknown | 10A | 175V | 0.25W | 5mm | 1.75kA | 1 | 175V | - | 225V | Radial | 455V | 1.75kA | 130pF @ 1MHz | - | 17J | 243V | 270V | - | 297V | - | - | 10A | - | - | - | 7mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V14E20P Littelfuse Inc. | 32 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | - | - | -40°C~85°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | 9.29nF | 26V | - | - | VARISTOR | unknown | 1mA | 20V | - | 8.5mm | - | 1 | 20V | - | 26V | - | 65V | 4kA | 7500pF @ 1MHz | 36.3V | 50J | 29.7V | 33V | - | 33V | - | - | - | - | - | - | - | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() V12ZT05P Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2012 | ZT | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 1.2nF | 8V | TR | - | VARISTOR | unknown | - | 6V | 0.2W | - | - | 1 | 6V | - | 8V | - | 37V | 50A | 1700pF @ 1MHz | 16V | 0.14J | 9V | - | 6V | 12.5V | - | - | - | 8V | 6V | - | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V140LA5PX1347 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Bulk | 2014 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | 0.4W | - | - | 1 | 140V | RADIAL | 180V | - | - | 2.5kA | 400pF @ 1MHz | 242V | 22J | 198V | 220V | 140V | 220V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V150LT5CP Littelfuse Inc. | 7 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | - | - | - | 1 | 150V | RADIAL | - | - | - | 3.5kA | 360pF @ 1MHz | 264V | 50J | 216V | - | 150V | 240V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V10H40P Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | NO | WIRE | -55°C~125°C TA | Bulk | 2016 | HMOV™ | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | VARISTOR | unknown | - | - | 0.4W | - | - | 1 | - | RADIAL | - | - | - | - | 1850pF @ 1MHz | 74.8V | 25J | 61.2V | 68V | 40V | - | 56V | 1.5kA | - | 56V | 40V | - | - | - | - | ROHS3 Compliant | - | ||
![]() V230LT10CP Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | - | - | - | 1 | 230V | RADIAL | - | - | - | 3.5kA | 20pF @ 1MHz | 396V | 60J | 324V | - | 230V | 360V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V18ZC40PX10 Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | 1 | 10V | - | 14V | - | - | 2kA | 22000pF @ 1MHz | 19.8V | 80J | 16.2V | 18V | 10V | 18V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V130LU20BPX10 Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2016 | LU | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | 1W | - | - | 1 | 130V | RADIAL | 175V | - | - | 6.5kA | 1900pF @ 1MHz | 220V | 70J | 190V | 205V | 130V | 205V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V140LS20APX10 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | 1W | - | - | 1 | 140V | RADIAL | 180V | - | - | 6.5kA | 1750pF @ 1MHz | 242V | 75J | 198V | 220V | 140V | 220V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V150LU20BP Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 1.6nF | 200V | TR | - | VARISTOR | unknown | - | 150V | - | - | - | 1 | 150V | - | 200V | - | 360V | 6.5kA | 1600pF @ 1MHz | 243V | 80J | 216V | - | 150V | 229.5V | - | - | - | - | - | - | 20mm | - | - | ROHS3 Compliant | - |