- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Features | Diameter | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMOV14RP460M Littelfuse Inc. | 99999 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 14mm 3-Lead | - | - | -55°C~85°C TA | Bulk | 2014 | iTMOV® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | VARISTOR | unknown | - | - | 1 | 460V | - | 610V | - | 6kA | 220pF @ 1MHz | 825V | 180J | 675V | 750V | 460V | 750V | - | - | - | - | Thermally Protected | - | ROHS3 Compliant | - | ||
![]() TMOV20RP550EL2B7 Littelfuse Inc. | 600 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | -55°C~85°C TA | Bulk | 2011 | TMOV® | e3 | - | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | - | - | VARISTOR | unknown | - | - | 1 | 550V | - | 715V | - | 10kA | 300pF @ 1MHz | 1.001kV | 360J | 819V | 910V | 550V | 910V | - | - | - | - | Thermally Protected | - | ROHS3 Compliant | - | ||
![]() V175LT20CPX425 Littelfuse Inc. | 48 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2016 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | 1W | 1 | 175V | RADIAL | - | - | 10kA | 1400pF @ 1MHz | 285V | 220J | 247V | - | 175V | 266V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V301HG34 Littelfuse Inc. | 15 |
| Datasheet | 11 Weeks | Bolt, Radial | Bolt Mount | Square 34mm, Formed Tabs | - | LUG | -55°C~85°C TA | Bulk | 2010 | HG34 | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 4.1nF | 410V | - | VARISTOR | unknown | 300V | - | 1 | 300V | DUAL | 410V | 780V | 40kA | 4100pF @ 1MHz | 517V | 430J | 423V | - | 300V | 470V | - | - | - | - | - | 34mm | ROHS3 Compliant | - | ||
![]() V481HA32 Littelfuse Inc. | 31 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 32mm, Formed Tabs | - | LUG | -55°C~85°C TA | Bulk | 2005 | HA | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 1.3nF | 640V | - | VARISTOR | - | 480V | 2W | 1 | 480V | RADIAL | 640V | 1.29kV | 25kA | 1300pF @ 1MHz | 825V | 450J | 675V | - | 480V | 750V | - | - | - | - | - | 32mm | ROHS3 Compliant | Contains Lead | ||
![]() V230LT40CPX570 Littelfuse Inc. | 48 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | 1W | 1 | 230V | RADIAL | - | - | 10kA | 120pF @ 1MHz | 384V | 280J | 324V | - | 230V | 354V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V130LS20CPX325 Littelfuse Inc. | 48 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | - | - | TR | VARISTOR | unknown | - | 1W | 1 | 130V | RADIAL | - | - | 10kA | 120pF @ 1MHz | 220V | 200J | 190V | - | 130V | 205V | - | - | 220V | - | - | - | ROHS3 Compliant | - | ||
![]() V680LA10PX2855 Littelfuse Inc. | 48 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Bulk | 2014 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | 0.4W | 1 | 680V | RADIAL | 875V | - | 2.5kA | 65pF @ 1MHz | 1.21kV | 75J | 990V | 1.1kV | 680V | 1.1kV | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V150LS20CPX360 Littelfuse Inc. | 48 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | 1W | 1 | 150V | RADIAL | - | - | 10kA | 1600pF @ 1MHz | 243V | 215J | 216V | - | 150V | 229.5V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V510LU40AP Littelfuse Inc. | 37 |
| - | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 250pF | 675V | TR | VARISTOR | unknown | 510V | 0.6W | 1 | 510V | - | 675V | 1.35kV | 4.5kA | 250pF @ 1MHz | 902V | 110J | 738V | - | 510V | 820V | - | - | - | - | - | 14mm | ROHS3 Compliant | - | ||
![]() V385LT20CP Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | 0.6W | 1 | 385V | RADIAL | - | - | 6.5kA | 80pF @ 1MHz | 682V | 175J | 558V | - | 385V | 620V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V07P460PX2855 Littelfuse Inc. | 36 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | - | - | -55°C~85°C TA | Bulk | 2012 | UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | 1 | 460V | - | 615V | - | 1.75kA | 45pF @ 1MHz | 825V | 48J | 675V | 750V | 460V | 750V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V18MLE0805LT Littelfuse Inc. | 48 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | WRAPAROUND | -55°C~125°C TA | Tape & Reel (TR) | 2012 | MLE | e4 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Silver/Platinum (Ag/Pt) | - | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | 1 | - | DUAL ENDED | 18V | - | - | 290pF @ 1MHz | 28V | - | 22V | 25V | - | 25V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V05P42AUTO Littelfuse Inc. | 36 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Disc 5mm | - | - | -40°C~125°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | 1 | 42V | - | 50V | - | 400A | 500pF @ 1MHz | 74.8V | 5.0J | 61.2V | 68V | 42V | 68V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V120ZU6PX2855 Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | 1 | 75V | - | 102V | - | 4.5kA | 2450pF @ 1MHz | 132V | 22J | 108V | 120V | 75V | 120V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V180ZT10PX2855 Littelfuse Inc. | 46 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | 0.6W | 1 | 115V | RADIAL | 153V | - | 4.5kA | 1190pF @ 1MHz | 198V | 35J | 162V | 180V | 115V | 180V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V10E625PL1B5 Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Bulk | 2009 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | 0.4W | 1 | 625V | RADIAL | 825V | - | 3.5kA | 90pF @ 1MHz | 1.1kV | 100J | 900V | 1kV | 625V | 1kV | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V10H95P Littelfuse Inc. | 25 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | NO | WIRE | -55°C~125°C TA | Bulk | 2016 | HMOV™ | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | VARISTOR | unknown | - | 0.4W | 1 | - | RADIAL | - | - | - | 800pF @ 1MHz | 165V | 135J | 135V | - | 125V | - | 3.5kV | 3.5kA | - | 95V | - | - | ROHS3 Compliant | - | ||
![]() V10H420P Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | NO | WIRE | -55°C~125°C TA | Bulk | 2016 | HMOV™ | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | VARISTOR | unknown | - | 0.4W | 1 | - | RADIAL | - | - | - | 140pF @ 1MHz | 748V | 90J | 612V | - | 420V | - | 560V | 3.5kA | 560V | 420V | - | - | ROHS3 Compliant | - | ||
![]() V27ZT05PX2855 Littelfuse Inc. | 42 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | 0.2W | 1 | 17V | RADIAL | 22V | - | 100A | 920pF @ 1MHz | 29.7V | 0.25J | 24.3V | 27V | 17V | 27V | - | - | - | - | - | - | ROHS3 Compliant | - |