- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Features | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V275LU10PX2855 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 275V | RADIAL | 369V | - | - | 2.5kA | 200pF @ 1MHz | 473V | 45J | 387V | 430V | 275V | 430V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V180MT3B Littelfuse Inc. | 45 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2005 | MA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 27pF | 152V | TR | - | VARISTOR | unknown | - | - | 110V | - | 200W | - | - | - | 1 | 110V | - | 152V | - | 290V | 100A | 27pF @ 1MHz | 198V | 0.70J | 162V | - | 110V | 180V | - | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V56MT2A Littelfuse Inc. | 45 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2005 | MA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 180pF | 40V | TR | - | VARISTOR | unknown | - | - | 32V | - | 200W | - | - | 40A | 1 | 32V | - | 40V | - | 117V | 40A | 180pF @ 1MHz | 68V | 0.23J | 44V | - | - | 56V | - | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V480LT40AP Littelfuse Inc. | 763 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2013 | LT | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 270pF | 640V | TR | - | VARISTOR | unknown | 4.5kA | - | 480V | - | 0.6W | - | - | - | 1 | 480V | - | 640V | - | 1.24kV | 4.5kA | 270pF @ 1MHz | 825V | 105J | 675V | - | - | 750V | - | - | - | - | - | - | 20mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V20H230P Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | NO | WIRE | -55°C~125°C TA | Bulk | 2016 | HMOV™ | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | 1W | - | - | - | 1 | - | RADIAL | - | - | - | - | 1100pF @ 1MHz | 396V | 225J | 324V | 360V | 230V | - | 300V | 10kA | - | 300V | 230V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V30MLA1210NA Littelfuse Inc. | 48 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | - | WRAPAROUND | -55°C~125°C TA | Bulk | 2013 | MLA | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | 1.82nF | - | - | 2.54mm | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 25V | DUAL ENDED | 30V | - | 68V | 280A | 900pF @ 1MHz | 43V | 1.2J | 35V | 39V | 25V | 39V | - | - | 2.5A | - | - | - | - | - | 3.2mm | - | ROHS3 Compliant | - | ||
![]() V18AUMLA1210NA Littelfuse Inc. | 40000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | - | WRAPAROUND | -55°C~125°C TA | Bulk | 2013 | Automotive, AEC-Q200, AUML | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 3225 | - | 1210 | - | - | 1 | 14V | DUAL ENDED | 18V | - | - | 1.5A | - | 32V | 3.0J | 23V | - | - | 27.5V | 18V | - | - | - | - | - | - | 1.8mm | 3.2mm | 2.54mm | ROHS3 Compliant | - | ||
![]() TMOV25SP460M Littelfuse Inc. | 48 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Square 28mm, 3 Lead | - | WIRE | -55°C~85°C TA | Bulk | 2009 | TMOV® 25S | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | 825V | - | - | VARISTOR | unknown | - | CECC42000 | 460V | - | - | - | - | - | 1 | 460V | RADIAL | 615V | - | - | 20kA | 750pF @ 1MHz | 825V | 490J | 675V | 750V | - | 750V | - | - | - | - | - | Thermally Protected | - | - | - | - | ROHS3 Compliant | - | ||
![]() V131HF34 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Radial, Through Hole | Bolt Mount | Square 34mm, Tabs | - | LUG | -55°C~85°C TA | Bulk | 2010 | HF34 | - | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 10nF | 175V | - | 5.7mm | VARISTOR | unknown | - | - | 130V | - | - | - | 25.4mm | - | 1 | 130V | DUAL | 175V | Strap | 345V | 40kA | 10000pF @ 1MHz | 225.5V | 270J | 184.5V | - | 130V | 205V | - | - | 200A | - | - | - | 34mm | - | 37mm | - | ROHS3 Compliant | - | ||
![]() SMOV25S271NP Littelfuse Inc. | 48 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Box, 5 lead | - | FLAT AND WIRE | -45°C~75°C TA | Bulk | 2014 | SMOV25S | - | e3 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 275V | END | 350V | - | - | 20kA | 1250pF @ 1MHz | 473V | 350J | 387V | 430V | 275V | 430V | - | - | - | - | - | Thermally Protected | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMOV25S301NP Littelfuse Inc. | 48 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Box, 5 lead | - | FLAT AND WIRE | -45°C~75°C TA | Bulk | 2014 | SMOV25S | - | e3 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 300V | END | 385V | - | - | 20kA | 1150pF @ 1MHz | 517V | 370J | 423V | 470V | 300V | 470V | - | - | - | - | - | Thermally Protected | - | - | - | - | ROHS3 Compliant | - | ||
![]() V331HG34 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Radial | Bolt Mount | Square 34mm, Formed Tabs | - | LUG | -55°C~85°C TA | Bulk | 2010 | HG34 | - | e3 | - | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 3.75nF | 435V | - | - | VARISTOR | unknown | - | - | 300V | - | - | - | - | - | 1 | 330V | DUAL | 435V | - | 843V | 40kA | 3750pF @ 1MHz | 570V | 475J | 467V | - | 330V | 518.5V | - | - | - | - | - | - | 34mm | - | - | - | ROHS3 Compliant | - | ||
![]() SMOV25S421NP Littelfuse Inc. | 48 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Box, 5 lead | - | FLAT AND WIRE | -45°C~75°C TA | Bulk | 2014 | SMOV25S | - | e3 | - | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 420V | END | 560V | - | - | 20kA | 820pF @ 1MHz | 748V | 460J | 612V | 680V | 420V | 680V | - | - | - | - | - | Thermally Protected | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMOV25S301MP Littelfuse Inc. | 48 |
| Datasheet | 9 Weeks | Radial, Through Hole | Through Hole | Box, 5 lead | - | FLAT AND WIRE | -45°C~75°C TA | Bulk | 2014 | SMOV25S | - | e3 | - | Active | 1 (Unlimited) | 5 | Through Hole | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 1.15nF | 385V | - | - | VARISTOR | unknown | 10kA | - | 300V | - | - | - | - | - | 1 | 300V | END | 385V | - | 765V | 20kA | 1150pF @ 1MHz | 517V | 370J | 423V | - | 300V | 470V | - | - | - | - | - | Thermally Protected | - | - | - | 16mm | ROHS3 Compliant | - | ||
![]() TMOV34S181MPX2696 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs, 3-Lead | - | - | -55°C~85°C TA | Bulk | 2014 | TMOV® 34S | 20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | 6.8nF | 240V | - | - | VARISTOR | unknown | - | - | 180V | - | - | - | - | - | 1 | 180V | - | 240V | - | 488V | 40kA | 6800pF @ 1MHz | 312V | 400J | 256V | - | 180V | 284V | - | - | - | - | - | Thermally Protected | 34mm | - | - | - | ROHS3 Compliant | - | ||
![]() TMOV34S481MPX2696 Littelfuse Inc. | 31 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs, 3-Lead | - | - | -55°C~85°C TA | Bulk | 2014 | TMOV® 34S | 20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | 2.7nF | 640V | - | - | VARISTOR | unknown | - | - | 480V | - | - | - | - | - | 1 | 480V | - | 640V | - | 1.24kV | 40kA | 2700pF @ 1MHz | 825V | 960J | 675V | - | 480V | 750V | - | - | - | - | - | Thermally Protected | 34mm | - | - | - | ROHS3 Compliant | - | ||
![]() V68ZS05P Littelfuse Inc. | 24 |
| - | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | 56V | TR | - | VARISTOR | unknown | - | - | 40V | - | 0.2W | - | - | - | 1 | 40V | - | 56V | - | 135V | 100A | 400pF @ 1MHz | 74.8V | 0.60J | 61.2V | - | 40V | 68V | - | - | - | - | - | - | 7mm | - | - | 5.6mm | ROHS3 Compliant | - | ||
![]() V18ZC3PX2855 Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | - | -55°C~85°C TA | Bulk | 2014 | ZC | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 10V | - | 14V | - | - | 1kA | 18870pF @ 1MHz | 19.8V | 3.5J | 16.2V | 18V | 10V | 18V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V07E150PL1T Littelfuse Inc. | 42 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | - | - | 0.25W | - | - | - | 1 | 150V | RADIAL | 200V | - | - | 1.75kA | 150pF @ 1MHz | 264V | 15J | 216V | 240V | 150V | 240V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V14H275P Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | NO | WIRE | -55°C~125°C TA | Bulk | 2016 | HMOV™ | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | 0.6W | - | - | - | 1 | - | RADIAL | - | - | - | - | 450pF @ 1MHz | 473V | 130J | 387V | 430V | 275V | - | 350V | 6.5kA | - | 350V | 275V | - | - | - | - | - | ROHS3 Compliant | - |