- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Diameter | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V220ZS05PX2855 Littelfuse Inc. | 7 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 0.2W | - | 1 | 140V | RADIAL | 180V | - | 400A | 95pF @ 1MHz | 242V | 6.0J | 198V | 220V | 140V | 220V | - | - | - | - | ROHS3 Compliant | ||
![]() V220ZU05PX2855 Littelfuse Inc. | 16 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2016 | ZU | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | - | 1 | 140V | - | 180V | - | 400A | 95pF @ 1MHz | 242V | 6.0J | 198V | 220V | 140V | 220V | - | - | - | - | ROHS3 Compliant | ||
![]() V220ZT05PX2855 Littelfuse Inc. | 16 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 0.2W | - | 1 | 140V | RADIAL | 180V | - | 400A | 95pF @ 1MHz | 242V | 6.0J | 198V | 220V | 140V | 220V | - | - | - | - | ROHS3 Compliant | ||
![]() V750ZT05PX2855 Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 0.2W | - | 1 | 460V | RADIAL | 615V | - | 400A | 30pF @ 1MHz | 825V | 17J | 675V | 750V | 460V | 750V | - | - | - | - | ROHS3 Compliant | ||
![]() V430ZT05PX2855 Littelfuse Inc. | 22036 |
| - | 16 Weeks | Through Hole | Through Hole | Disc 5mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 0.2W | - | 1 | 275V | RADIAL | 369V | - | 400A | 75pF @ 1MHz | 473V | 11J | 387V | 430V | 275V | 430V | - | - | - | - | ROHS3 Compliant | ||
![]() V270ZT05PX2855 Littelfuse Inc. | 16 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 0.2W | - | 1 | 175V | RADIAL | 225V | - | 400A | 920pF @ 1MHz | 297V | 7.5J | 243V | 270V | 175V | 270V | - | - | - | - | ROHS3 Compliant | ||
![]() V10E140PL2T Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 0.4W | - | 1 | 140V | RADIAL | 180V | - | 3.5kA | 1750pF @ 1MHz | 242V | 27.5J | 198V | 220V | 140V | 220V | - | - | - | - | ROHS3 Compliant | ||
![]() V12ZU05P Littelfuse Inc. | 7 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 1.2nF | 8V | - | VARISTOR | unknown | - | 6V | - | - | 1 | 6V | - | 8V | 37V | 50A | 1700pF @ 1MHz | 16V | 0.14J | 9V | - | 6V | 12.5V | 8V | 6V | 5mm | - | ROHS3 Compliant | ||
![]() V12ZT1PX2855 Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 0.25W | - | 1 | 6V | RADIAL | 8V | - | 100A | 3350pF @ 1MHz | 16V | 0.60J | 9V | 12.5V | 6V | 12.5V | 8V | 6V | - | - | ROHS3 Compliant | ||
![]() V18ZS05PX2855 Littelfuse Inc. | 7 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 0.2W | - | 1 | 10V | RADIAL | 14V | - | 100A | 1400pF @ 1MHz | 19.8V | 0.17J | 16.2V | 18V | 10V | 18V | - | - | - | - | ROHS3 Compliant | ||
![]() V18ZS1PX2855 Littelfuse Inc. | 7 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 0.25W | - | 1 | 10V | RADIAL | 14V | - | 250A | 2700pF @ 1MHz | 19.8V | 0.80J | 16.2V | 18V | 10V | 18V | - | - | - | - | ROHS3 Compliant | ||
![]() V180ZU5P Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 500pF | 153V | - | VARISTOR | unknown | - | 115V | - | - | 1 | 115V | - | 153V | 300V | 2.5kA | 465pF @ 1MHz | 198V | 18J | 162V | - | 115V | 180V | - | - | 10mm | - | ROHS3 Compliant | ||
![]() V07P40P Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | - | -40°C~125°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | 910pF | 56V | - | VARISTOR | unknown | 1mA | 40V | - | 6mm | 1 | 40V | - | 56V | 135V | 1kA | 1000pF @ 1MHz | 74.8V | 10J | 61.2V | 68V | - | 68V | - | - | - | 5.6mm | ROHS3 Compliant | ||
![]() V07P17P Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | - | -40°C~125°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | 2.2nF | 22V | - | VARISTOR | unknown | 1mA | 17V | - | 6mm | 1 | 17V | - | 22V | 53V | 1kA | 2100pF @ 1MHz | 29.7V | 6.0J | 24.3V | 27V | - | 27V | - | - | - | 5mm | ROHS3 Compliant | ||
![]() V130LU5P Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 450pF | 175V | TR | VARISTOR | unknown | - | 130V | 0.4W | - | 1 | 130V | - | 175V | 340V | 2.5kA | 450pF @ 1MHz | 225.5V | 20J | 184.5V | - | 130V | 205V | - | - | 10mm | - | ROHS3 Compliant | ||
![]() V07P23P Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | - | -40°C~125°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | 1.5nF | 28V | - | VARISTOR | unknown | 1mA | 23V | - | 6mm | 1 | 23V | - | 28V | 71V | 1kA | 1650pF @ 1MHz | 39.6V | 6.5J | 32.4V | 36V | - | 36V | - | - | - | 5mm | ROHS3 Compliant | ||
![]() V07P20P Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | - | -40°C~125°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | 1.62nF | 26V | - | VARISTOR | unknown | 1mA | 20V | - | 6mm | 1 | 20V | - | 26V | 65V | 1kA | 1750pF @ 1MHz | 36.3V | 6.0J | 29.7V | 33V | - | 33V | - | - | - | 5mm | ROHS3 Compliant | ||
![]() V175LU5P Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Tin (Sn) | - | 350pF | 225V | TR | VARISTOR | unknown | - | 175V | 0.4W | - | 1 | 175V | - | 225V | 455V | 2.5kA | 350pF @ 1MHz | 297V | 30J | 243V | - | 175V | 270V | - | - | 10mm | - | ROHS3 Compliant | ||
![]() V07P35P Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | - | -40°C~125°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | 1.1nF | 45V | - | VARISTOR | unknown | 1mA | 35V | - | 6mm | 1 | 35V | - | 45V | 110V | 1kA | 1200pF @ 1MHz | 61.6V | 9.0J | 50.4V | 56V | - | 56V | - | - | - | 5.6mm | ROHS3 Compliant | ||
![]() V07E460PL1T Littelfuse Inc. | 7 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2012 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 0.25W | - | 1 | 460V | RADIAL | 615V | - | 1.75kA | 45pF @ 1MHz | 825V | 48J | 675V | 750V | 460V | 750V | - | - | - | - | ROHS3 Compliant |