- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V10E320PL2T5 Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | 0.4W | 1 | 320V | RADIAL | 420V | 3.5kA | 170pF @ 1MHz | 561V | 67J | 459V | 510V | 320V | 510V | - | - | - | - | ROHS3 Compliant | ||
![]() V07E440PL2A Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | - | WIRE | -55°C~85°C TA | Tape & Box (TB) | 2012 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | AMMO PACK | VARISTOR | unknown | 0.25W | 1 | 440V | RADIAL | 585V | 1.75kA | 50pF @ 1MHz | 786.5V | 44J | 643.5V | 715V | 440V | 715V | - | - | - | - | ROHS3 Compliant | ||
![]() V10E320PL2A Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | NO | WIRE | -40°C~85°C TA | Tape & Box (TB) | - | Automotive, AEC-Q200, AUMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | AMMO PACK | VARISTOR | - | 0.4W | 1 | - | RADIAL | - | - | 170pF @ 1MHz | 561V | 80J | 459V | 510V | 320V | - | 420V | 3.5kA | 420V | 320V | RoHS Compliant | ||
![]() V10E385PL2A Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | NO | WIRE | -40°C~85°C TA | Tape & Box (TB) | - | Automotive, AEC-Q200, AUMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | AMMO PACK | VARISTOR | - | 0.4W | 1 | - | RADIAL | - | - | 160pF @ 1MHz | 682V | 85J | 558V | 620V | 385V | - | 505V | 3.5kA | 505V | 385V | RoHS Compliant | ||
![]() V130LC5PX2855 Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 130V | RADIAL | 175V | 2.5kA | 450pF @ 1MHz | 225.5V | 20J | 184.5V | 205V | 130V | 205V | - | - | - | - | ROHS3 Compliant | ||
![]() V150LA5PX2855 Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Bulk | 2014 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | 0.4W | 1 | 150V | RADIAL | 200V | 2.5kA | 360pF @ 1MHz | 264V | 25J | 216V | 240V | 150V | 240V | - | - | - | - | ROHS3 Compliant | ||
![]() V275LA10PX1347 Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Bulk | 2014 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | unknown | 0.4W | 1 | 275V | RADIAL | 369V | 2.5kA | 200pF @ 1MHz | 473V | 45J | 387V | 430V | 275V | 430V | - | - | - | - | ROHS3 Compliant | ||
![]() V18ZC2PX2855 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 10V | - | 14V | 500A | 5300pF @ 1MHz | 19.8V | 1.5J | 16.2V | 18V | 10V | 18V | - | - | - | - | ROHS3 Compliant | ||
![]() V150LC5PX2855 Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 150V | RADIAL | 200V | 2.5kA | 360pF @ 1MHz | 264V | 25J | 216V | 240V | 150V | 240V | - | - | - | - | ROHS3 Compliant | ||
![]() V150LA5PX1347 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Bulk | 2014 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | unknown | 0.4W | 1 | 150V | RADIAL | 200V | 2.5kA | 360pF @ 1MHz | 264V | 25J | 216V | 240V | 150V | 240V | - | - | - | - | ROHS3 Compliant | ||
![]() V130LA5PX2855 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Bulk | 2014 | LA | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | 0.4W | 1 | 130V | RADIAL | 175V | 2.5kA | 450pF @ 1MHz | 225.5V | 20J | 184.5V | 205V | 130V | 205V | - | - | - | - | ROHS3 Compliant | ||
![]() V120ZT4PX2855 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | 0.4W | 1 | 75V | RADIAL | 102V | 2.5kA | 1100pF @ 1MHz | 132V | 12J | 108V | 120V | 75V | 120V | - | - | - | - | ROHS3 Compliant | ||
![]() V230LT10PX2855 Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 230V | RADIAL | 300V | 2.5kA | 250pF @ 1MHz | 396V | 35J | 324V | 360V | 230V | 360V | - | - | - | - | ROHS3 Compliant | ||
![]() V140LT5PX2855 Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 140V | RADIAL | 180V | 2.5kA | 400pF @ 1MHz | 242V | 22J | 198V | 220V | 140V | 220V | - | - | - | - | ROHS3 Compliant | ||
![]() V18ZS2PX2855 Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | 0.4W | 1 | 10V | RADIAL | 14V | 500A | 5300pF @ 1MHz | 19.8V | 1.5J | 16.2V | 18V | 10V | 18V | - | - | - | - | ROHS3 Compliant | ||
![]() V175LS5PX2855 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | 175V | - | 225V | 2.5kA | 350pF @ 1MHz | 297V | 30J | 243V | 270V | 175V | 270V | 225V | 2.5kA | - | - | ROHS3 Compliant | ||
![]() V18ZT2PX2855 Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | 0.4W | 1 | 10V | RADIAL | 14V | 500A | 5300pF @ 1MHz | 19.8V | 1.5J | 16.2V | 18V | 10V | 18V | - | - | - | - | ROHS3 Compliant | ||
![]() V12ZU05PX2855 Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 6V | - | 8V | 50A | 1700pF @ 1MHz | 16V | 0.14J | 9V | 12.5V | 6V | 12.5V | - | - | 8V | 6V | ROHS3 Compliant | ||
![]() V120ZS4PX2855 Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | 0.4W | 1 | 75V | RADIAL | 102V | 2.5kA | 1100pF @ 1MHz | 132V | 12J | 108V | 120V | 75V | 120V | - | - | - | - | ROHS3 Compliant | ||
![]() V130LS5PX2855 Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 130V | RADIAL | 175V | 2.5kA | 450pF @ 1MHz | 225.5V | 20J | 184.5V | 205V | 130V | 205V | - | - | - | - | ROHS3 Compliant |