- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Features | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMOV14RP320ML2T7 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 14mm 3-Lead | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | iTMOV® | e3 | yes | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | - | 380pF | TR | VARISTOR | unknown | 320V | - | 1 | 320V | - | 420V | 840V | 6kA | 380pF @ 1MHz | 561V | 136J | 459V | 510V | - | 510V | Thermally Protected | 14mm | ROHS3 Compliant | ||
![]() TMOV14RP175ML2T7 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 14mm 3-Lead | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | iTMOV® | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 700pF | - | VARISTOR | unknown | 175V | - | 1 | 175V | - | 225V | 455V | 6kA | 700pF @ 1MHz | 297V | 70J | 243V | 270V | - | 270V | Thermally Protected | 14mm | ROHS3 Compliant | ||
![]() TMOV14RP510M Littelfuse Inc. | 99999 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 14mm 3-Lead | - | -55°C~85°C TA | Bulk | 2014 | iTMOV® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | VARISTOR | unknown | - | - | 1 | 510V | - | 670V | - | 6kA | 200pF @ 1MHz | 902V | 185J | 738V | 820V | 510V | 820V | Thermally Protected | - | ROHS3 Compliant | ||
![]() V575LU80CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 1 | 575V | - | - | - | 10kA | 120pF @ 1MHz | 1.001kV | 460J | 819V | - | 575V | 910V | - | - | ROHS3 Compliant | ||
![]() TMOV14RP385ML2T7 Littelfuse Inc. | 99999 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 14mm 3-Lead | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | iTMOV® | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 360pF | - | VARISTOR | unknown | 385V | - | 1 | 385V | - | 505V | 1.025kV | 6kA | 360pF @ 1MHz | 682V | 150J | 558V | 620V | - | 620V | Thermally Protected | 14mm | ROHS3 Compliant | ||
![]() TMOV14RP550M Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 14mm 3-Lead | - | -55°C~85°C TA | Bulk | 2014 | iTMOV® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | VARISTOR | unknown | - | - | 1 | 550V | - | 715V | - | 6kA | 180pF @ 1MHz | 1.001kV | - | 819V | 910V | 550V | 910V | Thermally Protected | - | ROHS3 Compliant | ||
![]() TMOV14RP200ML2T7 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 14mm 3-Lead | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | iTMOV® | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 630pF | - | VARISTOR | unknown | 200V | - | 1 | 200V | - | 260V | 530V | 6kA | 630pF @ 1MHz | 345V | 75J | 283V | 314V | - | 314V | Thermally Protected | 14mm | ROHS3 Compliant | ||
![]() V420LU40CPX2855 Littelfuse Inc. | 36 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 1 | 420V | - | - | - | 10kA | 120pF @ 1MHz | 748V | 390J | 612V | - | 420V | 680V | - | - | ROHS3 Compliant | ||
![]() V420LT40CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 1 | 420V | - | - | - | 10kA | 120pF @ 1MHz | 748V | 390J | 612V | - | 420V | 680V | - | - | ROHS3 Compliant | ||
![]() V420LC40CPX2855 Littelfuse Inc. | 7 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Bulk | 2016 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 1 | 420V | - | - | - | 10kA | 120pF @ 1MHz | 748V | 390J | 612V | - | 420V | 680V | - | - | ROHS3 Compliant | ||
![]() V130LT20CPX2855 Littelfuse Inc. | 7 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 1 | 130V | - | - | - | 10kA | 7000pF @ 1MHz | 225.5V | 200J | 184.5V | - | 130V | 205V | - | - | ROHS3 Compliant | ||
![]() V130LS20CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 1 | 130V | - | - | - | 10kA | 120pF @ 1MHz | 225.5V | 200J | 184.5V | - | 130V | 205V | - | - | ROHS3 Compliant | ||
![]() V320LS40CPX810 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | - | TR | VARISTOR | unknown | - | 1W | 1 | 320V | RADIAL | - | - | 10kA | 7000pF @ 1MHz | 540V | 345J | 462V | - | 320V | 501V | - | - | ROHS3 Compliant | ||
![]() V150LT20CPX2855 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 1 | 150V | - | - | - | 10kA | 1600pF @ 1MHz | 264V | 215J | 216V | - | 150V | 240V | - | - | ROHS3 Compliant | ||
![]() V140LT20CPX2855 Littelfuse Inc. | 7 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 1 | 140V | - | - | - | 10kA | 120pF @ 1MHz | 242V | 210J | 198V | - | 140V | 220V | - | - | ROHS3 Compliant | ||
![]() V140LU20CPX2855 Littelfuse Inc. | 7 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 1 | 140V | - | - | - | 10kA | 120pF @ 1MHz | 242V | 210J | 198V | - | 140V | 220V | - | - | ROHS3 Compliant | ||
![]() V320LC40CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 1 | 320V | - | - | - | 10kA | 7000pF @ 1MHz | 558V | 345J | 462V | - | 320V | 510V | - | - | ROHS3 Compliant | ||
![]() V150LC20CPX2855 Littelfuse Inc. | 7 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 1 | 150V | - | - | - | 10kA | 1600pF @ 1MHz | 264V | 215J | 216V | - | 150V | 240V | - | - | ROHS3 Compliant | ||
![]() V420LT20CPX2855 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 14mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 1 | 420V | - | - | - | 6.5kA | 80pF @ 1MHz | 748V | 185J | 612V | - | 420V | 680V | - | - | ROHS3 Compliant | ||
![]() V300LT20CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 14mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 1 | 300V | - | - | - | 6.5kA | 5000pF @ 1MHz | 517V | 155J | 423V | - | 300V | 470V | - | - | ROHS3 Compliant |