- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Manufacturer Package Identifier | Voltage Rated | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Max Output Current | Insulation Resistance | Voltage | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Peak Pulse Current | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Ambient Temperature Range High | Features | Diameter | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V22ZA05P Littelfuse Inc. | 50 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 800μF | - | 18V | - | 5mm | VARISTOR | - | 1A | 14V | - | 0.2W | - | 6mm | - | 100A | - | - | 1 | 14V | - | 18V | Radial | 43V | - | 100A | 1220pF @ 1MHz | 24.2V | 0.20J | 19.8V | 22V | - | - | 26V | - | - | 1A | - | - | 5mm | - | - | - | 5mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V300LA2PX1347 Littelfuse Inc. | 47 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2013 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 70pF | - | - | - | 5.6mm | VARISTOR | unknown | - | - | - | 0.25W | - | 6mm | - | - | - | - | 1 | 300V | - | 405V | Radial | 870V | - | 1.2kA | 70pF @ 1MHz | 539V | 25J | 441V | 490V | 300V | - | 490V | - | - | 10A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V175LA10CP Littelfuse Inc. | 34 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2009 | C-III | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | - | - | 175V | - | 7.3mm | VARISTOR | unknown | - | 175V | - | 0.6W | - | 8.5mm | - | 6kA | - | - | 1 | 175V | - | - | Radial | 455V | - | 6kA | 5000pF @ 1MHz | 297V | 110J | 243V | 270V | - | - | 303V | - | 6.5kA | 50A | - | - | 14mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() TMOV14RP385E Littelfuse Inc. | 1000 | - | Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2010 | TMOV® | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | 360pF | - | 505V | - | 11mm | VARISTOR | unknown | - | 385V | - | - | - | 7.5mm | - | - | - | - | 1 | 385V | - | 505V | Radial | 1.025kV | - | 6kA | 360pF @ 1MHz | 682V | 150J | 558V | 620V | - | - | 620V | - | - | 50A | - | Thermally Protected | 14mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() TMOV20RP275M Littelfuse Inc. | 77 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm 3-Lead | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2010 | iTMOV® | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | - | Tin (Sn) | - | 900pF | - | 700V | - | 9.5mm | VARISTOR | - | - | 275V | - | - | - | - | - | 6.5kA | - | - | 1 | 275V | - | 350V | Radial | 710V | - | 10kA | 900pF @ 1MHz | 473V | 190J | 387V | 430V | - | - | 473V | - | - | 100A | - | Thermally Protected | 20mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V150LA20BP Littelfuse Inc. | 1088 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2006 | LA | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Tin (Sn) | 8533.40.40.00 | 1.6nF | - | 200V | - | 5.6mm | VARISTOR | - | 100A | 150V | - | 1W | - | 8.5mm | 25.4mm | 6.5kA | - | - | 1 | 150V | - | 200V | Radial | 360V | - | 6.5kA | 1600pF @ 1MHz | - | 80J | 216V | 229.5V | - | - | 243V | - | - | 100A | - | - | 20mm | - | - | 5.6mm | 5.6mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V150ZA1P Littelfuse Inc. | 50 | - | Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 250pF | - | 127V | - | 5mm | VARISTOR | - | - | 95V | - | 0.25W | - | 6mm | - | 1.2kA | - | - | 1 | 95V | - | 127V | Radial | 250V | 1.2kA | 1.2kA | 460pF @ 1MHz | - | 8.0J | 135V | 150V | - | - | 165V | - | - | 10A | - | - | 7mm | - | - | - | 5mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V18MLE1206NH Littelfuse Inc. | 38 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | WRAPAROUND | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | MLE | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 1.7nF | - | 18V | TR, PLASTIC, 7 INCH | - | VARISTOR | unknown | - | 14V | 3216 | - | 1206 | - | - | - | - | 28V | 1 | - | DUAL ENDED | 18V | - | 50V | - | - | 1700pF @ 1MHz | 28V | - | 22V | - | - | - | 25V | - | - | - | - | - | - | - | - | 1.6mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() TMOV20RP175M Littelfuse Inc. | 1600 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm 3-Lead | WIRE | - | - | 297V | -55°C~85°C TA | Bulk | 2009 | iTMOV® | - | e3 | - | Active | 1 (Unlimited) | 3 | - | - | - | Tin (Sn) | - | 1.4nF | - | - | - | 9mm | VARISTOR | - | - | 175V | - | - | - | - | - | 10kA | - | - | 1 | 175V | - | 225V | Radial | 455V | - | 10kA | 1400pF @ 1MHz | 297V | 135J | 243V | - | - | - | 270V | 225V | - | 100A | - | Thermally Protected | 20mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V300LA20AP Littelfuse Inc. | 584 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2009 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 400pF | - | 405V | - | 5.6mm | VARISTOR | - | 4.5kA | 300V | - | 0.6W | - | 8.5mm | - | 1.2kA | - | - | 1 | 300V | - | 405V | - | 775V | - | 4.5kA | 400pF @ 1MHz | 517V | 77J | 423V | 470V | - | - | 517V | - | - | 50A | - | - | 14mm | - | - | - | 5.6mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V18MLE0805H Littelfuse Inc. | 68400 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | MLE | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 500pF | - | 18V | TR, PLASTIC, 7 INCH | 1.25mm | VARISTOR | - | - | 14V | 2012 | - | 0805 | - | - | - | - | - | 1 | - | DUAL ENDED | 18V | - | 50V | - | 150A | 500pF @ 1MHz | - | - | 22V | 25V | - | Yes | 28V | - | - | 5A | - | - | - | 1.1mm | 2.01mm | 1.25mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V39ZA05P Littelfuse Inc. | 1257 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 675pF | - | 31V | - | 5mm | VARISTOR | unknown | 100A | 25V | - | 0.2W | - | 6mm | - | 100A | - | - | 1 | 25V | - | 31V | - | 79V | - | 100A | 675pF @ 1MHz | 42.9V | 0.30J | 35.1V | 39V | - | - | 39V | - | - | 1A | - | - | 5mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TMOV20RP460E Littelfuse Inc. | 63 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | TMOV20RP460E | - | -55°C~85°C TA | Bulk | 2011 | TMOV® | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | 200pF | - | 610V | - | 11mm | VARISTOR | unknown | - | 460V | - | - | - | 7.5mm | - | - | - | - | 1 | 460V | - | 610V | Radial | 1.24kV | - | 10kA | 200pF @ 1MHz | 825V | 360J | 675V | 750V | - | - | 675V | - | - | 100A | 85°C | Thermally Protected | 20mm | 28mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V0603MHS03H Littelfuse Inc. | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | - | - | 42V | -55°C~125°C TA | Tape & Reel (TR) | 2005 | MHS | - | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Silver (Ag) | 8533.40.40.00 | 3pF | - | 42V | TR, 7 INCH | 800μm | VARISTOR | unknown | - | - | 1608 | - | 0603 | - | - | - | - | - | 1 | 30V | DUAL ENDED | 42V | - | 135V | - | - | 3pF @ 1MHz | - | 0.005J | - | - | - | - | - | - | - | 1A | - | - | - | - | 1.6mm | 800μm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V18ZA2P Littelfuse Inc. | 34 | - | Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 5.3nF | - | 14V | - | 5mm | VARISTOR | - | 5A | 10V | - | 0.4W | - | 8.5mm | - | 500A | 1GOhm | - | 1 | 10V | - | 14V | Radial | 36V | - | 500A | 5300pF @ 1MHz | 19.8V | 1.5J | 16.2V | 18V | - | - | 21.6V | - | - | 5A | - | - | 10mm | - | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V18MLA0603H Littelfuse Inc. | 160000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | Ceramic | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | MLA | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 120pF | 30mW | 18V | TR, PLASTIC, 7 INCH | 800μm | VARISTOR | unknown | - | 14V | 1608 | 0.05W | 0603 | - | - | 30A | - | - | 1 | 14V | DUAL ENDED | 18V | - | 50V | 30A | 30A | 120pF @ 1MHz | - | 0.10J | 22V | 25V | - | - | 28V | - | - | 1A | - | - | - | - | 1.6mm | 800μm | 1mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V39ZS1P Littelfuse Inc. | 7 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZS | - | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 1.35nF | - | 31V | TR | 5mm | VARISTOR | unknown | 250A | 25V | - | 0.25W | - | 6mm | - | - | - | - | 1 | 25V | - | 31V | - | 79V | - | 250A | 1350pF @ 1MHz | 42.9V | 1.2J | 35.1V | 39V | - | - | 43V | - | - | 2.5A | - | - | 7mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V200CH8T Littelfuse Inc. | 3000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 2-SMD, No Lead | WRAPAROUND | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | CH | - | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | Silver/Platinum (Ag/Pt) | - | 180pF | - | 175V | - | 5.26mm | VARISTOR | - | 10A | 130V | 8552 | 0.25W | 3220 | - | - | 250A | - | - | 1 | 130V | DUAL ENDED | 175V | - | 340V | - | 250A | 110pF @ 1MHz | 228V | 4.0J | 184V | - | - | - | 200V | - | - | 10A | - | - | - | - | 8.51mm | 5mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V22MA1B Littelfuse Inc. | 47 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | WIRE | Metal | - | - | -55°C~85°C TA | Bulk | 2005 | MA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 410pF | - | 18V | - | - | VARISTOR | unknown | - | 14V | - | 0.2W | - | - | - | 40A | - | - | 1 | 14V | - | 18V | Axial | 51V | - | 40A | 410pF @ 1MHz | 26V | 0.10J | 19V | - | - | - | 22V | - | - | 2A | - | - | 3mm | - | 6mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V120CH8 Littelfuse Inc. | 3500 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 2-SMD, No Lead | WRAPAROUND | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | CH | - | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | Silver/Platinum (Ag/Pt) | - | 300pF | - | 102V | - | 5.26mm | VARISTOR | unknown | 10A | 75V | 8552 | 0.25W | 3220 | - | - | - | - | - | 1 | 75V | DUAL ENDED | 102V | - | 200V | 250A | 250A | 300pF @ 1MHz | 132V | 2.0J | 108V | - | 75V | - | 120V | - | - | 10A | - | - | - | - | 8.51mm | 5mm | - | No SVHC | ROHS3 Compliant | - | Lead Free |