- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Rated Temperature | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V14H625PL3T Littelfuse Inc. | 99999 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | - | UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 160pF @ 1MHz | 1.1kV | 200J | 900V | 1kV | 625V | - | 825V | 6kA | - | - | - | - | - | ||
![]() V230LC40CPX2855 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | - | - | - | -55°C~85°C TA | Bulk | 2014 | C-III | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 230V | - | - | 10kA | 7000pF @ 1MHz | 396V | 280J | 324V | 360V | 230V | 360V | - | 10kA | - | - | - | ROHS3 Compliant | - | ||
![]() V250LS40CPX2855 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | 1 | 250V | - | - | 10kA | 120pF @ 1MHz | 429V | 300J | 351V | - | 250V | 390V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V175LS20CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | 1 | 175V | - | - | 10kA | 1400pF @ 1MHz | 297V | 220J | 243V | - | 175V | 270V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V14P460P Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | 85°C | -55°C | - | Bulk | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | 0.6W | 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 615V | 460V | 180 J | ROHS3 Compliant | - | ||
![]() V300LU20CPX2855 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 14mm | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | 1 | 300V | - | - | 6.5kA | 400pF @ 1MHz | 517V | 155J | 423V | - | 300V | 470V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V460LC40CPX2855 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | - | - | - | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | 1 | 460V | - | - | 10kA | 7000pF @ 1MHz | 786.5V | 430J | 643.5V | - | 460V | 715V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V175LU20CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2016 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | 1 | 175V | - | - | 10kA | 120pF @ 1MHz | 297V | 220J | 243V | - | 175V | 270V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V385LT40CPX2855 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | 1 | 385V | - | - | 10kA | 120pF @ 1MHz | 682V | 370J | 558V | - | 385V | 620V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V20H14P Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | NO | WIRE | - | - | - | -55°C~125°C TA | Bulk | 2016 | HMOV™ | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | VARISTOR | unknown | - | 1W | - | 1 | - | RADIAL | - | - | 22200pF @ 1MHz | 24.2V | 28J | 19.8V | 22V | 14V | - | 18V | 5kA | - | - | - | ROHS3 Compliant | - | ||
![]() V460LT40CPX2855 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | 1 | 460V | - | - | 10kA | 120pF @ 1MHz | 786.5V | 430J | 643.5V | - | 460V | 715V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V20H20P Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | NO | WIRE | - | - | - | -55°C~125°C TA | Bulk | 2016 | HMOV™ | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | VARISTOR | unknown | - | 1W | - | 1 | - | RADIAL | - | - | 15000pF @ 1MHz | 36.3V | 58J | 29.7V | 33V | 20V | - | 26V | 5kA | 26V | 20V | - | ROHS3 Compliant | - | ||
![]() V14P625P Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | 85°C | -55°C | - | Bulk | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | 0.6W | 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 825V | 625V | 200 J | ROHS3 Compliant | - | ||
![]() V20H95P Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | NO | WIRE | - | - | - | -55°C~125°C TA | Bulk | 2016 | HMOV™ | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | VARISTOR | unknown | - | 1W | - | 1 | - | RADIAL | - | - | 3700pF @ 1MHz | 165V | 150J | 135V | 150V | 95V | - | 125V | 10kA | - | 95V | - | ROHS3 Compliant | - | ||
![]() V20H115PL2B Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | - | - | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 198V | 120J | 162V | 180V | 115V | - | 153V | 10kA | - | - | - | - | - | ||
![]() V20H250PL2B Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | - | - | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1000pF @ 1MHz | 429V | 240J | 351V | 390V | 250V | - | 320V | 10kA | - | - | - | - | - | ||
![]() V250LA40CPX2855 Littelfuse Inc. | 31 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | - | - | - | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | 1 | 250V | - | - | 10kA | 7000pF @ 1MHz | 429V | 300J | 351V | - | 250V | 390V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V230LA40CPX2855 Littelfuse Inc. | 15 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | - | - | - | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | 1 | 230V | - | - | 10kA | 7000pF @ 1MHz | 396V | 280J | 324V | - | 230V | 360V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V20E625PL2T7 Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2011 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | 1W | - | 1 | 625V | RADIAL | 825V | 10kA | 250pF @ 1MHz | 1.1kV | 400J | 900V | 1kV | 625V | 1kV | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V18MLA0805LT Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2012 | MLA | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 290pF | 18V | - | VARISTOR | unknown | 14V | - | - | 1 | 14V | DUAL ENDED | 18V | 40A | 180pF @ 1MHz | 28V | 0.10J | 22V | 25V | - | 25V | - | - | - | - | - | ROHS3 Compliant | Lead Free |