- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Rated Power Dissipation (P) | Rated Temperature | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V14H95PL3T Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | - | UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1700pF @ 1MHz | 165V | 75J | 135V | 150V | 95V | - | 125V | 6.5kA | - | - | - | - | - | - | - | - | ||
![]() V14H75PL3T Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | - | UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 2300pF @ 1MHz | 132V | 60J | 108V | 120V | 75V | - | 100V | 6.5kA | - | - | - | - | - | - | - | - | ||
![]() V18MLE1206A Littelfuse Inc. | 37 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | WRAPAROUND | - | 1206 | - | - | -55°C~125°C TA | Bulk | 2006 | MLE | e4 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Silver/Platinum (Ag/Pt) | 8533.40.40.00 | 1.7nF | 18V | - | 1.6mm | VARISTOR | unknown | - | 14V | - | - | 1 | - | DUAL ENDED | 18V | 50V | - | 1700pF @ 1MHz | 28V | - | 22V | 25V | - | 25V | - | - | 10A | - | - | - | - | 3.2mm | ROHS3 Compliant | Lead Free | ||
![]() V27ZT60P Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 13nF | 22V | TR | - | VARISTOR | unknown | 2kA | 17V | 1W | - | 1 | 17V | - | 22V | 50V | 2kA | 13000pF @ 1MHz | 29.7V | 120J | 24.3V | - | - | 27V | - | - | - | - | - | - | 20mm | - | ROHS3 Compliant | Lead Free | ||
![]() V420LC40CP Littelfuse Inc. | 50 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | 1W | - | 1 | 420V | RADIAL | - | - | 10kA | 120pF @ 1MHz | 748V | 390J | 612V | - | 420V | 680V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V14H460PL3T Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | - | UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 220pF @ 1MHz | 825V | 180J | 675V | 750V | 460V | - | 615V | 6kA | - | - | - | - | - | - | - | - | ||
![]() V300LA20CPX2855 Littelfuse Inc. | 37 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 14mm | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | 1 | 300V | - | - | - | 6.5kA | 5000pF @ 1MHz | 517V | 155J | 423V | - | 300V | 470V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V14H175PL3T Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | - | UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 700pF @ 1MHz | 297V | 70J | 243V | 270V | 175V | - | 225V | 6kA | - | - | - | - | - | - | - | - | ||
![]() V420LA20CPX2855 Littelfuse Inc. | 21 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 14mm | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | 1 | 420V | - | - | - | 6.5kA | 80pF @ 1MHz | 748V | 185J | 612V | - | 420V | 680V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V14H550PL3T Littelfuse Inc. | 99999 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | - | UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 180pF @ 1MHz | 1.001kV | 190J | 819V | 910V | 550V | - | 745V | 6kA | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() V14P385P Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | 85°C | -55°C | - | Bulk | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | 0.6W | 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 505V | 385V | 150 J | - | - | ROHS3 Compliant | - | ||
![]() V250LS40CP Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 250V | 1W | - | 1 | 250V | - | - | 650V | 10kA | 120pF @ 1MHz | 429V | 300J | 351V | - | 250V | 390V | - | - | - | - | - | - | 20mm | - | ROHS3 Compliant | - | ||
![]() V140LS20CP Littelfuse Inc. | 37 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2013 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | 1W | - | 1 | 140V | RADIAL | - | - | 10kA | 120pF @ 1MHz | 242V | 210J | 198V | - | 140V | 220V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V150LT20CPX10 Littelfuse Inc. | 37 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | BULK; TR | - | VARISTOR | unknown | - | - | 1W | - | 1 | 150V | RADIAL | - | - | 10kA | 1600pF @ 1MHz | 264V | 215J | 216V | - | 150V | 240V | - | - | - | 268V | - | - | - | - | ROHS3 Compliant | - | ||
![]() V130LU20CP Littelfuse Inc. | 37 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | 1W | - | 1 | 130V | RADIAL | - | - | 10kA | 120pF @ 1MHz | 225.5V | 200J | 184.5V | - | 130V | 205V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V275LT40CP Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | 1W | - | 1 | 275V | RADIAL | - | - | 10kA | 120pF @ 1MHz | 473V | 320J | 387V | - | 275V | 430V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V230LC40CPX10 Littelfuse Inc. | 37 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | 1W | - | 1 | 230V | RADIAL | - | - | 10kA | 7000pF @ 1MHz | 396V | 280J | 324V | - | 230V | 360V | - | - | - | 396V | - | - | - | - | ROHS3 Compliant | - | ||
![]() V230LS40CP Littelfuse Inc. | 21 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | 1W | - | 1 | 230V | RADIAL | - | - | 10kA | 1100pF @ 1MHz | 396V | 280J | 324V | - | 230V | 360V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V140LU20CP Littelfuse Inc. | 37 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2013 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | 1W | - | 1 | 140V | RADIAL | - | - | 10kA | 120pF @ 1MHz | 242V | 210J | 198V | - | 140V | 220V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V140LT20CP Littelfuse Inc. | 37 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | 1W | - | 1 | 140V | RADIAL | - | - | 10kA | 120pF @ 1MHz | 242V | 210J | 198V | - | 140V | 220V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |