- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V14H30PL3T Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | -55°C~85°C TA | Tape & Reel (TR) | - | UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 51.7V | 32J | 42.3V | 47V | 30V | - | 38V | 3kA | - | ||
![]() V14H35PL3T Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | -55°C~85°C TA | Tape & Reel (TR) | - | UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 5000pF @ 1MHz | 61.6V | 40J | 50.4V | 56V | 35V | - | 45V | 3kA | - | ||
![]() V14H510PL3T Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | -55°C~85°C TA | Tape & Reel (TR) | - | UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 200pF @ 1MHz | 902V | 185J | 738V | 820V | 510V | - | 670V | 6kA | - | ||
![]() V14H385PL3T Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | -55°C~85°C TA | Tape & Reel (TR) | - | UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 360pF @ 1MHz | 682V | 150J | 558V | 620V | 385V | - | 505V | 6kA | - | ||
![]() V14H95PL3T Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | -55°C~85°C TA | Tape & Reel (TR) | - | UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1700pF @ 1MHz | 165V | 75J | 135V | 150V | 95V | - | 125V | 6.5kA | - | ||
![]() V14H75PL3T Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | -55°C~85°C TA | Tape & Reel (TR) | - | UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 2300pF @ 1MHz | 132V | 60J | 108V | 120V | 75V | - | 100V | 6.5kA | - | ||
![]() V150LC10APX2855 Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 150V | RADIAL | 200V | 4.5kA | 800pF @ 1MHz | 264V | 45J | 216V | 240V | 150V | 240V | - | - | ROHS3 Compliant | ||
![]() V250LC20APX2855 Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 250V | RADIAL | 330V | 4.5kA | 500pF @ 1MHz | 429V | 72J | 351V | 390V | 250V | 390V | - | - | ROHS3 Compliant | ||
![]() V14E300PL2TX2855 Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 300V | - | 385V | 6kA | 400pF @ 1MHz | 517V | 125J | 423V | 470V | 300V | 470V | - | - | ROHS3 Compliant | ||
![]() V130LU10APX2855 Littelfuse Inc. | 25 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 130V | RADIAL | 175V | 4.5kA | 1000pF @ 1MHz | 225.5V | 38J | 184.5V | 205V | 130V | 205V | - | - | ROHS3 Compliant | ||
![]() V120ZT6PX2855 Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | 0.6W | 1 | 75V | RADIAL | 102V | 4.5kA | 2450pF @ 1MHz | 132V | 22J | 108V | 120V | 75V | 120V | - | - | ROHS3 Compliant | ||
![]() V150LU10APX2855 Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 150V | RADIAL | 200V | 4.5kA | 800pF @ 1MHz | 264V | 45J | 216V | 240V | 150V | 240V | - | - | ROHS3 Compliant | ||
![]() V18ZT3PX2855 Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | 0.6W | 1 | 10V | RADIAL | 14V | 1kA | 18870pF @ 1MHz | 19.8V | 3.5J | 16.2V | 18V | 10V | 18V | - | - | ROHS3 Compliant | ||
![]() V56ZT8PX2855 Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | 0.6W | 1 | 35V | RADIAL | 45V | 1kA | 4840pF @ 1MHz | 61.6V | 10J | 50.4V | 56V | 35V | 56V | - | - | ROHS3 Compliant | ||
![]() V140LU10APX2855 Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 140V | RADIAL | 180V | 4.5kA | 1000pF @ 1MHz | 242V | 42J | 198V | 220V | 140V | 220V | - | - | ROHS3 Compliant | ||
![]() V300LS20APX2855 Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | 300V | - | 405V | 4.5kA | 400pF @ 1MHz | 517V | 77J | 423V | 470V | 300V | 470V | 405V | 4.5kA | ROHS3 Compliant | ||
![]() V320LU20APX2855 Littelfuse Inc. | 37000 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 320V | RADIAL | 420V | 4.5kA | 380pF @ 1MHz | 561V | 80J | 459V | 510V | 320V | 510V | - | - | ROHS3 Compliant | ||
![]() V07P385PL2TX2855 Littelfuse Inc. | 9 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | MATTE TIN | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 385V | - | 505V | 1.75kA | 60pF @ 1MHz | 682V | 36J | 558V | 620V | 385V | 620V | - | - | ROHS3 Compliant | ||
![]() V07P275P Littelfuse Inc. | 9 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | - | -55°C~85°C TA | Bulk | 2014 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 275V | - | 350V | 1.75kA | 80pF @ 1MHz | 473V | 28J | 387V | 430V | 275V | 430V | - | - | ROHS3 Compliant | ||
![]() V07P250P Littelfuse Inc. | 9 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -40°C~125°C TA | Bulk | 2014 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | unknown | 0.25W | 1 | 250V | RADIAL | 320V | 1.75kA | 90pF @ 1MHz | 429V | 25J | 351V | 390V | 250V | 390V | - | - | ROHS3 Compliant |