- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V120ZT05PX2855 Littelfuse Inc. | 42 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | 0.2W | 1 | 75V | RADIAL | 102V | 400A | 190pF @ 1MHz | 132V | 3.0J | 108V | 120V | 75V | 120V | ROHS3 Compliant | ||
![]() V100ZT05PX2855 Littelfuse Inc. | 42 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | 0.2W | 1 | 60V | RADIAL | 81V | 400A | 310pF @ 1MHz | 110V | 2.5J | 90V | 100V | 60V | 100V | ROHS3 Compliant | ||
![]() V300LT2PX2855 Littelfuse Inc. | 9 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 300V | RADIAL | 405V | 1.2kA | 70pF @ 1MHz | 539V | 25J | 441V | 490V | 300V | 490V | ROHS3 Compliant | ||
![]() V120ZS05PX2855 Littelfuse Inc. | 42 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | 0.2W | 1 | 75V | RADIAL | 102V | 400A | 250pF @ 1MHz | 132V | 3.0J | 108V | 120V | 75V | 120V | ROHS3 Compliant | ||
![]() V130LT2PX2855 Littelfuse Inc. | 9 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2013 | LT | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 130V | RADIAL | 175V | 1.2kA | 180pF @ 1MHz | 225.5V | 11J | 184.5V | 205V | 130V | 205V | ROHS3 Compliant | ||
![]() V300LU4PX2855 Littelfuse Inc. | 42 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | - | LU | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 300V | RADIAL | 405V | 1.2kA | 70pF @ 1MHz | 517V | 25J | 423V | 470V | 300V | 470V | ROHS3 Compliant | ||
![]() V140LS2PX2855 Littelfuse Inc. | 35 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 140V | RADIAL | 180V | 1.2kA | 160pF @ 1MHz | 242V | 12J | 198V | 220V | 140V | 220V | ROHS3 Compliant | ||
![]() V100ZS05PX2855 Littelfuse Inc. | 42 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | 0.2W | 1 | 60V | RADIAL | 81V | 400A | 600pF @ 1MHz | 110V | 2.5J | 90V | 100V | 60V | 100V | ROHS3 Compliant | ||
![]() V130LU2PX2855 Littelfuse Inc. | 42 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 130V | RADIAL | 175V | 1.2kA | 180pF @ 1MHz | 225.5V | 11J | 184.5V | 205V | 130V | 205V | ROHS3 Compliant | ||
![]() V33ZS05PX2855 Littelfuse Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) - with Nickel (Ni) barrier | - | TR | VARISTOR | unknown | 0.2W | 1 | 20V | RADIAL | 26V | 100A | 790pF @ 1MHz | 36.3V | 0.30J | 29.7V | 33V | 20V | 33V | ROHS3 Compliant | ||
![]() V150LS2PX2855 Littelfuse Inc. | 42 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2012 | LS | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 150V | RADIAL | 200V | 1.2kA | 150pF @ 1MHz | 264V | 13J | 216V | 240V | 150V | 240V | ROHS3 Compliant | ||
![]() V130LS2PX2855 Littelfuse Inc. | 9 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 130V | RADIAL | 175V | 1.2kA | 180pF @ 1MHz | 225.5V | 11J | 184.5V | 205V | 130V | 205V | ROHS3 Compliant | ||
![]() V175LU2PX2855 Littelfuse Inc. | 42 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 175V | RADIAL | 225V | 1.2kA | 130pF @ 1MHz | 297V | 15J | 243V | 270V | 175V | 270V | ROHS3 Compliant | ||
![]() V100ZS3PX2855 Littelfuse Inc. | 9 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | 0.25W | 1 | 60V | RADIAL | 81V | 1.2kA | 600pF @ 1MHz | 110V | 5.0J | 90V | 100V | 60V | 100V | ROHS3 Compliant | ||
![]() V150LU1PX2855 Littelfuse Inc. | 35 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 150V | RADIAL | 200V | 1.2kA | 150pF @ 1MHz | 275V | 13J | 225V | 250V | 150V | 250V | ROHS3 Compliant | ||
![]() V275LU4PX2855 Littelfuse Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 275V | RADIAL | 369V | 1.2kA | 80pF @ 1MHz | 473V | 23J | 387V | 430V | 275V | 430V | ROHS3 Compliant | ||
![]() V27ZU05PX2855 Littelfuse Inc. | 42 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | VARISTOR | unknown | - | 1 | 17V | - | 22V | 100A | 920pF @ 1MHz | 29.7V | 0.25J | 24.3V | 27V | 17V | 27V | ROHS3 Compliant | ||
![]() V275LT2PX2855 Littelfuse Inc. | 42 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 275V | RADIAL | 369V | 1.2kA | 80pF @ 1MHz | 495V | 23J | 405V | 450V | 275V | 450V | ROHS3 Compliant | ||
![]() V22ZU1PX2855 Littelfuse Inc. | 42 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 14V | - | 18V | 250A | 2375pF @ 1MHz | 24.2V | 0.90J | 19.8V | 22V | 14V | 22V | ROHS3 Compliant | ||
![]() V56ZT2PX2855 Littelfuse Inc. | 17 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | 0.25W | 1 | 35V | RADIAL | 45V | 250A | 1035pF @ 1MHz | 61.6V | 2.3J | 50.4V | 56V | 35V | 56V | ROHS3 Compliant |