- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Diameter | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V10E320PL1B Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Bulk | 2007 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | 0.4W | - | 1 | 320V | RADIAL | 420V | - | 3.5kA | 170pF @ 1MHz | 561V | 67J | 459V | 510V | 320V | 510V | - | - | ROHS3 Compliant | - | ||
![]() V10E250PL3A5 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Box (TB) | 2011 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | AMMO PACK | VARISTOR | unknown | - | - | 0.4W | - | 1 | 250V | RADIAL | 320V | - | 3.5kA | 220pF @ 1MHz | 429V | 50J | 351V | 390V | 250V | 390V | - | - | ROHS3 Compliant | - | ||
![]() V10P25P Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | - | -40°C~125°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | 3.6nF | 31V | - | VARISTOR | unknown | 1mA | 25V | - | 8.5mm | 1 | 25V | - | 31V | 77V | 2kA | 2900pF @ 1MHz | 42.9V | 25J | 35.1V | 39V | - | 39V | - | 5mm | ROHS3 Compliant | - | ||
![]() V10P40P Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | - | -40°C~125°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | 1.85nF | 56V | - | VARISTOR | unknown | 1mA | 40V | - | 8.5mm | 1 | 40V | - | 56V | 135V | 2kA | 1850pF @ 1MHz | 74.8V | 28J | 61.2V | 68V | - | 68V | - | 5.6mm | ROHS3 Compliant | - | ||
![]() V330ZC05P Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | - | -55°C~85°C TA | Bulk | 2005 | ZC | e3 | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 60pF | 275V | - | VARISTOR | unknown | 400A | 210V | - | - | 1 | 210V | - | 275V | 540V | 400A | 70pF @ 1MHz | 374V | 9.0J | 306V | - | - | 340V | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() V220ZU05P Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 90pF | 180V | - | VARISTOR | unknown | - | 140V | - | - | 1 | 140V | - | 180V | 360V | 400A | 95pF @ 1MHz | 242V | 6.0J | 198V | - | 140V | 220V | 5mm | - | ROHS3 Compliant | - | ||
![]() V100ZT15PX2855 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2012 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 0.6W | - | 1 | 60V | RADIAL | 81V | - | 4.5kA | 2900pF @ 1MHz | 110V | 20J | 90V | 100V | 60V | 100V | - | - | ROHS3 Compliant | - | ||
![]() V150LS10APX1347 Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | - | 1 | 150V | - | 200V | - | 4.5kA | 800pF @ 1MHz | 264V | 45J | 216V | 240V | 150V | 240V | - | - | ROHS3 Compliant | - | ||
![]() V10P14P Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | - | -40°C~125°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | 4.5nF | 18V | - | VARISTOR | unknown | 1mA | 14V | - | 8.5mm | 1 | 14V | - | 18V | 43V | 2kA | 4650pF @ 1MHz | 24.2V | 20J | 19.8V | 22V | - | 22V | - | 5mm | ROHS3 Compliant | - | ||
![]() V180ZS10P Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 1.1nF | 153V | TR | VARISTOR | unknown | - | 115V | 0.6W | - | 1 | 115V | - | 153V | 300V | 4.5kA | 1190pF @ 1MHz | 198V | 35J | 162V | - | 115V | 180V | 14mm | - | ROHS3 Compliant | Lead Free | ||
![]() V100ZU15P Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 2nF | 81V | - | VARISTOR | unknown | - | 60V | - | - | 1 | 60V | - | 81V | 175V | 4.5kA | 2900pF @ 1MHz | 110V | 20J | 90V | - | 60V | 100V | 14mm | - | ROHS3 Compliant | - | ||
![]() V120ZU6P Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZU | e3 | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 1.7nF | 102V | - | VARISTOR | unknown | - | 75V | - | - | 1 | 75V | - | 102V | 210V | 4.5kA | 2450pF @ 1MHz | 132V | 22J | 108V | - | 75V | 120V | 14mm | - | ROHS3 Compliant | Lead Free | ||
![]() V175LU10AP Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 700pF | 225V | TR | VARISTOR | unknown | - | 175V | 0.6W | - | 1 | 175V | - | 225V | 455V | 4.5kA | 700pF @ 1MHz | 297V | 55J | 243V | - | 175V | 270V | 14mm | - | ROHS3 Compliant | - | ||
![]() V140LU10AP Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 900pF | 180V | TR | VARISTOR | unknown | - | 140V | 0.6W | - | 1 | 140V | - | 180V | 360V | 4.5kA | 1000pF @ 1MHz | 242V | 42J | 198V | - | 140V | 220V | 14mm | - | ROHS3 Compliant | - | ||
![]() V150LU10AP Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 800pF | 200V | TR | VARISTOR | unknown | - | 150V | 0.6W | - | 1 | 150V | - | 200V | 395V | 4.5kA | 800pF @ 1MHz | 264V | 45J | 216V | - | 150V | 240V | 14mm | - | ROHS3 Compliant | - | ||
![]() V230LU20AP Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 550pF | 300V | TR | VARISTOR | unknown | - | 230V | 0.6W | - | 1 | 230V | - | 300V | 595V | 4.5kA | 550pF @ 1MHz | 396V | 70J | 324V | - | 230V | 360V | 14mm | - | ROHS3 Compliant | - | ||
![]() V10P14PL1T7 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | LV UltraMOV™ | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | 14V | - | 18V | - | 2kA | 4650pF @ 1MHz | 24.2V | 20J | 19.8V | 22V | 14V | 22V | - | - | ROHS3 Compliant | - | ||
![]() V14E130PL1T7 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 0.6W | - | 1 | 130V | RADIAL | 170V | - | 6kA | 1000pF @ 1MHz | 225.5V | 50J | 184.5V | 205V | 130V | 205V | - | - | ROHS3 Compliant | - | ||
![]() V10P25PL1T7 Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | LV UltraMOV™ | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 1 | 25V | - | 31V | - | 2kA | 2900pF @ 1MHz | 42.9V | 25J | 35.1V | 39V | 25V | 39V | - | - | ROHS3 Compliant | - | ||
![]() V07P250PL1T Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | - | 1 | 250V | - | 320V | - | 1.75kA | 90pF @ 1MHz | 429V | 25J | 351V | 390V | 250V | 390V | - | - | ROHS3 Compliant | - |