- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V275LC10PX2855 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 275V | RADIAL | 369V | 2.5kA | 200pF @ 1MHz | 473V | 45J | 387V | 430V | 275V | 430V | - | - | - | - | ROHS3 Compliant | ||
![]() V100ZC4PX2855 Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 60V | - | 81V | 2.5kA | 1200pF @ 1MHz | 110V | 10J | 90V | 100V | 60V | 100V | - | - | - | - | ROHS3 Compliant | ||
![]() V27ZC2PX2855 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 17V | - | 22V | 500A | 3850pF @ 1MHz | 29.7V | 2.5J | 24.3V | 27V | 17V | 27V | - | - | - | - | ROHS3 Compliant | ||
![]() V180ZS5PX2855 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | 0.4W | 1 | 115V | RADIAL | 153V | 2.5kA | 465pF @ 1MHz | 198V | 18J | 162V | 180V | 115V | 180V | - | - | - | - | ROHS3 Compliant | ||
![]() V100ZS4PX2855 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | 0.4W | 1 | 60V | RADIAL | 81V | 2.5kA | 1200pF @ 1MHz | 110V | 10J | 90V | 100V | 60V | 100V | - | - | - | - | ROHS3 Compliant | ||
![]() V175LT5PX2855 Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 175V | RADIAL | 225V | 2.5kA | 350pF @ 1MHz | 297V | 30J | 243V | 270V | 175V | 270V | - | - | - | - | ROHS3 Compliant | ||
![]() V385LA10PX1347 Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | -55°C~85°C TA | Bulk | 2014 | LA | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | 385V | - | 505V | 2.5kA | 160pF @ 1MHz | 682V | 51J | 558V | 620V | 385V | 620V | 505V | 2.5kA | - | - | ROHS3 Compliant | ||
![]() V130LT5PX2855 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 130V | RADIAL | 175V | 2.5kA | 450pF @ 1MHz | 225.5V | 20J | 184.5V | 205V | 130V | 205V | - | - | - | - | ROHS3 Compliant | ||
![]() V150LT5PX2855 Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 150V | RADIAL | 200V | 2.5kA | 360pF @ 1MHz | 264V | 25J | 216V | 240V | 150V | 240V | - | - | - | - | ROHS3 Compliant | ||
![]() V460LA10PX1347 Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Bulk | 2014 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | unknown | 0.4W | 1 | 460V | RADIAL | 615V | 2.5kA | 120pF @ 1MHz | 786.5V | 56J | 643.5V | 715V | 460V | 715V | - | - | - | - | ROHS3 Compliant | ||
![]() V12ZS2PX2855 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | 0.4W | 1 | 6V | RADIAL | 8V | 250A | 6100pF @ 1MHz | 16V | 1.2J | 9V | 12.5V | 6V | 12.5V | - | - | 8V | 6V | ROHS3 Compliant | ||
![]() V150LS5PX2855 Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 150V | RADIAL | 200V | 2.5kA | 360pF @ 1MHz | 264V | 25J | 216V | 240V | 150V | 240V | - | - | - | - | ROHS3 Compliant | ||
![]() V320LS10PX2855 Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 320V | RADIAL | 420V | 2.5kA | 170pF @ 1MHz | 561V | 48J | 459V | 510V | 320V | 510V | - | - | - | - | ROHS3 Compliant | ||
![]() V175LS5PX1347 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 175V | - | 225V | 2.5kA | 350pF @ 1MHz | 297V | 30J | 243V | 270V | 175V | 270V | - | - | - | - | ROHS3 Compliant | ||
![]() V180ZU5PX2855 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 115V | - | 153V | 2.5kA | 465pF @ 1MHz | 198V | 18J | 162V | 180V | 115V | 180V | - | - | - | - | ROHS3 Compliant | ||
![]() V18ZU2PX2855 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 10V | - | 14V | 500A | 5300pF @ 1MHz | 19.8V | 1.5J | 16.2V | 18V | 10V | 18V | - | - | - | - | ROHS3 Compliant | ||
![]() V18ZA05PX2855 Littelfuse Inc. | 16 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | WIRE | -55°C~85°C TA | Bulk | 2014 | ZA | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | 0.2W | 1 | 10V | RADIAL | 14V | 100A | 1400pF @ 1MHz | 19.8V | 0.17J | 16.2V | 18V | 10V | 18V | - | - | - | - | ROHS3 Compliant | ||
![]() V18ZA1PX2855 Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Bulk | 2014 | ZA | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | 0.25W | 1 | 10V | RADIAL | 14V | 250A | 2700pF @ 1MHz | 19.8V | 0.80J | 16.2V | 18V | 10V | 18V | - | - | - | - | ROHS3 Compliant | ||
![]() V10E35AUTO Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -40°C~85°C TA | Bulk | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 61.6V | 20J | 50.4V | 56V | 35V | - | 45V | 1.5kA | - | - | - | ||
![]() V10E510PL1T7 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | 0.4W | 1 | 510V | RADIAL | 670V | 3.5kA | 110pF @ 1MHz | 902V | 92J | 738V | 820V | 510V | 820V | - | - | - | - | ROHS3 Compliant |