- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Diameter | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V10E420PL3B Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Bulk | 2007 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | 0.4W | - | 1 | 420V | RADIAL | 560V | - | - | 3.5kA | 140pF @ 1MHz | 748V | 80J | 612V | 680V | 420V | 680V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V300LU10PX2855 Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | - | - | 1 | 300V | RADIAL | 405V | - | - | 2.5kA | 180pF @ 1MHz | 517V | 46J | 423V | 470V | 300V | 470V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V10E20AUTO Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -40°C~85°C TA | Bulk | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 36.3V | 10J | 29.7V | 33V | 20V | - | 26V | 1.5kA | - | - | - | - | - | ||
![]() V10E320PL1TX2855 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | 1 | 320V | - | 420V | - | - | 3.5kA | 170pF @ 1MHz | 561V | 67J | 459V | 510V | 320V | 510V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V420LT10P Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 140pF | 560V | TR | 7.3mm | VARISTOR | unknown | 2.5kA | 420V | 0.4W | 8.5mm | 1 | 420V | - | 560V | - | 1.12kV | 2.5kA | 140pF @ 1MHz | 748V | 55J | 612V | 680V | - | 680V | - | - | 25A | - | 10mm | ROHS3 Compliant | Lead Free | ||
![]() V10H385PL3T Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 160pF @ 1MHz | 682V | 85J | 558V | 620V | 385V | - | 505V | 3.5kA | - | - | - | - | - | ||
![]() V10H75PL3T Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1100pF @ 1MHz | 132V | 29J | 108V | 120V | 75V | - | 100V | 3.5kA | - | - | - | - | - | ||
![]() V10H440PL3T Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 130pF @ 1MHz | 786.5V | 95J | 643.5V | 715V | 440V | - | 585V | 3.5kA | - | - | - | - | - | ||
![]() V10H95PL3T Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 800pF @ 1MHz | 165V | 36J | 135V | 150V | 95V | - | 125V | 3.5kA | - | - | - | - | - | ||
![]() V10H460PL3T Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 120pF @ 1MHz | 825V | 95J | 675V | 750V | 460V | - | 615V | 3.5kA | - | - | - | - | - | ||
![]() V300LU20APX2855 Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | - | - | 1 | 300V | RADIAL | 405V | - | - | 4.5kA | 400pF @ 1MHz | 517V | 77J | 423V | 470V | 300V | 470V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V07P420PL2T5X2855 Littelfuse Inc. | 3607 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2010 | UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | 55pF | - | - | 7.3mm | VARISTOR | unknown | - | - | - | 5mm | 1 | 420V | - | 560V | Radial | 1.12kV | 1.75kA | 55pF @ 1MHz | 748V | 40J | 612V | 680V | 420V | 680V | - | - | 10A | - | - | ROHS3 Compliant | - | ||
![]() V175LU5CP Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | - | - | 1 | 175V | RADIAL | - | - | - | 3.5kA | 350pF @ 1MHz | 297V | 55J | 243V | - | 175V | 270V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V150MT2B Littelfuse Inc. | 7 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2005 | MA | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | 8533.40.40.00 | 32pF | 127V | TR | - | VARISTOR | unknown | - | 92V | 200W | - | 1 | 92V | - | 127V | - | 240V | 100A | 32pF @ 1MHz | 165V | 0.60J | 135V | - | 92V | 150V | - | - | - | - | 3mm | ROHS3 Compliant | Lead Free | ||
![]() V130LT5CP Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | BULK; TR | - | VARISTOR | unknown | - | - | - | - | 1 | 130V | RADIAL | - | - | - | 3.5kA | 450pF @ 1MHz | 225.5V | 40J | 184.5V | - | 130V | 205V | - | - | - | 228V | - | ROHS3 Compliant | - | ||
![]() V330MT5B Littelfuse Inc. | 16 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2005 | MA | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | 8533.40.40.00 | 14pF | 274V | TR | - | VARISTOR | unknown | - | 200V | 200W | - | 1 | 200V | - | 274V | - | 540V | 100A | 14pF @ 1MHz | 363V | 1.1J | 297V | - | 200V | 330V | - | - | - | - | 3mm | ROHS3 Compliant | Lead Free | ||
![]() V56MT2B Littelfuse Inc. | 7 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2005 | MA | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | 8533.40.40.00 | 180pF | 45V | TR | - | VARISTOR | unknown | - | 35V | 200W | - | 1 | 35V | - | 45V | - | 108V | 40A | 180pF @ 1MHz | 62V | 0.25J | 50V | - | 35V | 56V | - | - | - | - | 3mm | ROHS3 Compliant | Lead Free | ||
![]() V140LT5CP Littelfuse Inc. | 7 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | - | - | 1 | 140V | RADIAL | - | - | - | 3.5kA | 400pF @ 1MHz | 242V | 45J | 198V | - | 140V | 220V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V300LS10CP Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | - | - | 1 | 300V | RADIAL | - | - | - | 3.5kA | 180pF @ 1MHz | 517V | 75J | 423V | - | 300V | 470V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V10H14PL3T Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 24.2V | 5.0J | 19.8V | 22V | 14V | - | 18V | 1.5kA | - | - | - | - | - |