- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Diameter | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V140LU5CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 10mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 140V | - | - | - | - | 3.5kA | 20pF @ 1MHz | 242V | 45J | 198V | 220V | 140V | 220V | - | 3.5kA | - | - | - | - | ROHS3 Compliant | - | ||
![]() V175LA5CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 10mm | - | - | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 175V | - | - | - | - | 3.5kA | 350pF @ 1MHz | 297V | 55J | 243V | - | 175V | 270V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V10P625P Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | NO | WIRE | -55°C~85°C TA | Bulk | 2014 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | - | - | 0.4W | - | 1 | - | RADIAL | - | - | - | - | 90pF @ 1MHz | 1.1kV | 100J | 900V | 1kV | 625V | - | 825V | 3.5kA | - | 825V | 625V | - | RoHS Compliant | - | ||
![]() V20E230PL2B1 Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Bulk | 2009 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | - | - | - | - | - | VARISTOR | unknown | - | 1W | - | 1 | 230V | RADIAL | 300V | - | - | 10kA | 1100pF @ 1MHz | 396V | 160J | 324V | 360V | 230V | 360V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V140LT5CPX2855 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 10mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 140V | - | - | - | - | 3.5kA | 400pF @ 1MHz | 242V | 45J | 198V | - | 140V | 220V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V150LA5CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 10mm | - | - | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 150V | - | - | - | - | 3.5kA | 360pF @ 1MHz | 264V | 50J | 216V | - | 150V | 240V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V175LU5CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 10mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 175V | - | - | - | - | 3.5kA | 350pF @ 1MHz | 297V | 55J | 243V | - | 175V | 270V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V175LT5CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 10mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 175V | - | - | - | - | 3.5kA | 350pF @ 1MHz | 297V | 55J | 243V | - | 175V | 270V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V07P460PL2T Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2009 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 460V | - | 615V | - | - | 1.75kA | 45pF @ 1MHz | 825V | 48J | 675V | 750V | 460V | 750V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V300LS10CPX2855 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 10mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 300V | - | - | - | - | 3.5kA | 180pF @ 1MHz | 517V | 75J | 423V | - | 300V | 470V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V250LS10CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 10mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 250V | - | - | - | - | 3.5kA | 220pF @ 1MHz | 429V | 65J | 351V | - | 250V | 390V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V175LS5CPX2855 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 10mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 175V | - | - | - | - | 3.5kA | 350pF @ 1MHz | 297V | 55J | 243V | - | 175V | 270V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V300LT10CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 10mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 300V | - | - | - | - | 3.5kA | 20pF @ 1MHz | 517V | 75J | 423V | - | 300V | 470V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V120MT2B Littelfuse Inc. | 45 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2005 | MA | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 40pF | 101V | TR | - | VARISTOR | unknown | 75V | 200W | - | 1 | 75V | - | 101V | - | 205V | 100A | 40pF @ 1MHz | 132V | 0.50J | 108V | - | 75V | 120V | - | - | - | - | - | 3mm | ROHS3 Compliant | Lead Free | ||
![]() V140LC20APX10 Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | 1W | - | 1 | 140V | RADIAL | 180V | - | - | 6.5kA | 1750pF @ 1MHz | 242V | 75J | 198V | 220V | 140V | 220V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V82ZT20P Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | - | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | 85°C | -55°C | 8533.40.40.00 | 7nF | - | - | 5.6mm | VARISTOR | unknown | - | - | 8.5mm | 1 | 50V | - | 68V | Radial | 145V | 6.5kA | - | 90.2V | 25J | 73.8V | - | 50V | 82V | - | - | 100A | - | - | - | ROHS3 Compliant | - | ||
![]() V100ZT20P Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 60V | - | 81V | - | - | 6.5kA | 6500pF @ 1MHz | 110V | 30J | 90V | 100V | 60V | 100V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V120ZS20PX10 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 1W | - | 1 | 75V | RADIAL | 102V | - | - | 6.5kA | 5000pF @ 1MHz | 132V | 33J | 108V | 120V | 75V | 120V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V120ZU20PX10 Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2010 | ZU | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 75V | - | 102V | - | - | 6.5kA | 5000pF @ 1MHz | 132V | 33J | 108V | 120V | 75V | 120V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V120ZT20PX10 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 1W | - | 1 | 75V | RADIAL | 102V | - | - | 6.5kA | 5000pF @ 1MHz | 132V | 33J | 108V | 120V | 75V | 120V | - | - | - | - | - | - | ROHS3 Compliant | - |