- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Diameter | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V300LT10CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 10mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 300V | - | - | - | - | 3.5kA | 20pF @ 1MHz | 517V | 75J | 423V | - | 300V | 470V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V120MT2B Littelfuse Inc. | 45 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2005 | MA | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 40pF | 101V | TR | - | VARISTOR | unknown | 75V | 200W | - | 1 | 75V | - | 101V | - | 205V | 100A | 40pF @ 1MHz | 132V | 0.50J | 108V | - | 75V | 120V | - | - | - | - | - | 3mm | ROHS3 Compliant | Lead Free | ||
![]() V140LC20APX10 Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | 1W | - | 1 | 140V | RADIAL | 180V | - | - | 6.5kA | 1750pF @ 1MHz | 242V | 75J | 198V | 220V | 140V | 220V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V82ZT20P Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | - | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | 85°C | -55°C | 8533.40.40.00 | 7nF | - | - | 5.6mm | VARISTOR | unknown | - | - | 8.5mm | 1 | 50V | - | 68V | Radial | 145V | 6.5kA | - | 90.2V | 25J | 73.8V | - | 50V | 82V | - | - | 100A | - | - | - | ROHS3 Compliant | - | ||
![]() V100ZT20P Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 60V | - | 81V | - | - | 6.5kA | 6500pF @ 1MHz | 110V | 30J | 90V | 100V | 60V | 100V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V120ZS20PX10 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 1W | - | 1 | 75V | RADIAL | 102V | - | - | 6.5kA | 5000pF @ 1MHz | 132V | 33J | 108V | 120V | 75V | 120V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V120ZU20PX10 Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2010 | ZU | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 75V | - | 102V | - | - | 6.5kA | 5000pF @ 1MHz | 132V | 33J | 108V | 120V | 75V | 120V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V120ZT20PX10 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 1W | - | 1 | 75V | RADIAL | 102V | - | - | 6.5kA | 5000pF @ 1MHz | 132V | 33J | 108V | 120V | 75V | 120V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V130LT20BPX10 Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 1W | - | 1 | 130V | RADIAL | 175V | - | - | 6.5kA | 1900pF @ 1MHz | 220V | 70J | 190V | 205V | 130V | 205V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V150LS20APX10 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 1W | - | 1 | 150V | RADIAL | 200V | - | - | 6.5kA | 1600pF @ 1MHz | 264V | 80J | 216V | 240V | 150V | 240V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V150LT20BPX10 Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 1W | - | 1 | 150V | RADIAL | 200V | - | - | 6.5kA | 1600pF @ 1MHz | 243V | 80J | 216V | 229.5V | 150V | 229.5V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V150LS20BPX10 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 1W | - | 1 | 150V | RADIAL | 200V | - | - | 6.5kA | 1600pF @ 1MHz | 243V | 80J | 216V | 229.5V | 150V | 229.5V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V230LU40AP Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | NO | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2016 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | - | - | - | - | 1 | - | RADIAL | - | - | - | - | 1100pF @ 1MHz | 396V | 122J | 324V | 360V | 230V | - | 300V | 6.5kA | - | 300V | 230V | - | ROHS3 Compliant | - | ||
![]() V230LS40AP Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 1.1nF | 300V | TR | - | VARISTOR | unknown | 230V | - | - | 1 | 230V | - | 300V | - | 595V | 6.5kA | 1100pF @ 1MHz | 396V | 122J | 324V | - | 230V | 360V | - | - | - | - | - | 20mm | ROHS3 Compliant | - | ||
![]() V20E150PL4B1 Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Bulk | 2012 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | 1W | - | 1 | 150V | RADIAL | 200V | - | - | 10kA | 1600pF @ 1MHz | 264V | 120J | 216V | 240V | 150V | 240V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V140LU20APX10 Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 1W | - | 1 | 140V | RADIAL | 180V | - | - | 6.5kA | 1750pF @ 1MHz | 242V | 75J | 198V | 220V | 140V | 220V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V18ZU40P Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 22nF | 14V | - | - | VARISTOR | unknown | 10V | - | - | 1 | 10V | - | 14V | - | 37V | 2kA | 22000pF @ 1MHz | 19.8V | 80J | 16.2V | - | 10V | 18V | - | - | - | - | - | 20mm | ROHS3 Compliant | - | ||
![]() V175LT20AP Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 1.4nF | 225V | TR | - | VARISTOR | unknown | 175V | - | - | 1 | 175V | - | 225V | - | 455V | 6.5kA | 1400pF @ 1MHz | 297V | 90J | 243V | - | 175V | 270V | - | - | - | - | - | 20mm | ROHS3 Compliant | - | ||
![]() V300LS40APX10 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 1W | - | 1 | 300V | RADIAL | 405V | - | - | 6.5kA | 800pF @ 1MHz | 517V | 165J | 423V | 470V | 300V | 470V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V180ZT20P Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 2.4nF | 153V | TR | - | VARISTOR | unknown | 115V | 1W | - | 1 | 115V | - | 153V | - | 300V | 6.5kA | 2400pF @ 1MHz | 198V | 52J | 162V | - | 115V | 180V | - | - | - | - | - | 20mm | ROHS3 Compliant | - |