- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Manufacturer | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Insulation Resistance | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Peak Pulse Current | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Input Capacitance | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Clamping Current | Features | Product Category | Diameter | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V230LA40AP Littelfuse Inc. | 1500 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2006 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | 1.1nF | - | - | 300V | - | 5.6mm | VARISTOR | unknown | 6.5kA | - | 230V | - | 1W | - | 8.5mm | 6.5kA | - | 1 | 230V | - | 300V | - | 595V | - | 6.5kA | 1100pF @ 1MHz | 396V | 122J | - | 324V | 360V | - | 396V | - | 100A | - | - | 20mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V48MLA1210NA Littelfuse | 120000 | - | - | - | - | - | 1210 (3225 metric) | - | - | Littelfuse | - | 2000 | Littelfuse | Details | 48 VDC | - | Reel | - | MLA | - | - | - | - | - | - | - | - | - | 520 pF | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | ||
![]() TMOV20RP250M Littelfuse Inc. | 259 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm 3-Lead | WIRE | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2010 | iTMOV® | e3 | - | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | - | 1nF | - | - | 429V | - | 9.5mm | VARISTOR | unknown | 100A | - | 250V | - | - | - | 8.5mm | 10kA | - | 1 | 250V | - | 320V | Radial | 650V | - | 10kA | 1000pF @ 1MHz | - | 170J | - | 351V | 390V | - | 429V | 320V | 100A | Thermally Protected | - | 20mm | - | 9.5mm | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V36ZA80 Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | 12nF | - | - | 31V | - | 5mm | VARISTOR | unknown | - | - | 23V | - | 1W | - | 8.5mm | - | - | 1 | 23V | - | 28V | Radial | 63V | - | 2kA | 12000pF @ 1MHz | 39.6V | 160J | - | 32.4V | 36V | - | 36V | - | 20A | - | - | 20mm | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() V30MLA0603NHAUTO Littelfuse Inc. | 2553 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q200, MLA AUTO | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 90pF | - | - | 30V | TR, PLASTIC, 7 INCH | 800μm | VARISTOR | - | - | - | 25V | 1608 | - | 0603 | - | - | - | 1 | 25V | DUAL ENDED | 30V | - | 74V | - | 30A | 45pF @ 1MHz | 46V | 0.10J | - | 37V | - | 25V | 41.5V | - | 1A | - | - | - | 1.6mm | 800μm | - | ROHS3 Compliant | - | - | ||
![]() TMOV20RP320EL2T7 Littelfuse Inc. | 32 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | - | - | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2011 | TMOV® | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | 750pF | - | - | 561V | TR | 11mm | VARISTOR | - | 100A | - | 320V | - | - | - | 8.5mm | - | - | 1 | 320V | - | 420V | Radial | 840V | - | 10kA | 750pF @ 1MHz | 561V | 270J | - | 459V | 510V | - | 561V | - | 100A | Thermally Protected | - | 20mm | - | 11mm | - | ROHS3 Compliant | - | - | ||
![]() TMOV25SP115M Littelfuse Inc. | 1202 |
| Datasheet | 13 Weeks | Radial, Through Hole | Through Hole | Square 28mm, 3 Lead | WIRE | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2009 | TMOV® 25S | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 3.2nF | - | - | 150V | - | 11.7mm | VARISTOR | unknown | - | CECC42000 | 115V | - | - | - | - | - | - | 1 | 115V | - | 150V | Pin | 295V | - | 20kA | 3200pF @ 1MHz | 198V | 170J | - | 162V | 180V | - | 180V | - | 100A | Thermally Protected | - | - | 28mm | - | - | ROHS3 Compliant | - | - | ||
![]() V220ZT05P Littelfuse Inc. | 32 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | WIRE | - | - | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 90pF | - | - | 180V | TR | 5.6mm | VARISTOR | unknown | - | - | 140V | - | 0.2W | - | 6mm | - | - | 1 | 140V | - | 180V | Radial | 360V | - | 400A | 95pF @ 1MHz | 242V | 6.0J | - | 198V | 220V | - | 220V | - | 5A | - | - | 5mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V420LA7P Littelfuse Inc. | 4270 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2009 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | 55pF | - | - | 560V | - | 7.3mm | VARISTOR | - | 1.2kA | - | 420V | - | 0.25W | - | 6mm | - | - | 1 | 420V | - | 560V | - | 1.12kV | - | 1.2kA | 55pF @ 1MHz | 748V | 30J | - | 612V | 680V | - | 748V | - | 10A | - | - | 7mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V131HA40 Littelfuse Inc. | 99999 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 40mm, Formed Tabs | LUG | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | HA | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | 8533.40.40.00 | 10nF | - | 270W | 175V | - | 9mm | VARISTOR | unknown | - | - | 130V | - | 2W | - | 25mm | 40kA | 1GOhm | 1 | 130V | RADIAL | 175V | Solder | 345V | - | 40kA | 10000pF @ 1MHz | 225.5V | 270J | - | 184.5V | - | - | 205V | - | 200A | - | - | 40mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V26MLA1210NH Littelfuse Inc. | 95040 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | WRAPAROUND | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2012 | MLA | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 1.04nF | - | - | 26V | TR, PLASTIC, 7 INCH | 2.54mm | VARISTOR | unknown | - | - | 20V | 3225 | - | 1210 | - | 300A | - | 1 | 20V | DUAL ENDED | 26V | - | 60V | - | 300A | 1480pF @ 1MHz | 38.5V | 1.2J | - | 29.5V | - | - | 34V | - | 2.5A | - | - | - | 3.2mm | 2.5mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() V56CH8 Littelfuse Inc. | 4304 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount, MLCV | 2-SMD, No Lead | WRAPAROUND | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2000 | CH | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Silver/Platinum (Ag/Pt) | - | 700pF | - | - | 45V | - | 5.26mm | VARISTOR | - | 5A | - | 35V | 8552 | 0.25W | 3220 | - | 100A | - | 1 | 35V | DUAL ENDED | 45V | - | 107V | 100A | 100A | 600pF @ 1MHz | 62V | 1.4J | - | 50V | - | - | 56V | - | 5A | - | - | - | 8.51mm | 5mm | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V27ZA60P Littelfuse Inc. | 40 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 13nF | - | - | 22V | - | 5mm | VARISTOR | - | 2kA | - | 17V | - | 1W | - | 8.5mm | 2kA | - | 1 | 17V | - | 22V | - | 50V | - | 2kA | 13000pF @ 1MHz | 29.7V | 120J | - | 24.3V | 27V | - | 31.1V | - | 20A | - | - | 20mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V275LU4P Littelfuse Inc. | 16 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | LU | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 80pF | - | - | 369V | TR | 5.6mm | VARISTOR | unknown | 1.2kA | - | 275V | - | 0.25W | - | 6mm | - | - | 1 | 275V | - | 369V | - | 710V | - | 1.2kA | 80pF @ 1MHz | 473V | 23J | - | 387V | 430V | - | 430V | - | 10A | - | - | 7mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() TMOV14RP130E Littelfuse Inc. | 600 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2010 | TMOV® | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | Tin (Sn) | - | 1nF | - | - | 170V | - | - | VARISTOR | unknown | - | - | 130V | - | - | - | - | - | - | 1 | 130V | - | 170V | - | 340V | - | 6kA | 1000pF @ 1MHz | 225.5V | 50J | - | 184.5V | - | 130V | 205V | - | - | Thermally Protected | - | 14mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() V575LA10P Littelfuse Inc. | 32 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2006 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | 90pF | - | - | 730V | - | 8.3mm | VARISTOR | unknown | 2.5kA | - | 575V | - | 0.4W | - | 8.5mm | 2.5kA | - | 1 | 575V | - | 730V | - | 1.5kV | 2.5kA | 2.5kA | 90pF @ 1MHz | 1.001kV | 65J | - | 819V | 910V | - | 910V | - | 25A | - | - | 10mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V18MLA1206H Littelfuse Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | WRAPAROUND | Ceramic | - | 27V | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | MLA | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 1.27nF | - | 100mW | 18V | TR, PLASTIC, 7 INCH | 1.6mm | VARISTOR | - | - | - | 14V | 3216 | - | 1206 | - | 150A | - | 1 | 14V | DUAL ENDED | 18V | - | 44V | - | 150A | 1270pF @ 1MHz | - | 0.40J | - | 22V | 25V | - | 28V | - | 1A | - | - | - | 3.2mm | 1.6mm | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V26MLA1210A Littelfuse Inc. | 98070 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | WRAPAROUND | - | - | - | - | - | - | - | -55°C~125°C TA | Bulk | 2009 | MLA | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Silver/Platinum (Ag/Pt) | 8533.40.40.00 | 1.04nF | - | - | 26V | - | 2.54mm | VARISTOR | unknown | - | - | 20V | 3225 | - | 1210 | - | - | - | 1 | 20V | DUAL ENDED | 26V | - | 60V | - | 300A | 1480pF @ 1MHz | - | 1.2J | 1.04nF | 29.5V | 34V | 20V | 38.5V | - | 2.5A | - | - | - | 3.2mm | 2.54mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() V22MA1A Littelfuse Inc. | 45 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | WIRE | Metal | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | MA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 410pF | - | - | 15V | - | - | VARISTOR | unknown | - | - | 10V | - | 0.2W | - | - | - | - | 1 | 10V | - | 15V | Axial | 55V | - | 40A | 410pF @ 1MHz | 28V | 0.09J | - | 16V | 22V | - | 22V | - | 2A | - | - | 3mm | 6mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V150LA20CP Littelfuse Inc. | 29 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2006 | C-III | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 1.6nF | - | - | 150V | - | 7.3mm | VARISTOR | unknown | - | - | 150V | - | 1W | - | 8.5mm | 10kA | - | 1 | 150V | - | - | Radial | 395V | - | 9kA | 7000pF @ 1MHz | 264V | 215J | - | 216V | 240V | - | 268V | - | 100A | - | - | 20mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free |