- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Clamping Current | Circuit DC Voltage-Max | Diameter | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V230LS10CPX2855 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 10mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | 1 | 230V | - | - | - | 3.5kA | 250pF @ 1MHz | 396V | 60J | 324V | - | 230V | 360V | - | - | - | ROHS3 Compliant | - | ||
![]() V230LT10CPX2855 Littelfuse Inc. | 7 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 10mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | 1 | 230V | - | - | - | 3.5kA | 20pF @ 1MHz | 396V | 60J | 324V | - | 230V | 360V | - | - | - | ROHS3 Compliant | - | ||
![]() V510LT80BP Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 500pF | 675V | TR | 7.3mm | VARISTOR | unknown | 6.5kA | 510V | - | 8.5mm | 1 | 510V | - | 675V | 1.28kV | 6.5kA | 500pF @ 1MHz | 860V | 190J | 738V | 799V | - | 799V | 100A | - | 20mm | ROHS3 Compliant | Lead Free | ||
![]() V420LA40CPX10 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | 1W | - | 1 | 420V | RADIAL | - | - | 10kA | 120pF @ 1MHz | 748V | 390J | 612V | - | 420V | 680V | - | 748V | - | ROHS3 Compliant | - | ||
![]() V420LU40CPX10 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | BULK; TR | - | VARISTOR | unknown | - | - | 1W | - | 1 | 420V | RADIAL | - | - | 10kA | 120pF @ 1MHz | 748V | 390J | 612V | - | 420V | 680V | - | 748V | - | ROHS3 Compliant | - | ||
![]() V420LC40CPX10 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | 1W | - | 1 | 420V | RADIAL | - | - | 10kA | 120pF @ 1MHz | 748V | 390J | 612V | - | 420V | 680V | - | 748V | - | ROHS3 Compliant | - | ||
![]() V480LT80CP Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | 1W | - | 1 | 480V | RADIAL | - | - | 10kA | 120pF @ 1MHz | 825V | 420J | 675V | - | 480V | 750V | - | - | - | ROHS3 Compliant | - | ||
![]() V480LS80CP Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | 1W | - | 1 | 480V | RADIAL | - | - | 10kA | 120pF @ 1MHz | 825V | 420J | 675V | - | 480V | 750V | - | - | - | ROHS3 Compliant | - | ||
![]() V480LU80CP Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | 1W | - | 1 | 480V | RADIAL | - | - | 10kA | 120pF @ 1MHz | 825V | 420J | 675V | - | 480V | 750V | - | - | - | ROHS3 Compliant | - | ||
![]() V300LC40CPX745 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | 1W | - | 1 | 300V | RADIAL | - | - | 10kA | 120pF @ 1MHz | 490V | 335J | 420V | - | 300V | 455V | - | - | - | ROHS3 Compliant | - | ||
![]() V300LS40CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | 1 | 300V | - | - | - | 10kA | 120pF @ 1MHz | 517V | 335J | 423V | - | 300V | 470V | - | - | - | ROHS3 Compliant | - | ||
![]() V480LT80CPX10 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | BULK; TR | - | VARISTOR | unknown | - | - | 1W | - | 1 | 480V | RADIAL | - | - | 10kA | 120pF @ 1MHz | 825V | 420J | 675V | - | 480V | 750V | - | 825V | - | ROHS3 Compliant | - | ||
![]() V550LC80CPX2855 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | 1 | 550V | - | - | - | 10kA | 120pF @ 1MHz | 968V | 450J | 792V | - | 550V | 880V | - | - | - | ROHS3 Compliant | - | ||
![]() V480LS80CPX2855 Littelfuse Inc. | 7 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | 1 | 480V | - | - | - | 10kA | 120pF @ 1MHz | 825V | 420J | 675V | - | 480V | 750V | - | - | - | ROHS3 Compliant | - | ||
![]() V480LU80CPX2855 Littelfuse Inc. | 7 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | 1 | 480V | - | - | - | 10kA | 120pF @ 1MHz | 825V | 420J | 675V | - | 480V | 750V | - | - | - | ROHS3 Compliant | - | ||
![]() V660LC50AP Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Bulk | 2012 | LC | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 200pF | 850V | - | - | VARISTOR | unknown | 4.5kA | 660V | 0.6W | - | 1 | 660V | - | 850V | 1.82kV | 4.5kA | 200pF @ 1MHz | 1.188kV | 140J | 972V | - | - | 1.08kV | - | - | 14mm | ROHS3 Compliant | Lead Free | ||
![]() V480LT80CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | 1 | 480V | - | - | - | 10kA | 120pF @ 1MHz | 825V | 420J | 675V | - | 480V | 750V | - | - | - | ROHS3 Compliant | - | ||
![]() V300LU40CPX2855 Littelfuse Inc. | 36 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | 1 | 300V | - | - | - | 10kA | 120pF @ 1MHz | 517V | 335J | 423V | - | 300V | 470V | - | - | - | ROHS3 Compliant | - | ||
![]() V480LS80CPX10 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | BULK; TR | - | VARISTOR | unknown | - | - | 1W | - | 1 | 480V | RADIAL | - | - | 10kA | 120pF @ 1MHz | 825V | 420J | 675V | - | 480V | 750V | - | 825V | - | ROHS3 Compliant | - | ||
![]() V550LA80CPX10 Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | 1W | - | 1 | 550V | RADIAL | - | - | 10kA | 120pF @ 1MHz | 968V | 450J | 792V | - | 550V | 880V | - | 970V | - | ROHS3 Compliant | - |