- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Rated Power Dissipation (P) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Features | Diameter | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V550LC80CPX2855 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | 1 | 550V | - | - | - | 10kA | 120pF @ 1MHz | 968V | 450J | 792V | - | 550V | 880V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V480LS80CPX2855 Littelfuse Inc. | 7 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | 1 | 480V | - | - | - | 10kA | 120pF @ 1MHz | 825V | 420J | 675V | - | 480V | 750V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V480LU80CPX2855 Littelfuse Inc. | 7 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | 1 | 480V | - | - | - | 10kA | 120pF @ 1MHz | 825V | 420J | 675V | - | 480V | 750V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V660LC50AP Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Bulk | 2012 | LC | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 200pF | 850V | - | VARISTOR | unknown | 4.5kA | 660V | 0.6W | 1 | 660V | - | 850V | 1.82kV | 4.5kA | 200pF @ 1MHz | 1.188kV | 140J | 972V | - | - | 1.08kV | - | - | - | - | 14mm | ROHS3 Compliant | Lead Free | ||
![]() V480LT80CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | 1 | 480V | - | - | - | 10kA | 120pF @ 1MHz | 825V | 420J | 675V | - | 480V | 750V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V300LU40CPX2855 Littelfuse Inc. | 36 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | 1 | 300V | - | - | - | 10kA | 120pF @ 1MHz | 517V | 335J | 423V | - | 300V | 470V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V511HA32 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 32mm, Formed Tabs | - | -55°C~85°C TA | Bulk | 2005 | HA | - | - | Active | 1 (Unlimited) | - | Through Hole | - | - | 85°C | -55°C | - | 1.2nF | 675V | - | - | - | - | 510V | - | 1 | 510V | - | 675V | 1.355kV | 25kA | 1200pF @ 1MHz | 902V | 500J | 738V | 820V | 510V | 820V | 675V | 25kA | - | - | 35.5mm | ROHS3 Compliant | Contains Lead | ||
![]() V480LS80CPX10 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | BULK; TR | VARISTOR | unknown | - | - | 1W | 1 | 480V | RADIAL | - | - | 10kA | 120pF @ 1MHz | 825V | 420J | 675V | - | 480V | 750V | - | - | 825V | - | - | ROHS3 Compliant | - | ||
![]() V550LA80CPX10 Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | 1W | 1 | 550V | RADIAL | - | - | 10kA | 120pF @ 1MHz | 968V | 450J | 792V | - | 550V | 880V | - | - | 970V | - | - | ROHS3 Compliant | - | ||
![]() V480LA80CPX2855 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | 1 | 480V | - | - | - | 10kA | - | 825V | 420J | 675V | - | 480V | 750V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V510LS80CPX2855 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | 1 | 510V | - | - | - | 10kA | 120pF @ 1MHz | 902V | 440J | 738V | - | 510V | 820V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V20H625PL3T Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 250pF @ 1MHz | 1.1kV | 490J | 900V | 1kV | 625V | - | 825V | 10kA | - | - | - | - | - | ||
![]() V575LU80BP Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2012 | LU | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 450pF | 730V | TR | VARISTOR | unknown | 6.5kA | 575V | - | 1 | 575V | - | 730V | 1.41kV | 6.5kA | 450pF @ 1MHz | 960V | 220J | 819V | - | - | 889.5V | - | - | - | - | 20mm | ROHS3 Compliant | Lead Free | ||
![]() V300LT40CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | 1 | 300V | - | - | - | 10kA | 120pF @ 1MHz | 517V | 335J | 423V | - | 300V | 470V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V575LU80CP Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | - | 1W | 1 | 575V | RADIAL | - | - | 10kA | 120pF @ 1MHz | 1.001kV | 460J | 819V | - | 575V | 910V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMOV14RP140ML2T7 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 14mm 3-Lead | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | iTMOV® | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | 900pF | - | - | VARISTOR | unknown | - | 140V | - | 1 | 140V | - | 180V | 360V | 6kA | 900pF @ 1MHz | 242V | 55J | 198V | 220V | - | 220V | - | - | - | Thermally Protected | 14mm | ROHS3 Compliant | - | ||
![]() TMOV14RP150ML2T7 Littelfuse Inc. | 50000 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 14mm 3-Lead | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | iTMOV® | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | 800pF | - | - | VARISTOR | unknown | - | 150V | - | 1 | 150V | - | 200V | 395V | 6kA | 800pF @ 1MHz | 264V | 60J | 216V | 240V | - | 240V | - | - | - | Thermally Protected | 14mm | ROHS3 Compliant | - | ||
![]() TMOV20RP115EL2T7 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | TMOV® | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | 2.4nF | - | - | VARISTOR | unknown | - | 115V | - | 1 | 115V | - | 150V | 300V | 10kA | 2400pF @ 1MHz | 198V | 52J | 162V | 180V | - | 180V | - | - | - | Thermally Protected | 20mm | ROHS3 Compliant | - | ||
![]() TMOV20RP250EL2T7 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | TMOV® | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | 1nF | - | - | VARISTOR | unknown | - | 250V | - | 1 | 250V | - | 320V | 650V | 10kA | 1000pF @ 1MHz | 429V | 170J | 351V | 390V | - | 390V | - | - | - | Thermally Protected | 20mm | ROHS3 Compliant | - | ||
![]() TMOV14RP625M Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 14mm 3-Lead | - | -55°C~85°C TA | Bulk | 2014 | iTMOV® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 625V | - | 825V | - | 6kA | 160pF @ 1MHz | 1.1kV | 200J | 900V | 1kV | 625V | 1kV | - | - | - | Thermally Protected | - | ROHS3 Compliant | - |