- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Circuit DC Voltage-Max | Features | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMOV14RP750M Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 14mm 3-Lead | - | -55°C~85°C TA | Bulk | 2014 | iTMOV® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | VARISTOR | unknown | - | - | 1 | 750V | - | 970V | - | 6kA | 140pF @ 1MHz | 1.32kV | 210J | 1.08kV | 1.2kV | 750V | 1.2kV | - | Thermally Protected | - | ROHS3 Compliant | ||
![]() TMOV14RP575M Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 14mm 3-Lead | - | -55°C~85°C TA | Bulk | 2014 | iTMOV® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | VARISTOR | unknown | - | - | 1 | 575V | - | 730V | - | 6kA | 170pF @ 1MHz | 1.047kV | 195J | 857V | 952V | 575V | 952V | - | Thermally Protected | - | ROHS3 Compliant | ||
![]() TMOV20RP130ML2T7 Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm 3-Lead | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | iTMOV® | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 1.9nF | - | VARISTOR | unknown | 130V | - | 1 | 130V | - | 170V | 340V | 10kA | 1900pF @ 1MHz | 225.5V | 100J | 184.5V | 205V | - | 205V | - | Thermally Protected | 20mm | ROHS3 Compliant | ||
![]() TMOV20RP200ML2T7 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm 3-Lead | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | iTMOV® | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 1.25nF | - | VARISTOR | unknown | 200V | - | 1 | 200V | - | 260V | 530V | 10kA | 1250pF @ 1MHz | 345V | 154J | 283V | 314V | - | 314V | - | Thermally Protected | 20mm | ROHS3 Compliant | ||
![]() V140LA20CPX10 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | VARISTOR | unknown | - | 1W | 1 | 140V | RADIAL | - | - | 10kA | 7000pF @ 1MHz | 242V | 210J | 198V | - | 140V | 220V | 242V | - | - | ROHS3 Compliant | ||
![]() V420LS40CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 1 | 420V | - | - | - | 10kA | 120pF @ 1MHz | 748V | 390J | 612V | - | 420V | 680V | - | - | - | ROHS3 Compliant | ||
![]() V480LS80BPX2855 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2013 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | TR | VARISTOR | unknown | - | - | 1 | 480V | RADIAL | 640V | - | 6.5kA | 550pF @ 1MHz | 790V | 180J | 675V | 732.5V | 480V | 732.5V | - | - | - | ROHS3 Compliant | ||
![]() V20E550PL1T7 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | - | TR | VARISTOR | unknown | - | 1W | 1 | 550V | RADIAL | 745V | - | 10kA | 300pF @ 1MHz | 1.001kV | 370J | 819V | 910V | 550V | 910V | - | - | - | ROHS3 Compliant | ||
![]() V320LU40CPX810 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | - | TR | VARISTOR | unknown | - | 1W | 1 | 320V | RADIAL | - | - | 10kA | 120pF @ 1MHz | 540V | 345J | 462V | - | 320V | 501V | - | - | - | ROHS3 Compliant | ||
![]() V275LC40CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 1 | 275V | - | - | - | 10kA | 120pF @ 1MHz | 473V | 320J | 387V | - | 275V | 430V | - | - | - | ROHS3 Compliant | ||
![]() V420LU20CPX2855 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 14mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 1 | 420V | - | - | - | 6.5kA | 80pF @ 1MHz | 748V | 185J | 612V | - | 420V | 680V | - | - | - | ROHS3 Compliant | ||
![]() V320LU40CPX2855 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 1 | 320V | - | - | - | 10kA | 120pF @ 1MHz | 558V | 345J | 462V | - | 320V | 510V | - | - | - | ROHS3 Compliant | ||
![]() V150LS20CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 1 | 150V | - | - | - | 10kA | 1600pF @ 1MHz | 264V | 215J | 216V | - | 150V | 240V | - | - | - | ROHS3 Compliant | ||
![]() V320LT40CPX2855 Littelfuse Inc. | 7 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 1 | 320V | - | - | - | 10kA | 120pF @ 1MHz | 558V | 345J | 462V | - | 320V | 510V | - | - | - | ROHS3 Compliant | ||
![]() V320LS40CPX2855 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 1 | 320V | - | - | - | 10kA | 7000pF @ 1MHz | 558V | 345J | 462V | - | 320V | 510V | - | - | - | ROHS3 Compliant | ||
![]() V250LC40CPX2855 Littelfuse Inc. | 7 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 1 | 250V | - | - | - | 10kA | 120pF @ 1MHz | 429V | 300J | 351V | - | 250V | 390V | - | - | - | ROHS3 Compliant | ||
![]() V275LU40CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 1 | 275V | - | - | - | 10kA | 120pF @ 1MHz | 473V | 320J | 387V | - | 275V | 430V | - | - | - | ROHS3 Compliant | ||
![]() V420LS20CPX2855 Littelfuse Inc. | 36 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 14mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 1 | 420V | - | - | - | 6.5kA | 80pF @ 1MHz | 748V | 185J | 612V | - | 420V | 680V | - | - | - | ROHS3 Compliant | ||
![]() V275LT40CPX2855 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 1 | 275V | - | - | - | 10kA | 120pF @ 1MHz | 473V | 320J | 387V | - | 275V | 430V | - | - | - | ROHS3 Compliant | ||
![]() V150LU20CPX2855 Littelfuse Inc. | 7 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 1 | 150V | - | - | - | 10kA | 1600pF @ 1MHz | 264V | 215J | 216V | - | 150V | 240V | - | - | - | ROHS3 Compliant |