- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Current - Surge | Circuit DC Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V130LS20CPX10 Littelfuse Inc. | In Stock | - | Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | BULK; TR | VARISTOR | unknown | 1W | 1 | 130V | RADIAL | - | 10kA | 120pF @ 1MHz | 225.5V | 200J | 184.5V | - | 130V | 205V | - | 228V | ROHS3 Compliant | ||
![]() V480LS80BPX10 Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2013 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | 1W | 1 | 480V | RADIAL | 640V | 6.5kA | 550pF @ 1MHz | 790V | 180J | 675V | 732.5V | 480V | 732.5V | - | - | ROHS3 Compliant | ||
![]() V130LT20CPX10 Littelfuse Inc. | 21 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | BULK; TR | VARISTOR | unknown | 1W | 1 | 130V | RADIAL | - | 10kA | 7000pF @ 1MHz | 225.5V | 200J | 184.5V | - | 130V | 205V | - | 228V | ROHS3 Compliant | ||
![]() V150LC20CP Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | unknown | 1W | 1 | 150V | RADIAL | - | 10kA | 1600pF @ 1MHz | 264V | 215J | 216V | - | 150V | 240V | - | - | ROHS3 Compliant | ||
![]() V275LC40CP Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | unknown | 1W | 1 | 275V | RADIAL | - | 10kA | 120pF @ 1MHz | 473V | 320J | 387V | - | 275V | 430V | - | - | ROHS3 Compliant | ||
![]() V140LS20CPX10 Littelfuse Inc. | 37 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | BULK; TR | VARISTOR | unknown | 1W | 1 | 140V | RADIAL | - | 10kA | 120pF @ 1MHz | 242V | 210J | 198V | - | 140V | 220V | - | 242V | ROHS3 Compliant | ||
![]() V130LU20CPX10 Littelfuse Inc. | 37 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | BULK; TR | VARISTOR | unknown | 1W | 1 | 130V | RADIAL | - | 10kA | 120pF @ 1MHz | 225.5V | 200J | 184.5V | - | 130V | 205V | - | 228V | ROHS3 Compliant | ||
![]() V230LU40CP Littelfuse Inc. | 37 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | 1W | 1 | 230V | RADIAL | - | 10kA | 120pF @ 1MHz | 396V | 280J | 324V | - | 230V | 360V | - | - | ROHS3 Compliant | ||
![]() V230LS40CPX10 Littelfuse Inc. | 37 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | BULK; TR | VARISTOR | unknown | 1W | 1 | 230V | RADIAL | - | 10kA | 1100pF @ 1MHz | 396V | 280J | 324V | - | 230V | 360V | - | 396V | ROHS3 Compliant | ||
![]() V275LT40CPX10 Littelfuse Inc. | 37 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | 275V | - | - | 10kA | 120pF @ 1MHz | 473V | 320J | 387V | 430V | 275V | 430V | 10kA | - | ROHS3 Compliant | ||
![]() V320LS40CPX10 Littelfuse Inc. | 37 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | BULK; TR | VARISTOR | unknown | 1W | 1 | 320V | RADIAL | - | 10kA | 7000pF @ 1MHz | 558V | 345J | 462V | - | 320V | 510V | - | 565V | ROHS3 Compliant | ||
![]() V275LU40CPX10 Littelfuse Inc. | 37 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | BULK; TR | VARISTOR | unknown | 1W | 1 | 275V | RADIAL | - | 10kA | 120pF @ 1MHz | 473V | 320J | 387V | - | 275V | 430V | - | 473V | ROHS3 Compliant | ||
![]() V175LC20CPX10 Littelfuse Inc. | 21 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | unknown | 1W | 1 | 175V | RADIAL | - | 10kA | 7000pF @ 1MHz | 297V | 220J | 243V | - | 175V | 270V | - | 303V | ROHS3 Compliant | ||
![]() V175LU20CP Littelfuse Inc. | 37 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2013 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | 1W | 1 | 175V | RADIAL | - | 10kA | 120pF @ 1MHz | 297V | 220J | 243V | - | 175V | 270V | - | - | ROHS3 Compliant | ||
![]() V385LS40CP Littelfuse Inc. | 37 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2016 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | 1W | 1 | 385V | RADIAL | - | 10kA | 120pF @ 1MHz | 682V | 370J | 558V | - | 385V | 620V | - | - | ROHS3 Compliant | ||
![]() V385LU40CP Littelfuse Inc. | 37 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | 1W | 1 | 385V | RADIAL | - | 10kA | 120pF @ 1MHz | 682V | 370J | 558V | - | 385V | 620V | - | - | ROHS3 Compliant | ||
![]() V460LT40CPX10 Littelfuse Inc. | 50 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | BULK; TR | VARISTOR | unknown | 1W | 1 | 460V | RADIAL | - | 10kA | 120pF @ 1MHz | 786.5V | 430J | 643.5V | - | 460V | 715V | - | 790V | ROHS3 Compliant | ||
![]() V460LS40CPX10 Littelfuse Inc. | 21 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | BULK; TR | VARISTOR | unknown | 1W | 1 | 460V | RADIAL | - | 10kA | 120pF @ 1MHz | 786.5V | 430J | 643.5V | - | 460V | 715V | - | 790V | ROHS3 Compliant | ||
![]() V460LS40CP Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | 1W | 1 | 460V | RADIAL | - | 10kA | 120pF @ 1MHz | 786.5V | 430J | 643.5V | - | 460V | 715V | - | - | ROHS3 Compliant | ||
![]() V385LT40CPX10 Littelfuse Inc. | 37 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | BULK; TR | VARISTOR | unknown | 1W | 1 | 385V | RADIAL | - | 10kA | 120pF @ 1MHz | 682V | 370J | 558V | - | 385V | 620V | - | 682V | ROHS3 Compliant |