- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Diameter | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V460LT40CP Littelfuse Inc. | 21 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1W | 1 | 460V | RADIAL | - | 10kA | 120pF @ 1MHz | 786.5V | 430J | 643.5V | - | 460V | 715V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V420LS20CPX10 Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | unknown | - | - | 1 | - | - | - | - | - | 748V | 185J | 612V | - | 420V | - | - | 6.5kA | - | - | - | ROHS3 Compliant | - | ||
![]() V460LU40CPX10 Littelfuse Inc. | 37 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | BULK; TR | VARISTOR | unknown | - | 1W | 1 | 460V | RADIAL | - | 10kA | 120pF @ 1MHz | 786.5V | 430J | 643.5V | - | 460V | 715V | - | - | 790V | - | - | ROHS3 Compliant | - | ||
![]() V130LC20CPX2855 Littelfuse Inc. | 37 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | - | 1 | 130V | - | - | 10kA | 120pF @ 1MHz | 225.5V | 200J | 184.5V | - | 130V | 205V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V20E300AUTO2T Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 800pF @ 1MHz | 517V | 290J | 423V | 470V | 300V | - | 385V | 10kA | - | - | - | - | - | ||
![]() V14H60P Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | NO | WIRE | -55°C~125°C TA | Bulk | 2016 | HMOV™ | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | VARISTOR | unknown | - | 0.6W | 1 | - | RADIAL | - | - | 2500pF @ 1MHz | 110V | 50J | 90V | 100V | 60V | - | 85V | 6.5kA | 85V | 60V | - | ROHS3 Compliant | - | ||
![]() V14H75P Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | NO | WIRE | -55°C~125°C TA | Bulk | 2016 | HMOV™ | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | VARISTOR | unknown | - | 0.6W | 1 | - | RADIAL | - | - | 2300pF @ 1MHz | 132V | 60J | 108V | 120V | 75V | - | 100V | 6.5kA | - | 75V | - | ROHS3 Compliant | - | ||
![]() V14H115PL2B Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 198V | 50J | 162V | 180V | 115V | - | 153V | 6.5kA | - | - | - | - | - | ||
![]() V14H30P Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | NO | WIRE | -55°C~125°C TA | Bulk | 2016 | HMOV™ | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | VARISTOR | unknown | - | 0.6W | 1 | - | RADIAL | - | - | 5550pF @ 1MHz | 51.7V | 32J | 42.3V | 47V | 30V | - | 38V | 3kA | 38V | 30V | - | ROHS3 Compliant | - | ||
![]() V130LS10CP Littelfuse Inc. | 29 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 14mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2013 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | - | 0.6W | 1 | 130V | RADIAL | - | 6.5kA | 80pF @ 1MHz | 225.5V | 80J | 184.5V | - | 130V | 205V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V140LS10CP Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2013 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | - | 0.6W | 1 | 140V | RADIAL | - | 6.5kA | 120pF @ 1MHz | 242V | 90J | 198V | - | 140V | 220V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V14H20P Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | NO | WIRE | -55°C~125°C TA | Bulk | 2016 | HMOV™ | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | VARISTOR | unknown | - | 0.6W | 1 | - | RADIAL | - | - | 7500pF @ 1MHz | 36.3V | 20J | 29.7V | 33V | 20V | - | 26V | 3kA | 26V | 20V | - | ROHS3 Compliant | - | ||
![]() V320LS20CP Littelfuse Inc. | 37000 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2013 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | 320V | 0.6W | 1 | 320V | - | 850V | 6.5kA | 5000pF @ 1MHz | 558V | 165J | 462V | - | 320V | 510V | - | - | - | - | 14mm | ROHS3 Compliant | Lead Free | ||
![]() V14H140P Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | NO | WIRE | -55°C~125°C TA | Bulk | 2016 | HMOV™ | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | VARISTOR | unknown | - | 0.6W | 1 | - | RADIAL | - | - | 900pF @ 1MHz | 242V | 65J | 198V | 220V | 140V | - | 180V | 6.5kA | - | - | - | ROHS3 Compliant | - | ||
![]() V175LU10CP Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 14mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2013 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | - | 0.6W | 1 | 175V | RADIAL | - | 6.5kA | 700pF @ 1MHz | 297V | 110J | 243V | - | 175V | 270V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V230LU20CP Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 14mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | - | 0.6W | 1 | 230V | RADIAL | - | 6.5kA | 80pF @ 1MHz | 396V | 125J | 324V | - | 230V | 360V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V275LU20CP Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 14mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | - | 0.6W | 1 | 275V | RADIAL | - | 6.5kA | 80pF @ 1MHz | 473V | 145J | 387V | - | 275V | 430V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V420LC20CP Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | WIRE | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | unknown | - | 0.6W | 1 | 420V | RADIAL | - | 6.5kA | 80pF @ 1MHz | 748V | 185J | 612V | - | 420V | 680V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V320LT10CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 10mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | - | 1 | 320V | - | - | 3.5kA | 170pF @ 1MHz | 558V | 80J | 462V | - | 320V | 510V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V320LS10CPX2855 Littelfuse Inc. | 16 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 10mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | - | 1 | 320V | - | - | 3.5kA | 20pF @ 1MHz | 558V | 80J | 462V | - | 320V | 510V | - | - | - | - | - | ROHS3 Compliant | - |