- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Max Output Current | Operating Supply Voltage | Insulation Resistance | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Peak Pulse Current | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Clamping Current | Circuit RMS Voltage-Max | Features | Diameter | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V275LA20A Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | LA | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 450pF | - | 369V | - | - | VARISTOR | unknown | - | 275V | - | 0.6W | - | - | - | - | - | 1GOhm | 1 | 275V | - | 369V | - | 710V | - | 4.5kA | 450pF @ 1MHz | 473V | 75J | 387V | - | 275V | - | 430V | - | - | - | - | 14mm | - | - | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() V26MLA1210T Littelfuse Inc. | 120000 |
| Datasheet | 17 Weeks | Radial, Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | WRAPAROUND | - | 26V | -55°C~125°C TA | Tape & Reel (TR) | 2012 | MLA | - | e4 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Silver/Platinum (Ag/Pt) | 8533.40.40.00 | 1.04nF | - | - | - | 2.54mm | VARISTOR | unknown | - | - | 3225 | - | 1210 | - | - | 300A | - | - | 1 | 20V | DUAL ENDED | 26V | - | 60V | - | 300A | 1480pF @ 1MHz | 38.5V | 1.2J | 29.5V | - | - | - | 34V | 26V | 2.5A | - | - | - | - | 3.2mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() TMOV20RP420E Littelfuse Inc. | 800 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2010 | TMOV® | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | 600pF | - | - | - | 11mm | VARISTOR | unknown | - | 420V | - | - | - | 7.5mm | - | - | - | - | 1 | 420V | - | 560V | Radial | 1.12kV | - | 10kA | 600pF @ 1MHz | 748V | 320J | 612V | 680V | - | - | 680V | - | 100A | - | Thermally Protected | 20mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V10E30P Littelfuse Inc. | 1010 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | - | - | - | -40°C~85°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | 2.59nF | - | 38V | - | 5mm | VARISTOR | unknown | 1mA | 30V | - | - | - | 8.5mm | - | - | - | - | 1 | 30V | - | 38V | Radial | 93V | - | 2kA | 2550pF @ 1MHz | 51.7V | 26J | 42.3V | 47V | - | - | 47V | - | 5A | - | - | - | - | - | 5mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V33MLA1206NHAUTO Littelfuse Inc. | 2450 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | WRAPAROUND | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q200, MLA AUTO | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 500pF | - | 33V | TR, PLASTIC, 7 INCH | 1.6mm | VARISTOR | unknown | - | 26V | 3216 | - | 1206 | - | - | - | - | - | 1 | 26V | DUAL ENDED | 33V | - | 75V | - | 180A | 380pF @ 1MHz | 49V | 0.80J | 38V | - | 26V | - | 43.5V | - | 1A | - | - | - | - | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V56ZA3P Littelfuse Inc. | 20000 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 1.8nF | - | 45V | - | 5mm | VARISTOR | - | 500A | 35V | - | 0.4W | - | 8.5mm | - | 500A | - | - | 1 | 35V | - | 45V | Radial | 110V | 500A | 500A | 2150pF @ 1MHz | 61.6V | 5.5J | 50.4V | 56V | - | - | 62V | - | 5A | - | - | 10mm | - | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V100ZA3P Littelfuse Inc. | 3000 | - | Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Matte Tin (Sn) | 8533.40.40.00 | 400pF | - | 81V | - | 5.6mm | VARISTOR | - | 5A | 60V | - | 0.25W | - | 6mm | 25.4mm | 10A | - | - | 1 | 60V | - | 81V | Radial | 165V | - | 1.2kA | 600pF @ 1MHz | - | 5.0J | 90V | 100V | 60V | - | 110V | - | 10A | - | - | 7mm | - | - | 5.6mm | 5.6mm | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V8ZA05P Littelfuse Inc. | 39221 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 1.4mF | - | 5.5V | - | 5mm | VARISTOR | unknown | 1A | 4V | - | 0.2W | - | 6mm | - | 50A | - | - | 1 | 4V | - | 5.5V | Radial | 30V | - | 50A | 2000pF @ 1MHz | - | 0.10J | 6V | 8.5V | - | - | 11V | - | 1A | 4V | - | 5mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V300LU4P Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 70pF | - | 405V | TR | - | VARISTOR | unknown | 1.2kA | 300V | - | 0.25W | - | - | - | - | 517V | - | 1 | 300V | - | 405V | - | 775V | - | 1.2kA | 70pF @ 1MHz | - | 25J | 423V | - | - | - | 470V | - | - | - | - | 7mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V12MLA0805LH Littelfuse Inc. | 96000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | Ceramic | - | -55°C~125°C TA | Tape & Reel (TR) | 2015 | MLA | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 410pF | 50mW | 12V | TR, PLASTIC, 7 INCH | 1.25mm | VARISTOR | - | - | 9V | 2012 | - | 0805 | - | - | 40A | - | - | 1 | 9V | DUAL ENDED | 12V | - | 29V | - | 40A | 410pF @ 1MHz | 18.5V | 0.10J | 14V | - | - | - | 16.25V | - | 1A | 9V | - | - | - | 2.01mm | 1.25mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() V250LC20AP Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2009 | LC | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 500pF | - | 330V | - | 5.6mm | VARISTOR | - | 4.5kA | 250V | - | 0.6W | - | 8.5mm | - | 4.5kA | - | - | 1 | 250V | - | 330V | Radial | 650V | - | 4.5kA | 500pF @ 1MHz | - | 72J | 351V | 390V | - | No | 429V | - | 50A | - | - | 14mm | 22.5mm | - | 5.6mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V24AUMLA2220H Littelfuse Inc. | 26000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2014 | Automotive, AEC-Q200, AUML | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | 5650 | - | 2220 | - | - | - | - | - | 1 | 19V | - | 24V | - | - | - | 10A | - | 39V | 5.0J | 32V | - | - | - | 35.5V | 24V | - | - | - | - | - | - | 5mm | - | - | ROHS3 Compliant | - | - | ||
![]() V130LS10AP Littelfuse Inc. | 1000 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2010 | LS | - | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 1nF | - | 175V | TR | 5.6mm | VARISTOR | unknown | 4.5kA | 130V | - | 0.6W | - | 8.5mm | - | - | - | - | 1 | 130V | - | 175V | - | 340V | - | 4.5kA | 1000pF @ 1MHz | 225.5V | 38J | 184.5V | 205V | - | - | 205V | - | 50A | - | - | 14mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() TMOV20RP575E Littelfuse Inc. | 93400 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2008 | TMOV® | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | 275pF | - | 730V | - | 12mm | VARISTOR | unknown | - | 575V | - | - | - | 7.5mm | - | 10kA | - | - | 1 | 575V | - | 730V | Radial | 1.568kV | - | 10kA | 275pF @ 1MHz | 1.047kV | 375J | 857V | - | - | - | 952V | - | 100A | - | Thermally Protected | 20mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V330MA5B Littelfuse Inc. | 32 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | WIRE | Metal | - | -55°C~85°C TA | Bulk | 2005 | MA | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | Tin (Sn) | - | 14pF | - | 274V | - | - | VARISTOR | unknown | - | 200V | - | 0.2W | - | - | - | - | - | - | 1 | 200V | - | 274V | Axial | 540V | - | 100A | 14pF @ 1MHz | 363V | 1.1J | 297V | 330V | - | - | 330V | - | 2A | - | - | 3mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V150LS1P Littelfuse Inc. | 42 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2009 | LS | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 150pF | - | 200V | TR | - | VARISTOR | unknown | - | 150V | - | 0.25W | - | - | - | - | - | - | 1 | 150V | - | 200V | - | 430V | - | 1.2kA | 150pF @ 1MHz | 275V | 13J | 225V | - | 150V | - | 250V | - | - | - | - | 7mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V320LA10CP Littelfuse Inc. | 56890 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2009 | C-III | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | - | - | - | 7.3mm | VARISTOR | unknown | - | 320V | - | - | - | 8.5mm | - | - | - | - | 1 | 320V | - | - | Radial | 850V | - | 3.5kA | 20pF @ 1MHz | 558V | 80J | 462V | - | 320V | - | 510V | - | 25A | - | - | 10mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V271DA40 Littelfuse Inc. | 99999 |
| Datasheet | 14 Weeks | Bolt, Chassis Mount, Surface Mount | Chassis Mount | Encased Disc | BINDING POST | - | - | -55°C~85°C TA | Bulk | 2005 | DA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | 8533.40.40.00 | 4.5nF | - | 369V | - | 15mm | VARISTOR | unknown | - | 275V | - | - | - | 23mm | - | - | - | - | 1 | 275V | - | 369V | Screw | 730V | - | 40kA | 4500pF @ 1MHz | 473V | 400J | 387V | 430V | - | - | 430V | - | 200A | - | - | 40mm | 15mm | 62mm | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() V3.5MLA0805LNH Littelfuse Inc. | 2400 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 1.38nF | - | 3.5V | TR, PLASTIC, 7 INCH | 1.25mm | VARISTOR | unknown | - | 2.5V | 2012 | - | 0805 | - | - | 40A | 7V | - | 1 | 2.5V | DUAL ENDED | 3.5V | - | 13V | 40A | 40A | 1380pF @ 1MHz | - | 0.10J | 3.7V | - | - | - | 5.35V | - | 1A | - | - | - | - | 2.01mm | 1.25mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V881BA60 Littelfuse Inc. | 36 |
| Datasheet | 15 Weeks | Bolt, Chassis Mount, Surface Mount | Chassis Mount | Encased Disc | BINDING POST | Metal | - | -55°C~85°C TA | Bulk | 2005 | BA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | 8533.40.40.00 | 2.7nF | 2.5W | 1.15kV | - | 23.5mm | VARISTOR | unknown | - | 880V | - | - | - | 40mm | - | - | - | - | 1 | 880V | RADIAL | 1.15kV | Screw | 2.34kV | - | 70kA | 2700pF @ 1MHz | - | 3200J | 1.35kV | 1.5kV | 880V | - | 1.65kV | - | 200A | - | - | - | - | 100mm | - | - | - | ROHS3 Compliant | - | Contains Lead |