- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Operating Supply Voltage | Insulation Resistance | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Clamping Current | Features | Diameter | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V120MLA1210NA Littelfuse Inc. | 48 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | WRAPAROUND | 1210 | - | -55°C~125°C TA | Bulk | 2013 | MLA | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 80pF | - | 120V | - | 2.54mm | VARISTOR | - | - | 107V | - | - | - | - | - | - | - | 1 | 107V | DUAL ENDED | 120V | - | 260V | 125A | 80pF @ 1MHz | 165V | 2.0J | 135V | 150V | - | - | 165V | - | 2.5A | - | - | - | 3.2mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V30MLA0603NR Littelfuse Inc. | 7 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2013 | MLA | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | TR, PLASTIC, 7 INCH | - | VARISTOR | unknown | - | - | - | 0.05W | - | - | - | - | - | 1 | 25V | DUAL ENDED | 30V | - | - | 30A | 90pF @ 1MHz | 46V | 0.10J | 37V | 41.5V | 25V | - | 41.5V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V39CH8T Littelfuse Inc. | 8000 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 2-SMD, No Lead | WRAPAROUND | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | CH | - | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Silver/Platinum (Ag/Pt) | - | 700pF | - | 31V | - | 5.26mm | VARISTOR | unknown | 5A | 25V | 8552 | 0.25W | 3220 | - | 100A | - | - | 1 | 25V | DUAL ENDED | 31V | - | 79V | 100A | 60pF @ 1MHz | 43V | 1.0J | 35V | - | - | - | 39V | - | 5A | - | - | - | 8.51mm | 5mm | 2.03mm | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V18MLA1210A Littelfuse Inc. | 16 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | WRAPAROUND | - | - | -55°C~125°C TA | Bulk | 2006 | MLA | - | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Silver/Platinum (Ag/Pt) | 8533.40.40.00 | 1.25nF | - | 18V | - | 2.54mm | VARISTOR | unknown | - | 14V | 3225 | - | 1210 | - | 500A | - | - | 1 | 14V | DUAL ENDED | 18V | - | 44V | 500A | 2930pF @ 1MHz | 28V | 2.5J | 22V | - | - | - | 25V | - | 2.5A | - | - | - | 3.2mm | 2.54mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V82MA3B Littelfuse Inc. | 16 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | WIRE | - | Metal | -55°C~85°C TA | Bulk | 2005 | MA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Tin (Sn) | 8533.40.40.00 | 120pF | - | 66V | - | - | VARISTOR | unknown | - | 50V | - | 0.2W | - | - | - | - | - | 1 | 50V | - | 66V | - | 150V | 40A | 120pF @ 1MHz | 91V | 0.37J | 73V | - | 50V | - | 82V | - | - | - | 3mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V151HA40 Littelfuse Inc. | 315 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 40mm, Formed Tabs | LUG | - | - | -55°C~85°C TA | Bulk | 1999 | HA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | 8533.40.40.00 | 8nF | - | 200V | - | - | VARISTOR | unknown | - | 150V | - | 2W | - | 25mm | 40kA | - | 1GOhm | 1 | 150V | RADIAL | 200V | - | 405V | 40kA | 8000pF @ 1MHz | 264V | 300J | 216V | - | - | - | 240V | - | - | - | 40mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V14P30AUTO Littelfuse Inc. | 23 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | - | - | -40°C~125°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | 1 | 30V | - | 34V | - | - | 3kA | 5550pF @ 1MHz | 51.7V | 32J | 42.3V | 47V | 30V | - | 47V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V14E14AUTO Littelfuse Inc. | 2800 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | - | - | -55°C~85°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | 1 | 14V | - | 16V | - | - | 3kA | 10200pF @ 1MHz | 24.2V | 10J | 19.8V | 22V | 14V | - | 22V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V27ZT1P Littelfuse Inc. | 50000 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZT | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 1.3nF | - | 22V | TR | - | VARISTOR | - | 250A | 17V | - | 0.25W | - | - | 250A | - | - | 1 | 17V | - | 22V | - | 53V | 250A | 1875pF @ 1MHz | 29.7V | 1.0J | 24.3V | - | - | - | 27V | - | - | - | 7mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V250LS4P Littelfuse Inc. | 15915 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2010 | LS | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 90pF | - | 330V | TR | 5.6mm | VARISTOR | - | 1.2kA | 250V | - | 0.25W | - | 6mm | 1.2kA | 429V | - | 1 | 250V | - | 330V | Radial | 650V | 1.2kA | 90pF @ 1MHz | - | 21J | 351V | 390V | - | No | 429V | - | 10A | - | 7mm | 12mm | - | 5.6mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() FBMOV550M Littelfuse Inc. | 15 |
| Datasheet | 21 Weeks | Axial, Screw | Screw Mount | Axial Cylinder | BINDING POST | - | - | -55°C~85°C TA | Bulk | 2010 | FBMOV | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 8533.40.40.00 | 1.26nF | - | 745V | - | - | VARISTOR | unknown | - | 550V | - | - | - | - | - | - | - | 1 | 550V | - | 745V | - | 1.475kV | 40kA | 1260pF @ 1MHz | 1.001kV | 1100J | 819V | 910V | - | - | 910V | - | - | Thermally Protected | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TMOV14RP275M Littelfuse Inc. | 5350 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 14mm 3-Lead | WIRE | - | - | -55°C~85°C TA | Bulk | 2011 | iTMOV® | - | e3 | - | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | - | 450pF | - | 350V | - | 9.5mm | VARISTOR | - | - | 275V | - | - | - | - | 6kA | - | - | 1 | 275V | - | 350V | Radial | 710V | 6kA | 450pF @ 1MHz | 473V | 110J | 387V | - | - | - | 430V | - | 50A | Thermally Protected | 14mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V10P95P Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | - | - | -40°C~125°C TA | Bulk | 2016 | LV UltraMOV™ | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | 1 | 95V | - | 125V | - | - | 3.5kA | 800pF @ 1MHz | 165V | 36J | 135V | 150V | 95V | - | 150V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V07E150PX2855 Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2013 | UltraMOV™ | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | 0.25W | - | - | - | - | - | 1 | 150V | RADIAL | 200V | - | - | 1.75kA | 150pF @ 1MHz | 264V | 15J | 216V | 240V | 150V | - | 240V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V330MA2A Littelfuse Inc. | 45 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | WIRE | - | Metal | -55°C~85°C TA | Bulk | 2009 | MA | - | e3 | yes | Active | 1 (Unlimited) | - | Axial | EAR99 | Tin (Sn) | 8533.40.40.00 | 14pF | - | 257V | - | - | VARISTOR | unknown | - | 188V | - | 0.2W | - | - | 100A | - | - | 1 | 188V | - | 257V | - | 570V | 100A | 14pF @ 1MHz | 380V | 1.0J | 280V | - | - | - | 330V | - | - | - | 3mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() TMOV34S351EP Littelfuse Inc. | 48 |
| Datasheet | 13 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs | FLAT | - | - | -55°C~85°C TA | Bulk | 2014 | TMOV® 34S | 20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 3.5nF | - | 460V | - | - | VARISTOR | unknown | - | 350V | - | - | - | - | - | - | - | 1 | 350V | - | 460V | - | 910V | 40kA | 3500pF @ 1MHz | 616V | 700J | 504V | - | 350V | - | 560V | - | - | Thermally Protected | 34mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V112BB60 Littelfuse Inc. | 2163 |
| Datasheet | 15 Weeks | Bolt, Chassis Mount, Surface Mount | Chassis Mount | Encased Disc | BINDING POST | - | - | -55°C~85°C TA | Bulk | 2005 | BB | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | 2.2nF | - | 1.4kV | - | 44.5mm | VARISTOR | unknown | - | 1.1kV | - | 2.5W | - | 46.39mm | 70kA | - | - | 1 | 1.1kV | RADIAL | 1.4kV | Screw | 2.94kV | 70kA | 2200pF @ 1MHz | 2.035kV | 3800J | 1.665kV | - | - | - | 1.85kV | - | 200A | - | - | - | 100mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V18MLA0402NR Littelfuse Inc. | 30000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCV | 0402 (1005 Metric) | WRAPAROUND | - | Ceramic | -55°C~125°C TA | Tape & Reel (TR) | 2009 | MLA | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 40pF | 150mW | 18V | TR, EMBOSSED PAPER, 7 INCH | 500μm | VARISTOR | - | - | 14V | 1005 | 0.03W | 0402 | - | 20A | - | - | 1 | 14V | DUAL ENDED | 18V | - | 50V | 20A | 40pF @ 1MHz | 28V | 0.05J | 22V | - | - | - | 25V | - | 1A | - | - | - | 1mm | 500μm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() TMOV14RP300M Littelfuse Inc. | 36 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 14mm 3-Lead | WIRE | - | - | -55°C~85°C TA | Bulk | 2011 | iTMOV® | - | e3 | - | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | - | 500pF | - | 517V | - | 9.5mm | VARISTOR | unknown | - | 300V | - | - | - | - | - | - | - | 1 | 300V | - | 385V | Radial | 650V | 6kA | 400pF @ 1MHz | 517V | 125J | 423V | 470V | - | - | 470V | - | 50A | Thermally Protected | 14mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TMOV20RP320M Littelfuse Inc. | 1268 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm 3-Lead | WIRE | - | - | -55°C~85°C TA | Bulk | 2009 | iTMOV® | - | e3 | - | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | - | 750pF | - | 561V | - | 9.5mm | VARISTOR | - | - | 320V | - | - | - | - | 10kA | - | - | 1 | 320V | - | 420V | Radial | 840V | 10kA | 750pF @ 1MHz | - | 270J | 459V | 510V | - | - | 561V | 420V | 100A | Thermally Protected | 20mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free |