- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V8ZS2PX2855 Littelfuse Inc. | 45 | - | - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | 4V | - | 5.5V | 250A | 7000pF @ 1MHz | 11V | 0.80J | 6V | 8.5V | 4V | 8.5V | 5.5V | 250A | - | - | ROHS3 Compliant | ||
![]() V33ZT2PX2855 Littelfuse Inc. | 16 | - | - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | 0.4W | 1 | 20V | RADIAL | 26V | 500A | 3495pF @ 1MHz | 36.3V | 3.0J | 29.7V | 33V | 20V | 33V | - | - | - | - | ROHS3 Compliant | ||
![]() V320LT10PX2855 Littelfuse Inc. | 36 | - | - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 320V | RADIAL | 420V | 2.5kA | 170pF @ 1MHz | 561V | 48J | 459V | 510V | 320V | 510V | - | - | - | - | ROHS3 Compliant | ||
![]() V140LS5PX2855 Littelfuse Inc. | 45 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 140V | RADIAL | 180V | 2.5kA | 400pF @ 1MHz | 242V | 22J | 198V | 220V | 140V | 220V | - | - | - | - | ROHS3 Compliant | ||
![]() V27ZS2PX2855 Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) - with Nickel (Ni) barrier | - | TR | VARISTOR | unknown | 0.4W | 1 | 17V | RADIAL | 22V | 500A | 3850pF @ 1MHz | 29.7V | 2.5J | 24.3V | 27V | 17V | 27V | - | - | - | - | ROHS3 Compliant | ||
![]() V480LU7PX2855 Littelfuse Inc. | 16 | - | - | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 480V | RADIAL | 640V | 1.2kA | 50pF @ 1MHz | 825V | 35J | 675V | 750V | 480V | 750V | - | - | - | - | ROHS3 Compliant | ||
![]() V420LT7PX2855 Littelfuse Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 420V | RADIAL | 560V | 1.2kA | 55pF @ 1MHz | 748V | 30J | 612V | 680V | 420V | 680V | - | - | - | - | ROHS3 Compliant | ||
![]() V150ZU4PX2855 Littelfuse Inc. | 45 | - | - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 95V | - | 127V | 2.5kA | 1100pF @ 1MHz | 165V | 15J | 135V | 150V | 95V | 150V | - | - | - | - | ROHS3 Compliant | ||
![]() V47ZU3PX2855 Littelfuse Inc. | 7 | - | - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 30V | - | 38V | 500A | 2590pF @ 1MHz | 51.7V | 4.5J | 42.3V | 47V | 30V | 47V | - | - | - | - | ROHS3 Compliant | ||
![]() V07P60AUTO Littelfuse Inc. | 45 | - | Datasheet | 16 Weeks | - | Through Hole | Disc 7mm | - | -40°C~85°C TA | Bulk | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 700pF @ 1MHz | 110V | 5.0J | 90V | 100V | 60V | - | 85V | 1.2kA | - | - | - | ||
![]() V14E50PL2T7 Littelfuse Inc. | 16 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | -40°C~85°C TA | Tape & Reel (TR) | - | LV UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 3000pF @ 1MHz | 90.2V | 40J | 73.8V | 82V | 50V | - | 65V | 6.5kA | - | - | - | ||
![]() V10E23AUTO Littelfuse Inc. | 45 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -40°C~85°C TA | Bulk | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 39.6V | 12J | 32.4V | 36V | 23V | - | 28V | 1.5kA | - | - | - | ||
![]() V12ZA1PX2855 Littelfuse Inc. | 45 | - | - | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Bulk | 2014 | ZA | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | 0.25W | 1 | 6V | RADIAL | 8V | 100A | 3350pF @ 1MHz | 16V | 0.60J | 9V | 12.5V | 6V | 12.5V | - | - | 8V | 6V | ROHS3 Compliant | ||
![]() V480LT7PX2855 Littelfuse Inc. | 16 | - | - | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 480V | RADIAL | 640V | 1.2kA | 50pF @ 1MHz | 825V | 35J | 675V | 750V | 480V | 750V | - | - | - | - | ROHS3 Compliant | ||
![]() V480LC7PX2855 Littelfuse Inc. | 16 | - | - | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 480V | RADIAL | 640V | 1.2kA | 50pF @ 1MHz | 825V | 35J | 675V | 750V | 480V | 750V | - | - | - | - | ROHS3 Compliant | ||
![]() V14E50PL1T7 Littelfuse Inc. | 45 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | -40°C~85°C TA | Tape & Reel (TR) | - | LV UltraMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 3000pF @ 1MHz | 90.2V | 40J | 73.8V | 82V | 50V | - | 65V | 6.5kA | - | - | - | ||
![]() V10H420PL1T Littelfuse Inc. | 7 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 140pF @ 1MHz | 748V | 90J | 612V | 680V | 420V | - | 560V | 3.5kA | - | - | - | ||
![]() V10H75PL1T Littelfuse Inc. | 16 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1100pF @ 1MHz | 132V | 29J | 108V | 120V | 75V | - | 100V | 3.5kA | - | - | - | ||
![]() V10H440PL2T Littelfuse Inc. | 16 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 130pF @ 1MHz | 786.5V | 95J | 643.5V | 715V | 440V | - | 585V | 3.5kA | - | - | - | ||
![]() V10H440PL1T Littelfuse Inc. | 7 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 130pF @ 1MHz | 786.5V | 95J | 643.5V | 715V | 440V | - | 585V | 3.5kA | - | - | - |