- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V10H11PL1T Littelfuse Inc. | 16 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 19.8V | 4.2J | 16.2V | 18V | 11V | - | 14V | 1.5kA | - | ||
![]() V10H25PL1T Littelfuse Inc. | 45 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 42.9V | 13J | 35.1V | 39V | 25V | - | 31V | 1.5kA | - | ||
![]() V82ZC12PX2855 Littelfuse Inc. | 16 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | - | VARISTOR | unknown | 1 | 50V | - | 68V | 4.5kA | 3380pF @ 1MHz | 90.2V | 15J | 73.8V | 82V | 50V | 82V | - | - | ROHS3 Compliant | ||
![]() V10H550PL1A Littelfuse Inc. | 45 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Tape & Box (TB) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 100pF @ 1MHz | 1.001kV | 98J | 819V | 910V | 550V | - | 745V | 3.5kA | - | ||
![]() V10H320PL1A Littelfuse Inc. | 45 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Tape & Box (TB) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 170pF @ 1MHz | 561V | 80J | 459V | 510V | 320V | - | 420V | 3.5kA | - | ||
![]() V10H35PL2T Littelfuse Inc. | 7 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 61.6V | 20J | 50.4V | 56V | 35V | - | 45V | 1.5kA | - | ||
![]() V420LU20APX2855 Littelfuse Inc. | 16 | - | - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | TR | VARISTOR | unknown | 1 | 420V | RADIAL | 560V | 4.5kA | 300pF @ 1MHz | 748V | 90J | 612V | 680V | 420V | 680V | - | - | ROHS3 Compliant | ||
![]() V10H40PL3T Littelfuse Inc. | 45 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1850pF @ 1MHz | 74.8V | 25J | 61.2V | 68V | 40V | - | 56V | 1.5kA | - | ||
![]() V150LC5CP Littelfuse Inc. | 45 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~85°C TA | Bulk | - | LA | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 360pF @ 1MHz | 264V | 25J | 216V | 240V | 150V | - | 200V | 2.5kA | - | ||
![]() V10H17PL1A Littelfuse Inc. | 7 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Tape & Box (TB) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 29.7V | 6.5J | 24.3V | 27V | 17V | - | 22V | 1.5kA | - | ||
![]() V10H20PL1A Littelfuse Inc. | 45 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Tape & Box (TB) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 36.3V | 10J | 29.7V | 33V | 20V | - | 26V | 1.5kA | - | ||
![]() V10H14PL1A Littelfuse Inc. | 45 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Tape & Box (TB) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 24.2V | 5.0J | 19.8V | 22V | 14V | - | 18V | 1.5kA | - | ||
![]() V175LC5CPX1347 Littelfuse Inc. | 45 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~85°C TA | Bulk | - | LA | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8533.40.40.00 | - | VARISTOR | - | 1 | - | - | - | - | 350pF @ 1MHz | 297V | 30J | 243V | 270V | 175V | - | 225V | 2.5kA | RoHS Compliant | ||
![]() V18MLN41206WA Littelfuse Inc. | 16 | - | - | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | WRAPAROUND | -55°C~125°C TA | Bulk | 2010 | MLN | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Silver/Palladium/Platinum (Ag/Pd/Pt) | FOUR ARRAY | - | - | VARISTOR | unknown | 4 | 14V | DUAL IN-LINE | 18V | 30A | 75pF @ 1MHz | 28V | 0.10J | 22V | 25V | 14V | 25V | - | - | ROHS3 Compliant | ||
![]() V10H625PL1T Littelfuse Inc. | 7 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 90pF @ 1MHz | 1.1kV | 110J | 900V | 1kV | 625V | - | 825V | 3.5kA | - | ||
![]() V14E75AUTOL2T Littelfuse Inc. | 45 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 2300pF @ 1MHz | 132V | 22J | 108V | 120V | 75V | - | 100V | 4.5kA | - | ||
![]() V14E275AUTO Littelfuse Inc. | 45 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | -40°C~85°C TA | Bulk | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 450pF @ 1MHz | 473V | 130J | 387V | 430V | 275V | - | 350V | 6.5kA | - | ||
![]() V14E95AUTOL2T Littelfuse Inc. | 45 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1700pF @ 1MHz | 165V | 22J | 135V | 150V | 95V | - | 125V | 4.5kA | - | ||
![]() V10H30PL3T Littelfuse Inc. | 45 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 51.7V | 15.5J | 42.3V | 47V | 30V | - | 38V | 1.5kA | - | ||
![]() V14P75AUTO Littelfuse Inc. | 7 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | -40°C~85°C TA | Bulk | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 2300pF @ 1MHz | 132V | 22J | 108V | 120V | 75V | - | 100V | 4.5kA | - |