- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V20H550PL2B Littelfuse Inc. | 7 | - | Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 300pF @ 1MHz | 1.001kV | 450J | 819V | 910V | 550V | - | 745V | 10kA | - | - | - | - | ||
![]() V20H625PL1T Littelfuse Inc. | 45 | - | Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 250pF @ 1MHz | 1.1kV | 490J | 900V | 1kV | 625V | - | 825V | 10kA | - | - | - | - | ||
![]() V45MLA1812NT Littelfuse Inc. | 16 | - | Datasheet | 17 Weeks | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | MLA | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1200pF @ 1MHz | 61.6V | 4.0J | 50.4V | 56V | 35V | - | 45V | 500A | - | - | - | - | ||
![]() V14H625PL1T Littelfuse Inc. | 99999 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 160pF @ 1MHz | 1.1kV | 235J | 900V | 1kV | 625V | - | 825V | 6.5kA | - | - | - | - | ||
![]() TMOV14RP420EL2B7 Littelfuse Inc. | 2257 | - | Datasheet | 18 Weeks | - | Through Hole | Disc 14mm | NO | - | -55°C~85°C TA | Bulk | - | TMOV® | e3 | - | Active | - | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | - | - | 1 | - | - | - | - | 300pF @ 1MHz | 748V | 160J | 612V | 680V | 420V | - | 560V | 6kA | - | 420V | Thermally Protected | RoHS Compliant | ||
![]() V625LT80BPX10 Littelfuse Inc. | 45 | - | - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | 1W | 1 | 625V | RADIAL | 825V | 6.5kA | 425pF @ 1MHz | 1.1kV | 230J | 900V | 1kV | 625V | 1kV | - | - | - | - | - | ROHS3 Compliant | ||
![]() TMOV20RP300EL2B7 Littelfuse Inc. | 7 | - | Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | NO | - | -55°C~85°C TA | Bulk | 2016 | TMOV® | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | - | - | 1 | - | - | - | - | 800pF @ 1MHz | 517V | 250J | 423V | 470V | 300V | - | 385V | 10kA | - | 300V | Thermally Protected | ROHS3 Compliant | ||
![]() V575LS40APX2855 Littelfuse Inc. | 400 | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2013 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 575V | RADIAL | 730V | 4.5kA | 220pF @ 1MHz | 1.001kV | 120J | 819V | 910V | 575V | 910V | - | - | - | - | - | ROHS3 Compliant | ||
![]() V320LT40CPX810 Littelfuse Inc. | 36 | - | Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | 1W | 1 | 320V | RADIAL | - | 10kA | 120pF @ 1MHz | 540V | 345J | 462V | - | 320V | 501V | - | - | - | - | - | ROHS3 Compliant | ||
![]() V140LC20CPX2855 Littelfuse Inc. | 45 | - | Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 140V | - | - | 10kA | 120pF @ 1MHz | 242V | 210J | 198V | - | 140V | 220V | - | - | - | - | - | ROHS3 Compliant | ||
![]() V20P175AUTO Littelfuse Inc. | 45 | - | Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Bulk | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 297V | 180J | 243V | 270V | 175V | - | 225V | 10kA | - | - | - | - | ||
![]() V20P150AUTO Littelfuse Inc. | 45 | - | Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Bulk | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1600pF @ 1MHz | 264V | 165J | 216V | 240V | 150V | - | 200V | 10kA | - | - | - | - | ||
![]() V20E460AUTO2T Littelfuse Inc. | 7 | - | Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 400pF @ 1MHz | 825V | 370J | 675V | 750V | 460V | - | 615V | 10kA | - | - | - | - | ||
![]() V20P250AUTO Littelfuse Inc. | 45 | - | Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Bulk | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1000pF @ 1MHz | 429V | 240J | 351V | 390V | 250V | - | 320V | 10kA | - | - | - | - | ||
![]() V460LS40CPX2855 Littelfuse Inc. | 16 | - | Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 460V | - | - | 10kA | 120pF @ 1MHz | 786.5V | 430J | 643.5V | - | 460V | 715V | - | - | - | - | - | ROHS3 Compliant | ||
![]() V385LU40CPX2855 Littelfuse Inc. | 45 | - | Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 385V | - | - | 10kA | 120pF @ 1MHz | 682V | 370J | 558V | - | 385V | 620V | - | - | - | - | - | ROHS3 Compliant | ||
![]() V20P420AUTO2T Littelfuse Inc. | 45 | - | Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 600pF @ 1MHz | 748V | 330J | 612V | 680V | 420V | - | 560V | 10kA | - | - | - | - | ||
![]() V20E510AUTO2T Littelfuse Inc. | 45 | - | Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 350pF @ 1MHz | 902V | 410J | 738V | 820V | 510V | - | 670V | 10kA | - | - | - | - | ||
![]() V14P250PL2A Littelfuse Inc. | 7 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | NO | - | -55°C~85°C TA | Tape & Box (TB) | - | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | - | - | 1 | - | - | - | - | 500pF @ 1MHz | 429V | 100J | 351V | 390V | 250V | - | 320V | 6kA | 320V | 250V | - | RoHS Compliant | ||
![]() V20H140PL2B Littelfuse Inc. | 16 | - | Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 242V | 155J | 198V | 220V | 140V | - | 180V | 10kA | - | - | - | - |