- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Features | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V82ZC05PX2855 Littelfuse Inc. | 16 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 50V | - | 68V | - | - | 400A | 355pF @ 1MHz | 90.2V | 2.0J | 73.8V | 82V | 50V | 82V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V82ZT05PX2855 Littelfuse Inc. | 16 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 0.2W | - | 1 | 50V | RADIAL | 68V | - | - | 400A | 355pF @ 1MHz | 90.2V | 2.0J | 73.8V | 82V | 50V | 82V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V60MLA0805A Littelfuse Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | -55°C~125°C TA | Bulk | 2013 | MLA | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 50V | - | 60V | - | - | - | 440pF @ 1MHz | - | - | 67V | - | 50V | - | 60V | - | - | - | - | - | ROHS3 Compliant | ||
![]() V07E75AUTOL2T Littelfuse Inc. | 36 | - | Datasheet | 16 Weeks | - | Through Hole | Disc 7mm | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 600pF @ 1MHz | 132V | 6.0J | 108V | 120V | 75V | - | 100V | 1.2kA | - | - | - | - | - | ||
![]() V07E50AUTOL2T Littelfuse Inc. | 45 | - | Datasheet | 16 Weeks | - | Through Hole | Disc 7mm | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 800pF @ 1MHz | 90.2V | 4.0J | 73.8V | 82V | 50V | - | 65V | 1.2kA | - | - | - | - | - | ||
![]() V07E60AUTOL2T Littelfuse Inc. | 7 | - | Datasheet | 16 Weeks | - | Through Hole | Disc 7mm | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 700pF @ 1MHz | 110V | 5.0J | 90V | 100V | 60V | - | 85V | 1.2kA | - | - | - | - | - | ||
![]() V82ZS05PX2855 Littelfuse Inc. | 45 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 0.2W | - | 1 | 50V | RADIAL | 68V | - | - | 400A | 355pF @ 1MHz | 90.2V | 2.0J | 73.8V | 82V | 50V | 82V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V07E95AUTOL2T Littelfuse Inc. | 45 | - | Datasheet | 16 Weeks | - | Through Hole | Disc 7mm | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 520pF @ 1MHz | 165V | 8.0J | 135V | 150V | 95V | - | 125V | 1.2kA | - | - | - | - | - | ||
![]() V68ZS20PX10 Littelfuse Inc. | 907 | - | - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2011 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 1W | - | 1 | 40V | RADIAL | 56V | - | - | 2kA | 9000pF @ 1MHz | 74.8V | 33J | 61.2V | 68V | 40V | 68V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V680ZU05P Littelfuse Inc. | 16 | - | - | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | - | 40pF | - | TR | 5.6mm | VARISTOR | unknown | - | 0.2W | 6mm | 1 | 420V | - | 560V | Radial | 1.12kV | 400A | 40pF @ 1MHz | 748V | 14J | 612V | 680V | 420V | 680V | - | - | 5A | - | - | - | ROHS3 Compliant | ||
![]() V270ZU05P Littelfuse Inc. | In Stock | - | Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 70pF | 225V | - | - | VARISTOR | unknown | 175V | - | - | 1 | 175V | - | 225V | - | 455V | 400A | 920pF @ 1MHz | 297V | 7.5J | 243V | - | 175V | 270V | - | - | - | - | - | 5mm | ROHS3 Compliant | ||
![]() V430ZU05P Littelfuse Inc. | 2000 | - | - | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 275V | - | 369V | - | - | 400A | 75pF @ 1MHz | 473V | 11J | 387V | 430V | 275V | 430V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V14E175PL2T7 Littelfuse Inc. | 45 | - | Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | NO | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2009 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | - | - | 0.6W | - | 1 | - | RADIAL | - | - | - | - | 700pF @ 1MHz | 297V | 70J | 243V | 270V | 175V | - | 225V | 6kA | - | 225V | - | - | ROHS3 Compliant | ||
![]() V10E25PL1T7 Littelfuse Inc. | 45 | - | Datasheet | 14 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TMOV20RP510ML2B7 Littelfuse Inc. | 48 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm 3-Lead | - | - | -55°C~85°C TA | Bulk | 2014 | iTMOV® | e3 | - | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 510V | - | 670V | - | - | 10kA | 350pF @ 1MHz | 902V | 325J | 738V | 820V | 510V | 820V | - | - | - | - | Thermally Protected | - | ROHS3 Compliant | ||
![]() V680LC100BPX10 Littelfuse Inc. | 6 | - | - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | 1W | - | 1 | 680V | RADIAL | 875V | - | - | 6.5kA | 380pF @ 1MHz | 1.13kV | 260J | 990V | 1.06kV | 680V | 1.06kV | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TMOV20RP550ML1B7 Littelfuse Inc. | 48 | - | Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm 3-Lead | - | - | -55°C~85°C TA | Bulk | 2014 | iTMOV® | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -55°C | - | 300pF | - | - | - | - | - | 550V | - | - | 1 | 550V | - | 715V | - | 1.5kV | 10kA | 300pF @ 1MHz | 1.001kV | 360J | 819V | 910V | 550V | 910V | 715V | 10kA | - | - | Thermally Protected | 20mm | ROHS3 Compliant | ||
![]() V660LT80CP Littelfuse Inc. | 48 | - | Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | 1W | - | 1 | 660V | RADIAL | - | - | - | 10kA | 120pF @ 1MHz | 1.188kV | 510J | 972V | - | 660V | 1.08kV | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V660LA80CP Littelfuse Inc. | 48 | - | - | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | 660V | 1W | - | 1 | 660V | - | - | - | 1.82kV | 10kA | 120pF @ 1MHz | 1.188kV | 510J | 972V | - | 660V | 1.08kV | - | - | - | - | - | 20mm | ROHS3 Compliant | ||
![]() V625LA80CPX10 Littelfuse Inc. | 48 | - | - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | 1W | - | 1 | 625V | RADIAL | - | - | - | 10kA | 120pF @ 1MHz | 1.1kV | 490J | 900V | - | 625V | 1kV | - | - | - | - | - | - | ROHS3 Compliant |