- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | HTS Code | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V20H230PL2T Littelfuse Inc. | 15 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | Active | 1 (Unlimited) | - | - | - | - | - | - | 1 | - | - | - | - | 1100pF @ 1MHz | 396V | 225J | 324V | 360V | 230V | - | 300V | 10kA | - | - | ||
![]() V20H30PL2T Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | Active | 1 (Unlimited) | - | - | - | - | - | - | 1 | - | - | - | - | - | 51.7V | 90J | 42.3V | 47V | 30V | - | 38V | 5kA | - | - | ||
![]() V20H20PL2T Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | Active | 1 (Unlimited) | - | - | - | - | - | - | 1 | - | - | - | - | 15000pF @ 1MHz | 36.3V | 58J | 29.7V | 33V | 20V | - | 26V | 5kA | - | - | ||
![]() V20H150PL1A Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Tape & Box (TB) | - | HMOV™ | Active | 1 (Unlimited) | - | - | - | - | - | - | 1 | - | - | - | - | 1600pF @ 1MHz | 264V | 165J | 216V | 240V | 150V | - | 200V | 10kA | - | - | ||
![]() V20H320PL1T Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | Active | 1 (Unlimited) | - | - | - | - | - | - | 1 | - | - | - | - | 750pF @ 1MHz | 561V | 320J | 459V | 510V | 320V | - | 420V | 10kA | - | - | ||
![]() V20H275PL2T Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | Active | 1 (Unlimited) | - | - | - | - | - | - | 1 | - | - | - | - | 900pF @ 1MHz | 473V | 260J | 387V | 430V | 275V | - | 350V | 10kA | - | - | ||
![]() V20H40PL2T Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | Active | 1 (Unlimited) | - | - | - | - | - | - | 1 | - | - | - | - | - | 74.8V | 140J | 61.2V | 68V | 40V | - | 56V | 5kA | - | - | ||
![]() V20H320PL3T Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | Active | 1 (Unlimited) | - | - | - | - | - | - | 1 | - | - | - | - | 750pF @ 1MHz | 561V | 320J | 459V | 510V | 320V | - | 420V | 10kA | - | - | ||
![]() V20H25PL1A Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Tape & Box (TB) | - | HMOV™ | Active | 1 (Unlimited) | - | - | - | - | - | - | 1 | - | - | - | - | - | 42.9V | 77J | 35.1V | 39V | 25V | - | 31V | 5kA | - | - | ||
![]() V20H60PL1T Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | Active | 1 (Unlimited) | - | - | - | - | - | - | 1 | - | - | - | - | - | 110V | 100J | 90V | 100V | 60V | - | 85V | 10kA | - | - | ||
![]() V20H385PL2T Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | Active | 1 (Unlimited) | - | - | - | - | - | - | 1 | - | - | - | - | 700pF @ 1MHz | 682V | 325J | 558V | 620V | 385V | - | 505V | 10kA | - | - | ||
![]() V20H35PL2T Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | Active | 1 (Unlimited) | - | - | - | - | - | - | 1 | - | - | - | - | - | 61.6V | 115J | 50.4V | 56V | 35V | - | 45V | 5kA | - | - | ||
![]() V20H75PL2T Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | Active | 1 (Unlimited) | - | - | - | - | - | - | 1 | - | - | - | - | 4800pF @ 1MHz | 132V | 120J | 108V | 120V | 75V | - | 100V | 10kA | - | - | ||
![]() V20H460PL2T Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | Active | 1 (Unlimited) | - | - | - | - | - | - | 1 | - | - | - | - | 400pF @ 1MHz | 825V | 370J | 675V | 750V | 460V | - | 615V | 10kA | - | - | ||
![]() V20H460PL1T Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | Active | 1 (Unlimited) | - | - | - | - | - | - | 1 | - | - | - | - | 400pF @ 1MHz | 825V | 370J | 675V | 750V | 460V | - | 615V | 10kA | - | - | ||
![]() V20H460PL1A Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Tape & Box (TB) | - | HMOV™ | Active | 1 (Unlimited) | - | - | - | - | - | - | 1 | - | - | - | - | 400pF @ 1MHz | 825V | 370J | 675V | 750V | 460V | - | 615V | 10kA | - | - | ||
![]() V20H95PL1A Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Tape & Box (TB) | - | HMOV™ | Active | 1 (Unlimited) | - | - | - | - | - | - | 1 | - | - | - | - | - | 165V | 150J | 135V | 150V | 95V | - | 125V | 10kA | - | - | ||
![]() V20H420PL2T Littelfuse Inc. | 15000 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | Active | 1 (Unlimited) | - | - | - | - | - | - | 1 | - | - | - | - | 600pF @ 1MHz | 748V | 330J | 612V | 680V | 420V | - | 560V | 10kA | - | - | ||
![]() SMOV34S181NP Littelfuse Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Box, 5 lead | FLAT | -45°C~75°C TA | Bulk | 2014 | SMOV34S | Active | 1 (Unlimited) | 2 | EAR99 | 8533.40.40.00 | VARISTOR | unknown | 2W | 1 | 180V | RADIAL | 240V | 40kA | 6800pF @ 1MHz | 312V | 400J | 256V | 284V | 180V | 284V | - | - | Thermally Protected | ROHS3 Compliant | ||
![]() SMOV34S271NP Littelfuse Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Box, 5 lead | FLAT | -45°C~75°C TA | Bulk | 2014 | SMOV34S | Active | 1 (Unlimited) | 2 | EAR99 | 8533.40.40.00 | VARISTOR | unknown | 2W | 1 | 275V | RADIAL | 350V | 40kA | 4500pF @ 1MHz | 473V | 550J | 387V | 430V | 275V | 430V | - | - | Thermally Protected | ROHS3 Compliant |