- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Breakdown Voltage / V | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Insulation Resistance | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Current - Surge | Clamping Current | Circuit RMS Voltage-Max | Features | Diameter | Length | Width | Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V250LA10 Littelfuse Inc. | 76000 | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | LA | e3 | - | Obsolete | 1 (Unlimited) | 2 | Radial | - | Tin (Sn) | - | - | 220pF | - | 330V | - | - | VARISTOR | unknown | - | 250V | - | 0.4W | - | - | - | - | 1 | 250V | - | 330V | - | 650V | 2.5kA | 220pF @ 1MHz | 429V | 40J | 351V | - | 250V | 390V | - | - | - | - | 10mm | - | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() V14E50P Littelfuse Inc. | 7 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | - | - | -40°C~85°C TA | Bulk | 2016 | LV UltraMOV™ | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 1 | 50V | - | 65V | - | - | 6.5kA | 3000pF @ 1MHz | 90.2V | 40J | 73.8V | 82V | 50V | 82V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V30MLA1210NHAUTO Littelfuse Inc. | 120000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | WRAPAROUND | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q200, MLA AUTO | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | 1.82nF | - | 30V | TR, PLASTIC, 7 INCH | 2.54mm | VARISTOR | unknown | - | 25V | 3225 | - | 1210 | - | - | - | 1 | 25V | DUAL ENDED | 30V | - | 68V | 280A | 690pF @ 1MHz | 43V | 1.2J | 35V | - | 25V | 39V | - | 2.5A | - | - | - | 3.2mm | 2.54mm | - | - | ROHS3 Compliant | - | - | ||
![]() V150ZT8P Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 1.91nF | - | 127V | TR | 5mm | VARISTOR | unknown | - | 95V | - | 0.6W | - | 8.5mm | - | - | 1 | 95V | - | 127V | Radial | 250V | 4.5kA | 1910pF @ 1MHz | 165V | 20J | 135V | 150V | - | 165V | - | 50A | - | - | 14mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V12MLA0805LNH Littelfuse Inc. | 25000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | MLA | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | MATTE TIN OVER NICKEL | - | 8533.40.40.00 | 410pF | - | 12V | TR, PLASTIC, 7 INCH | 1.25mm | VARISTOR | - | 1mA | 9V | 2012 | - | 0805 | - | 40A | - | 1 | 9V | DUAL ENDED | 12V | - | 29V | 40A | 410pF @ 1MHz | 18.5V | 0.10J | 14V | - | - | 16.25V | - | 1A | 9V | - | - | 2.01mm | 1.25mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V751DA40 Littelfuse Inc. | 50 |
| Datasheet | 14 Weeks | Bolt, Chassis Mount, Surface Mount | Chassis Mount | Encased Disc | BINDING POST | - | - | -55°C~85°C TA | Bulk | 2005 | DA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | 8533.40.40.00 | 1.8nF | - | 970V | - | 15mm | VARISTOR | unknown | - | 750V | - | - | - | 23mm | - | - | 1 | 750V | - | 970V | Screw | 2kV | 40kA | 1800pF @ 1MHz | 1.32kV | 1050J | 1.08kV | 1.2kV | - | 1.2kV | - | 200A | - | - | - | 62mm | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() V175LA20CP Littelfuse Inc. | 32 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2006 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | 175V | - | 7.3mm | VARISTOR | - | - | 175V | - | 1W | - | 8.5mm | 9kA | - | 1 | 175V | - | - | Radial | 455V | 9kA | 7000pF @ 1MHz | 297V | 220J | 243V | 270V | - | 303V | 10kA | 100A | - | - | 20mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V82RA16 Littelfuse Inc. | 16 |
| Datasheet | 9 Weeks | Radial, Through Hole | Through Hole | Radial, Box | WIRE | - | - | -55°C~125°C TA | Bulk | 2005 | RA | e3 | no | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 2.5nF | - | 66V | - | 6.3mm | VARISTOR | - | - | 50V | - | - | - | 7.5mm | - | - | 1 | 50V | - | 66V | Radial | 145V | 4.5kA | 2500pF @ 1MHz | 90.2V | 15J | 73.8V | - | 50V | 82V | - | 50A | - | - | 16mm | 19.7mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() V481HB34 Littelfuse Inc. | 31 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs | FLAT | - | - | -55°C~85°C TA | Bulk | 2005 | HB34 | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 2.7nF | - | 640V | - | - | VARISTOR | unknown | - | 480V | - | 2W | - | - | - | - | 1 | 480V | DUAL | 640V | - | 1.24kV | 40kA | 2700pF @ 1MHz | 825V | 650J | 675V | - | 480V | 750V | - | - | - | - | 34mm | - | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() V33MLA1206H Littelfuse Inc. | 88400 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | WRAPAROUND | Ceramic | 38V | -55°C~125°C TA | Tape & Reel (TR) | 2009 | MLA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | 500pF | 100mW | 33V | TR, PLASTIC, 7 INCH | 1.6mm | VARISTOR | - | - | 26V | 3216 | - | 1206 | - | 180A | - | 1 | 26V | DUAL ENDED | 33V | - | 75V | 180A | 500pF @ 1MHz | - | 0.80J | - | 43.5V | - | 49V | - | 1A | - | - | - | 3.2mm | 1.6mm | 1.6mm | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() SMOV34S511MP Littelfuse Inc. | 48 |
| Datasheet | 9 Weeks | Radial, Through Hole | Through Hole | Box, 5 lead | FLAT AND WIRE | - | - | -45°C~75°C TA | Bulk | 2014 | SMOV34S | - | - | Active | 1 (Unlimited) | 5 | Through Hole | - | - | - | - | 2.5nF | - | 675V | - | 20mm | VARISTOR | unknown | 20kA | 510V | - | 2W | - | - | - | - | 1 | 510V | - | 675V | Pin | 1.35kV | 40kA | 2500pF @ 1MHz | 902V | 960J | 738V | 820V | - | 910V | - | 200A | - | Thermally Protected | - | 41mm | 20mm | - | - | ROHS3 Compliant | - | - | ||
![]() SMOV34S461MP Littelfuse Inc. | 48 |
| Datasheet | 9 Weeks | Radial, Through Hole | Through Hole | Box, 5 lead | FLAT AND WIRE | - | - | -45°C~75°C TA | Bulk | 2014 | SMOV34S | - | - | Active | 1 (Unlimited) | 5 | Through Hole | EAR99 | - | - | 8533.40.40.00 | 2.8nF | - | 610V | - | - | VARISTOR | unknown | 20kA | 460V | - | 2W | - | - | - | - | 1 | 460V | - | 610V | - | 1.188kV | 40kA | 2800pF @ 1MHz | 786.5V | 960J | 643.5V | - | 460V | 715V | - | - | - | Thermally Protected | - | - | 20mm | - | - | ROHS3 Compliant | - | - | ||
![]() SMOV34S551MP Littelfuse Inc. | 48 |
| Datasheet | 9 Weeks | Radial, Through Hole | Through Hole | Box, 5 lead | FLAT AND WIRE | - | - | -45°C~75°C TA | Bulk | 2014 | SMOV34S | - | - | Active | 1 (Unlimited) | 5 | Through Hole | EAR99 | - | - | 8533.40.40.00 | 2.25nF | - | 700V | - | - | VARISTOR | unknown | 20kA | 550V | - | 2W | - | - | - | - | 1 | 550V | - | 700V | - | 1.415kV | 40kA | 2250pF @ 1MHz | 939V | 965J | 770V | - | 550V | 854.5V | - | - | - | Thermally Protected | - | - | 20mm | - | - | ROHS3 Compliant | - | - | ||
![]() V421HA40 Littelfuse Inc. | 13 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 40mm, Formed Tabs | LUG | - | - | -55°C~85°C TA | Bulk | 2005 | HA | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 3nF | - | 560V | - | 11mm | VARISTOR | unknown | - | 420V | - | 2W | - | 25mm | - | - | 1 | 420V | RADIAL | 560V | Solder | 1.1kV | 40kA | 3800pF @ 1MHz | 748V | 600J | 612V | - | 420V | 680V | - | 200A | - | - | 40mm | - | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() V18ZA05P Littelfuse Inc. | 37 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | 8533.40.40.00 | 1.4nF | - | 14V | - | 5mm | VARISTOR | unknown | 1A | 10V | - | 0.2W | - | 6mm | - | - | 1 | 10V | - | 14V | Radial | 36V | 100A | 1400pF @ 1MHz | 19.8V | 0.17J | 16.2V | 18V | - | 21.6V | - | 1A | - | - | 5mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V220MA2A Littelfuse Inc. | 10113 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | WIRE | Metal | - | -55°C~85°C TA | Bulk | 2005 | MA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 21pF | - | 181V | - | - | VARISTOR | unknown | - | 132V | - | 0.2W | - | - | 100A | 1GOhm | 1 | 132V | - | 181V | Axial | 380V | 100A | 21pF @ 1MHz | 253V | 0.80J | 187V | - | - | 220V | - | 2A | - | - | 3mm | 6mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V10E275P Littelfuse Inc. | 9999 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 200pF | - | 350V | - | 5.6mm | VARISTOR | - | - | 275V | - | 0.4W | - | 7.5mm | 3.5kA | - | 1 | 275V | - | 350V | Radial | 710V | 3.5kA | 200pF @ 1MHz | 473V | 55J | 387V | - | - | 430V | - | 25A | - | - | 10mm | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V140LS5P Littelfuse Inc. | 4000 | - | Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2009 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 400pF | - | 180V | TR | 5.6mm | VARISTOR | unknown | 2.5kA | 140V | - | 0.4W | - | 8.5mm | 2.5kA | - | 1 | 140V | - | 180V | - | 360V | 2.5kA | 400pF @ 1MHz | 242V | 22J | 198V | 220V | - | 242V | - | 25A | - | - | 10mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() TMOV25SP550E Littelfuse Inc. | 48 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Square 28mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2014 | TMOV® 25S | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 550V | RADIAL | 745V | - | - | 20kA | 630pF @ 1MHz | 1.001kV | 550J | 819V | 910V | 550V | 910V | - | - | - | Thermally Protected | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V751HB34 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs | FLAT | - | - | -55°C~85°C TA | Bulk | 2005 | HB34 | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 1.8nF | - | 970V | - | 10.7mm | VARISTOR | unknown | - | 750V | - | 2W | - | 22mm | - | - | 1 | 750V | DUAL | 970V | Strap | 2kV | 40kA | 1800pF @ 1MHz | 1.32kV | 1050J | 1.08kV | - | 750V | 1.2kV | - | 200A | - | - | 34mm | 37mm | - | - | - | ROHS3 Compliant | - | Contains Lead |