- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V175LU20CPX10 Littelfuse Inc. | 21 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | BULK; TR | VARISTOR | unknown | 1W | 1 | 175V | RADIAL | 10kA | 120pF @ 1MHz | 297V | 220J | 243V | - | 175V | 270V | - | - | 303V | - | ROHS3 Compliant | ||
![]() V14P250PL2B Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | NO | - | -55°C~85°C TA | Bulk | - | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | - | - | 1 | - | - | - | 500pF @ 1MHz | 429V | 100J | 351V | 390V | 250V | - | 320V | 6kA | 320V | 250V | RoHS Compliant | ||
![]() V20P75AUTOL2T Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | 4800pF @ 1MHz | 132V | 33J | 108V | 120V | 75V | - | 100V | 6.5kA | - | - | - | ||
![]() V20E175AUTO2T Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 297V | 180J | 243V | 270V | 175V | - | 225V | 10kA | - | - | - | ||
![]() V20E320AUTO2T Littelfuse Inc. | 21 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | 750pF @ 1MHz | 561V | 320J | 459V | 510V | 320V | - | 420V | 10kA | - | - | - | ||
![]() V20P50AUTOL2T Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | 6000pF @ 1MHz | 90.2V | 25J | 73.8V | 82V | 50V | - | 65V | 6.5kA | - | - | - | ||
![]() V20E275AUTO2T Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | 900pF @ 1MHz | 473V | 260J | 387V | 430V | 275V | - | 350V | 10kA | - | - | - | ||
![]() V20E385AUTO2T Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | 700pF @ 1MHz | 682V | 325J | 558V | 620V | 385V | - | 505V | 10kA | - | - | - | ||
![]() V20E150AUTO2T Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | 1600pF @ 1MHz | 264V | 165J | 216V | 240V | 150V | - | 200V | 10kA | - | - | - | ||
![]() V20E250AUTO2T Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | 1000pF @ 1MHz | 429V | 240J | 351V | 390V | 250V | - | 320V | 10kA | - | - | - | ||
![]() V20E150AUTO Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -40°C~85°C TA | Bulk | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | 1600pF @ 1MHz | 264V | 165J | 216V | 240V | 150V | - | 200V | 10kA | - | - | - | ||
![]() V14P50AUTOL2T Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | 3000pF @ 1MHz | 90.2V | 15J | 73.8V | 82V | 50V | - | 65V | 4.5kA | - | - | - | ||
![]() V14H40P Littelfuse Inc. | 29 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | NO | WIRE | -55°C~125°C TA | Bulk | 2016 | HMOV™ | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | VARISTOR | unknown | 0.6W | 1 | - | RADIAL | - | 4000pF @ 1MHz | 74.8V | 50J | 61.2V | 68V | 40V | - | 56V | 3kA | 56V | 40V | ROHS3 Compliant | ||
![]() V14H14PL2B Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 24.2V | 10J | 19.8V | 22V | 14V | - | 18V | 3kA | - | - | - | ||
![]() V14H11PL2B Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 19.8V | 8.0J | 16.2V | 18V | 11V | - | 14V | 3kA | - | - | - | ||
![]() V14P75AUTOL2T Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | 2300pF @ 1MHz | 132V | 22J | 108V | 120V | 75V | - | 100V | 4.5kA | - | - | - | ||
![]() V14H20PL2B Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | 7500pF @ 1MHz | 36.3V | 20J | 29.7V | 33V | 20V | - | 26V | 3kA | - | - | - | ||
![]() V14H30PL2B Littelfuse Inc. | 29 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 51.7V | 32J | 42.3V | 47V | 30V | - | 38V | 3kA | - | - | - | ||
![]() V14H50PL2B Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | 3000pF @ 1MHz | 90.2V | 40J | 73.8V | 82V | 50V | - | 65V | 6.5kA | - | - | Non-RoHS Compliant | ||
![]() V14H40PL2B Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | 4000pF @ 1MHz | 74.8V | 50J | 61.2V | 68V | 40V | - | 56V | 3kA | - | - | - |