- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V20E60AUTOL2T Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 110V | 30J | 90V | 100V | 60V | - | 85V | 6.5kA | - | - | ||
![]() V20E50AUTOL2T Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 6000pF @ 1MHz | 90.2V | 25J | 73.8V | 82V | 50V | - | 65V | 6.5kA | - | - | ||
![]() V420LS40CP Littelfuse Inc. | 37 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | 1W | 1 | 420V | RADIAL | - | 10kA | 120pF @ 1MHz | 748V | 390J | 612V | - | 420V | 680V | - | - | - | ROHS3 Compliant | ||
![]() V14P510AUTO2T Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 200pF @ 1MHz | 902V | 205J | 738V | 820V | 510V | - | 670V | 6.5kA | - | - | ||
![]() V480LT80BPX10 Littelfuse Inc. | 21 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | 1W | 1 | 480V | RADIAL | 640V | 6.5kA | 550pF @ 1MHz | 790V | 180J | 675V | 732.5V | 480V | 732.5V | - | - | - | ROHS3 Compliant | ||
![]() V480LU80BPX10 Littelfuse Inc. | 21 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | 1W | 1 | 480V | RADIAL | 640V | 6.5kA | 550pF @ 1MHz | 790V | 180J | 675V | 732.5V | 480V | 732.5V | - | - | - | ROHS3 Compliant | ||
![]() V140LC20CP Littelfuse Inc. | 21 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2013 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | unknown | 1W | 1 | 140V | RADIAL | - | 10kA | 120pF @ 1MHz | 242V | 210J | 198V | - | 140V | 220V | - | - | - | ROHS3 Compliant | ||
![]() V275LS40CPX10 Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | BULK; TR | VARISTOR | unknown | 1W | 1 | 275V | RADIAL | - | 10kA | 7000pF @ 1MHz | 473V | 320J | 387V | - | 275V | 430V | - | - | 473V | ROHS3 Compliant | ||
![]() V14H320PL2T Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 380pF @ 1MHz | 561V | 150J | 459V | 510V | 320V | - | 420V | 6.5kA | - | Non-RoHS Compliant | ||
![]() V150LU20CPX10 Littelfuse Inc. | 21 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | BULK; TR | VARISTOR | unknown | 1W | 1 | 150V | RADIAL | - | 10kA | 1600pF @ 1MHz | 264V | 215J | 216V | - | 150V | 240V | - | - | 268V | ROHS3 Compliant | ||
![]() V510LU40CP Littelfuse Inc. | 21 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8533.40.40.00 | TR | VARISTOR | unknown | 0.6W | 1 | 510V | RADIAL | - | 6.5kA | 80pF @ 1MHz | 902V | 205J | 738V | - | 510V | 820V | - | - | - | ROHS3 Compliant | ||
![]() V420LU20CP Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | 0.6W | 1 | 420V | RADIAL | - | 6.5kA | 80pF @ 1MHz | 748V | 185J | 612V | - | 420V | 680V | - | - | - | ROHS3 Compliant | ||
![]() V300LU20CP Littelfuse Inc. | 37 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | 0.6W | 1 | 300V | RADIAL | - | 6.5kA | 400pF @ 1MHz | 517V | 155J | 423V | - | 300V | 470V | - | - | - | ROHS3 Compliant | ||
![]() V20E175AUTO Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -40°C~85°C TA | Bulk | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 297V | 180J | 243V | 270V | 175V | - | 225V | 10kA | - | - | ||
![]() V20E275AUTO Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -40°C~85°C TA | Bulk | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 900pF @ 1MHz | 473V | 260J | 387V | 430V | 275V | - | 350V | 10kA | - | - | ||
![]() V625LU40CP Littelfuse Inc. | 37 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8533.40.40.00 | TR | VARISTOR | unknown | 0.6W | 1 | 625V | RADIAL | - | 6.5kA | 20pF @ 1MHz | 1.1kV | 235J | 900V | - | 625V | 1kV | - | - | - | ROHS3 Compliant | ||
![]() V14H460PL1T Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 220pF @ 1MHz | 825V | 190J | 675V | 750V | 460V | - | 615V | 6.5kA | - | - | ||
![]() V460LC40CP Littelfuse Inc. | 21 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | unknown | 1W | 1 | 460V | RADIAL | - | 10kA | 7000pF @ 1MHz | 786.5V | 430J | 643.5V | - | 460V | 715V | - | - | - | ROHS3 Compliant | ||
![]() V460LU20CP Littelfuse Inc. | 21 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | 0.6W | 1 | 460V | RADIAL | - | 6.5kA | 280pF @ 1MHz | 786.5V | 190J | 643.5V | - | 460V | 715V | - | - | - | ROHS3 Compliant | ||
![]() V175LS20CPX10 Littelfuse Inc. | 37 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | BULK; TR | VARISTOR | unknown | 1W | 1 | 175V | RADIAL | - | 10kA | 1400pF @ 1MHz | 297V | 220J | 243V | - | 175V | 270V | - | - | 303V | ROHS3 Compliant |