- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V14H35PL1T Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | Through Hole | Disc 14mm | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | Active | 1 (Unlimited) | 1 | 5000pF @ 1MHz | 61.6V | 40J | 50.4V | 56V | 35V | 45V | 3kA | - | ||
![]() V14H30PL1T Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | Through Hole | Disc 14mm | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | Active | 1 (Unlimited) | 1 | - | 51.7V | 32J | 42.3V | 47V | 30V | 38V | 3kA | - | ||
![]() V14H230PL1T Littelfuse Inc. | 31700 |
| Datasheet | 14 Weeks | Through Hole | Disc 14mm | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | Active | 1 (Unlimited) | 1 | 550pF @ 1MHz | 396V | 105J | 324V | 360V | 230V | 300V | 6.5kA | - | ||
![]() V14H300PL3T Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | Through Hole | Disc 14mm | -55°C~85°C TA | Tape & Reel (TR) | - | UltraMOV™ | Active | 1 (Unlimited) | 1 | 400pF @ 1MHz | 517V | 125J | 423V | 470V | 300V | 385V | 6kA | - | ||
![]() V14H50PL1A Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | Through Hole | Disc 14mm | -55°C~125°C TA | Tape & Box (TB) | - | HMOV™ | Active | 1 (Unlimited) | 1 | 3000pF @ 1MHz | 90.2V | 40J | 73.8V | 82V | 50V | 65V | 6.5kA | Non-RoHS Compliant | ||
![]() V14H440PL3T Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | Through Hole | Disc 14mm | -55°C~85°C TA | Tape & Reel (TR) | - | UltraMOV™ | Active | 1 (Unlimited) | 1 | 260pF @ 1MHz | 786.5V | 170J | 643.5V | 715V | 440V | 585V | 6kA | - | ||
![]() V14H30PL1A Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Disc 14mm | -55°C~125°C TA | Tape & Box (TB) | - | HMOV™ | Active | 1 (Unlimited) | 1 | - | 51.7V | 32J | 42.3V | 47V | 30V | 38V | 3kA | - | ||
![]() V14H60PL1T Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | Through Hole | Disc 14mm | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | Active | 1 (Unlimited) | 1 | - | 110V | 50J | 90V | 100V | 60V | 85V | 6.5kA | - | ||
![]() V14H510PL1T Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | Through Hole | Disc 14mm | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | Active | 1 (Unlimited) | 1 | 200pF @ 1MHz | 902V | 205J | 738V | 820V | 510V | 670V | 6.5kA | - | ||
![]() V14H40PL2T Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | Through Hole | Disc 14mm | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | Active | 1 (Unlimited) | 1 | 4000pF @ 1MHz | 74.8V | 50J | 61.2V | 68V | 40V | 56V | 3kA | - | ||
![]() V14H40PL1T Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | Through Hole | Disc 14mm | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | Active | 1 (Unlimited) | 1 | 4000pF @ 1MHz | 74.8V | 50J | 61.2V | 68V | 40V | 56V | 3kA | - | ||
![]() V14H95PL1T Littelfuse Inc. | 21 |
| Datasheet | 14 Weeks | Through Hole | Disc 14mm | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | Active | 1 (Unlimited) | 1 | 1700pF @ 1MHz | 165V | 75J | 135V | 150V | 95V | 125V | 6.5kA | - | ||
![]() V14H460PL1A Littelfuse Inc. | 37 |
| Datasheet | 14 Weeks | Through Hole | Disc 14mm | -55°C~125°C TA | Tape & Box (TB) | - | HMOV™ | Active | 1 (Unlimited) | 1 | 220pF @ 1MHz | 825V | 190J | 675V | 750V | 460V | 615V | 6.5kA | - | ||
![]() V20E60AUTOL2T Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | Through Hole | Disc 20mm | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | Active | 1 (Unlimited) | 1 | - | 110V | 30J | 90V | 100V | 60V | 85V | 6.5kA | - | ||
![]() V20E50AUTOL2T Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | Through Hole | Disc 20mm | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | Active | 1 (Unlimited) | 1 | 6000pF @ 1MHz | 90.2V | 25J | 73.8V | 82V | 50V | 65V | 6.5kA | - | ||
![]() V10E140AUTO2T Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | Active | 1 (Unlimited) | 1 | 400pF @ 1MHz | 242V | 45J | 198V | 220V | 140V | 180V | 3.5kA | - | ||
![]() V10E250AUTO2T Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | Active | 1 (Unlimited) | 1 | 220pF @ 1MHz | 429V | 65J | 351V | 390V | 250V | 320V | 3.5kA | - | ||
![]() V10E275AUTO2T Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | Active | 1 (Unlimited) | 1 | 200pF @ 1MHz | 473V | 70J | 387V | 430V | 275V | 350V | 3.5kA | - | ||
![]() V10E550AUTO Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | - | Automotive, AEC-Q200, AUMOV™ | Active | 1 (Unlimited) | 1 | 100pF @ 1MHz | 1.001kV | 98J | 819V | 910V | 550V | 745V | 3.5kA | - | ||
![]() V10E320AUTO2T Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | Active | 1 (Unlimited) | 1 | 170pF @ 1MHz | 561V | 80J | 459V | 510V | 320V | 420V | 3.5kA | - |