- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V10H140PL2B Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | 400pF @ 1MHz | 242V | 45J | 198V | 220V | 140V | - | 180V | 3.5kA | - | - | ||
![]() V10H510P Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | NO | WIRE | -55°C~125°C TA | Bulk | 2016 | HMOV™ | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | VARISTOR | unknown | 0.4W | 1 | - | RADIAL | - | - | 110pF @ 1MHz | 902V | 98J | 738V | 820V | 510V | - | 670V | 3.5kA | 670V | ROHS3 Compliant | ||
![]() V10H50PL2B Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 90.2V | 20J | 73.8V | 82V | 50V | - | 65V | 3.5kA | - | - | ||
![]() V10H420PL2B Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | 140pF @ 1MHz | 748V | 90J | 612V | 680V | 420V | - | 560V | 3.5kA | - | - | ||
![]() V10H150PL2B Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | 360pF @ 1MHz | 264V | 50J | 216V | 240V | 150V | - | 200V | 3.5kA | - | - | ||
![]() V10H60PL2B Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | 1200pF @ 1MHz | 110V | 24J | 90V | 100V | 60V | - | 825V | 3.5kA | - | - | ||
![]() V10H275PL2B Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | 200pF @ 1MHz | 473V | 70J | 387V | 430V | 275V | - | 350V | 3.5kA | - | Non-RoHS Compliant | ||
![]() V10H115PL2T Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | 465pF @ 1MHz | 198V | 30J | 162V | 180V | 115V | - | 153V | 3.5kA | - | - | ||
![]() V10H140PL2T Littelfuse Inc. | 25 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | 400pF @ 1MHz | 242V | 45J | 198V | 220V | 140V | - | 180V | 3.5kA | - | - | ||
![]() V10H385PL2B Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | 160pF @ 1MHz | 682V | 85J | 558V | 620V | 385V | - | 505V | 3.5kA | - | - | ||
![]() V10H115PL3T Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | 465pF @ 1MHz | 198V | 30J | 162V | 180V | 115V | - | 153V | 3.5kA | - | - | ||
![]() V10H130PL2T Littelfuse Inc. | 25 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | 450pF @ 1MHz | 225.5V | 40J | 184.5V | 205V | 130V | - | 170V | 3.5kA | - | - | ||
![]() V10H140PL1T Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | 400pF @ 1MHz | 242V | 45J | 198V | 220V | 140V | - | 180V | 3.5kA | - | - | ||
![]() V10H320PL2B Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | 170pF @ 1MHz | 561V | 80J | 459V | 510V | 320V | - | 420V | 3.5kA | - | - | ||
![]() V10H175PL2B Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | 350pF @ 1MHz | 297V | 55J | 243V | 270V | 175V | - | 225V | 3.5kA | - | - | ||
![]() V10H130PL1T Littelfuse Inc. | 25 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | 450pF @ 1MHz | 225.5V | 40J | 184.5V | 205V | 130V | - | 170V | 3.5kA | - | - | ||
![]() V10H300PL2T Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | 180pF @ 1MHz | 517V | 75J | 423V | 470V | 300V | - | 385V | 3.5kA | - | - | ||
![]() V10H300PL3T Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | 180pF @ 1MHz | 517V | 75J | 423V | 470V | 300V | - | 385V | 3.5kA | - | - | ||
![]() V82ZC05P Littelfuse Inc. | 7 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8533.40.40.00 | VARISTOR | unknown | - | 1 | 50V | - | 68V | 400A | 355pF @ 1MHz | 90.2V | 2.0J | 73.8V | 82V | 50V | 82V | - | - | - | ROHS3 Compliant | ||
![]() V07E35PL1T5 Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | 8533.40.40.00 | VARISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |