- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V230LA40CPX10 Littelfuse Inc. | 45 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | unknown | 1W | 1 | 230V | RADIAL | - | 10kA | 7000pF @ 1MHz | 396V | 280J | 324V | - | 230V | 360V | - | - | 396V | ROHS3 Compliant | ||
![]() V575LU40APX2855 Littelfuse Inc. | 7 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 575V | RADIAL | 730V | 4.5kA | 220pF @ 1MHz | 1.001kV | 120J | 819V | 910V | 575V | 910V | - | - | - | ROHS3 Compliant | ||
![]() V130LU20CPX2855 Littelfuse Inc. | 45 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 130V | - | - | 10kA | 120pF @ 1MHz | 225.5V | 200J | 184.5V | - | 130V | 205V | - | - | - | ROHS3 Compliant | ||
![]() V510LU40APX2855 Littelfuse Inc. | 45 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 510V | RADIAL | 675V | 4.5kA | 250pF @ 1MHz | 902V | 110J | 738V | 820V | 510V | 820V | - | - | - | ROHS3 Compliant | ||
![]() V480LU80BPX2855 Littelfuse Inc. | 16 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | TR | VARISTOR | unknown | - | 1 | 480V | RADIAL | 640V | 6.5kA | 550pF @ 1MHz | 790V | 180J | 675V | 732.5V | 480V | 732.5V | - | - | - | ROHS3 Compliant | ||
![]() V20P140AUTO Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -40°C~85°C TA | Bulk | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 242V | 155J | 198V | 220V | 140V | - | 180V | 10kA | - | - | ||
![]() V230LU40CPX2855 Littelfuse Inc. | In Stock | - | Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 230V | - | - | 10kA | 120pF @ 1MHz | 396V | 280J | 324V | - | 230V | 360V | - | - | - | ROHS3 Compliant | ||
![]() V20P275AUTO2T Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 900pF @ 1MHz | 473V | 260J | 387V | 430V | 275V | - | 350V | 10kA | - | - | ||
![]() V20P320AUTO2T Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 750pF @ 1MHz | 561V | 320J | 459V | 510V | 320V | - | 420V | 10kA | - | - | ||
![]() V20P230AUTO2T Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1100pF @ 1MHz | 396V | 225J | 324V | 360V | 230V | - | 300V | 10kA | - | - | ||
![]() V20E440AUTO2T Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 500pF @ 1MHz | 786.5V | 340J | 643.5V | 715V | 440V | - | 585V | 10kA | - | - | ||
![]() V680LU80CP Littelfuse Inc. | 36 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8533.40.40.00 | TR | VARISTOR | unknown | 0.6W | 1 | 680V | RADIAL | - | 6.5kA | 80pF @ 1MHz | 1.21kV | 240J | 990V | - | 680V | 1.1kV | - | - | - | ROHS3 Compliant | ||
![]() V20P230AUTO Littelfuse Inc. | 36 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -40°C~85°C TA | Bulk | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1100pF @ 1MHz | 396V | 225J | 324V | 360V | 230V | - | 300V | 10kA | - | - | ||
![]() V14P420PL3T7 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V460LU40CPX2855 Littelfuse Inc. | 7 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 460V | - | - | 10kA | 120pF @ 1MHz | 786.5V | 430J | 643.5V | - | 460V | 715V | - | - | - | ROHS3 Compliant | ||
![]() V20H14PL2B Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 24.2V | 28J | 19.8V | 22V | 14V | - | 18V | 5kA | - | - | ||
![]() V20H11PL2B Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 19.8V | 25J | 16.2V | 18V | 11V | - | 14V | 5kA | - | - | ||
![]() V20H175PL2B Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 297V | 180J | 243V | 270V | 175V | - | 225V | 10kA | - | - | ||
![]() V20H17PL2B Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 29.7V | 35J | 24.3V | 27V | 17V | - | 22V | 5kA | - | - | ||
![]() V20H50PL2B Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 6000pF @ 1MHz | 90.2V | 80J | 73.8V | 82V | 50V | - | 65V | 10kA | - | - |