- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V20H17PL2B Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 20mm | - | - | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | 29.7V | 35J | 24.3V | 27V | 17V | - | 22V | 5kA | - | - | - | - | ||
![]() V20H50PL2B Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | 6000pF @ 1MHz | 90.2V | 80J | 73.8V | 82V | 50V | - | 65V | 10kA | - | - | - | - | ||
![]() V20H30PL2B Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | 51.7V | 90J | 42.3V | 47V | 30V | - | 38V | 5kA | - | - | - | - | ||
![]() V20H150PL2B Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | - | -55°C~125°C TA | Bulk | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | 1600pF @ 1MHz | 264V | 165J | 216V | 240V | 150V | - | 200V | 10kA | - | - | - | - | ||
![]() V20H115P Littelfuse Inc. | 64 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | NO | WIRE | - | -55°C~125°C TA | Bulk | 2016 | HMOV™ | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | VARISTOR | - | 1W | 1 | - | RADIAL | - | 2400pF @ 1MHz | 198V | 120J | 162V | 180V | 115V | - | 153V | 10kA | - | - | - | ROHS3 Compliant | ||
![]() V175LA20CPX2855 Littelfuse Inc. | 7 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | - | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | VARISTOR | unknown | - | 1 | 175V | - | 10kA | 7000pF @ 1MHz | 297V | 220J | 243V | - | 175V | 270V | - | - | - | - | - | ROHS3 Compliant | ||
![]() V20P320PL3T1 Littelfuse Inc. | 15 |
| Datasheet | 18 Weeks | - | - | - | NO | - | THROUGH HOLE MOUNT | - | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8533.40.40.00 | VARISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 420V | 320V | 273 J | ROHS3 Compliant | ||
![]() V20H115PL1A Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | - | -55°C~125°C TA | Tape & Box (TB) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | 198V | 120J | 162V | 180V | 115V | - | 153V | 10kA | - | - | - | - | ||
![]() V20P510AUTO2T Littelfuse Inc. | 15 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | 350pF @ 1MHz | 902V | 410J | 738V | 820V | 510V | - | 670V | 10kA | - | - | - | - | ||
![]() V20P460AUTO2T Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | 400pF @ 1MHz | 825V | 370J | 675V | 750V | 460V | - | 615V | 10kA | - | - | - | - | ||
![]() V20P550AUTO2T Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | 300pF @ 1MHz | 1.001kV | 450J | 819V | 910V | 550V | - | 745V | 10kA | - | - | - | - | ||
![]() V20H140PL1A Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | - | -55°C~125°C TA | Tape & Box (TB) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | 242V | 155J | 198V | 220V | 140V | - | 180V | 10kA | - | - | - | - | ||
![]() V20H140PL2T Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | 242V | 155J | 198V | 220V | 140V | - | 180V | 10kA | - | - | - | - | ||
![]() V20H130PL1T Littelfuse Inc. | 31 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | 225.5V | 145J | 184.5V | 205V | 130V | - | 170V | 10kA | - | - | - | - | ||
![]() V20H175PL1A Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | - | -55°C~125°C TA | Tape & Box (TB) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | 297V | 180J | 243V | 270V | 175V | - | 225V | 10kA | - | - | - | - | ||
![]() V20H23PL1T Littelfuse Inc. | 15 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | 39.6V | 70J | 32.4V | 36V | 23V | - | 28V | 5kA | - | - | - | - | ||
![]() V20H20PL1A Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | - | -55°C~125°C TA | Tape & Box (TB) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | 15000pF @ 1MHz | 36.3V | 58J | 29.7V | 33V | 20V | - | 26V | 5kA | - | - | - | - | ||
![]() V20H300PL3T Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | 800pF @ 1MHz | 517V | 290J | 423V | 470V | 300V | - | 385V | 10kA | - | - | - | - | ||
![]() V20H250PL2T Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | 1000pF @ 1MHz | 429V | 240J | 351V | 390V | 250V | - | 320V | 10kA | - | - | - | - | ||
![]() V20H17PL1T Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | - | - | - | 29.7V | 35J | 24.3V | 27V | 17V | - | 22V | 5kA | - | - | - | - |