- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V20H25PL3T Littelfuse Inc. | 6 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 42.9V | 77J | 35.1V | 39V | 25V | - | 31V | 5kA | - | - | - | ||
![]() V20H20PL1T Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 15000pF @ 1MHz | 36.3V | 58J | 29.7V | 33V | 20V | - | 26V | 5kA | - | - | - | ||
![]() V20H440PL2T Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 500pF @ 1MHz | 786.5V | 340J | 643.5V | 715V | 440V | - | 585V | 10kA | - | - | - | ||
![]() V20H420PL1T Littelfuse Inc. | 15000 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 600pF @ 1MHz | 748V | 330J | 612V | 680V | 420V | - | 560V | 10kA | - | - | - | ||
![]() V20H40PL1A Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -55°C~125°C TA | Tape & Box (TB) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 74.8V | 140J | 61.2V | 68V | 40V | - | 56V | 5kA | - | - | - | ||
![]() V20H60PL2T Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 110V | 100J | 90V | 100V | 60V | - | 85V | 10kA | - | - | - | ||
![]() V20H23PL2T Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 39.6V | 70J | 32.4V | 36V | 23V | - | 28V | 5kA | - | - | - | ||
![]() V20H50PL1A Littelfuse Inc. | 15 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -55°C~125°C TA | Tape & Box (TB) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 6000pF @ 1MHz | 90.2V | 80J | 73.8V | 82V | 50V | - | 65V | 10kA | - | - | - | ||
![]() V20H440PL3T Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 500pF @ 1MHz | 786.5V | 340J | 643.5V | 715V | 440V | - | 585V | 10kA | - | - | - | ||
![]() V20H440PL1A Littelfuse Inc. | 31 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -55°C~125°C TA | Tape & Box (TB) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 500pF @ 1MHz | 786.5V | 340J | 643.5V | 715V | 440V | - | 585V | 10kA | - | - | - | ||
![]() V510LU80BPX10 Littelfuse Inc. | 15 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | TR | VARISTOR | unknown | 1W | 1 | 510V | RADIAL | 675V | 6.5kA | 500pF @ 1MHz | 860V | 190J | 738V | 799V | 510V | 799V | - | - | - | - | ROHS3 Compliant | ||
![]() V20H95PL1T Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 165V | 150J | 135V | 150V | 95V | - | 125V | 10kA | - | - | - | ||
![]() V20H50PL3T Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 6000pF @ 1MHz | 90.2V | 80J | 73.8V | 82V | 50V | - | 65V | 10kA | - | - | - | ||
![]() V20H75PL1A Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -55°C~125°C TA | Tape & Box (TB) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 4800pF @ 1MHz | 132V | 120J | 108V | 120V | 75V | - | 100V | 10kA | - | - | - | ||
![]() V20H35PL1T Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 61.6V | 115J | 50.4V | 56V | 35V | - | 45V | 5kA | - | - | - | ||
![]() V20P550PL3T1 Littelfuse Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | NO | - | -55°C~85°C TA | Tape & Reel (TR) | - | UltraMOV™ | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | - | - | 1 | - | - | - | - | 300pF @ 1MHz | 1.001kV | 370J | 819V | 910V | 550V | - | 745V | 10kA | 745V | 550V | RoHS Compliant | ||
![]() V82ZC05P Littelfuse Inc. | 7 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 50V | - | 68V | 400A | 355pF @ 1MHz | 90.2V | 2.0J | 73.8V | 82V | 50V | 82V | - | - | - | - | ROHS3 Compliant | ||
![]() V07E35PL1T5 Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | 8533.40.40.00 | - | VARISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V385LC40BPX2855 Littelfuse Inc. | 37 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | -55°C~85°C TA | Bulk | 2014 | LC | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 385V | RADIAL | 505V | 6.5kA | 700pF @ 1MHz | 682V | 160J | 558V | 620V | 385V | 620V | - | - | - | - | ROHS3 Compliant | ||
![]() V460LS40BPX2855 Littelfuse Inc. | 50 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | VARISTOR | unknown | - | 1 | 460V | - | 615V | 6.5kA | 560pF @ 1MHz | 755.5V | 170J | 643.5V | 699.5V | 460V | 699.5V | - | - | - | - | ROHS3 Compliant |