- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Max Output Current | Operating Supply Voltage | Insulation Resistance | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Features | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V251BA60 Littelfuse Inc. | 99999 |
| Datasheet | 15 Weeks | Bolt, Chassis Mount, Surface Mount | Chassis Mount | Encased Disc | BINDING POST | - | - | -55°C~85°C TA | Bulk | 2005 | BA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | 8533.40.40.00 | 10nF | - | 330V | - | 23.5mm | VARISTOR | unknown | - | 250V | 2.5W | 40mm | - | - | 1GOhm | 1 | 250V | RADIAL | 330V | Screw | 620V | 50kA | 10000pF @ 1MHz | 429V | 880J | 351V | 390V | - | - | 390V | - | - | 200A | - | - | - | 100mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V681HB34 Littelfuse Inc. | 15 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs | FLAT | - | - | -55°C~85°C TA | Bulk | 2005 | HB34 | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 1.9nF | - | 875V | - | 10.4mm | VARISTOR | unknown | - | 680V | 2W | 22mm | - | - | - | 1 | 680V | DUAL | 875V | Strap | 1.777kV | 40kA | 1900pF @ 1MHz | 1.173kV | 925J | 962V | 1.0675kV | - | - | 1.068kV | - | - | 200A | - | 34mm | - | 37mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V07E230P Littelfuse Inc. | 59 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 100pF | - | 300V | - | - | VARISTOR | - | - | 230V | 0.25W | - | - | - | - | 1 | 230V | - | 300V | - | 595V | 1.75kA | 100pF @ 1MHz | 396V | 20J | 324V | - | 230V | - | 360V | - | - | - | - | 7mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V180MA1A Littelfuse Inc. | 16 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | WIRE | Metal | - | -55°C~85°C TA | Bulk | 2005 | MA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 27pF | - | 144V | - | - | VARISTOR | unknown | - | 105V | 0.2W | - | - | - | - | 1 | 105V | - | 144V | Axial | 310V | 100A | 27pF @ 1MHz | 207V | 0.60J | 153V | 180V | - | - | 180V | - | - | 2A | - | 3mm | - | 6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V300LA4PX2855 Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2011 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | 70pF | - | - | - | 5.6mm | VARISTOR | unknown | - | - | 0.25W | 6mm | - | - | - | 1 | 300V | - | 405V | Radial | 775V | 1.2kA | 70pF @ 1MHz | 517V | 25J | 423V | 470V | 300V | - | 470V | - | - | 10A | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMOV14RP115E Littelfuse Inc. | 600 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2010 | TMOV® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | 1.1nF | - | - | - | 9mm | VARISTOR | unknown | - | 115V | - | 7.5mm | - | - | - | 1 | 115V | - | 150V | Radial | 300V | 6kA | 1100pF @ 1MHz | 198V | 35J | 162V | 180V | - | - | 198V | - | - | 50A | Thermally Protected | 14mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V20E550PL1T Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | - | 745V | -55°C~85°C TA | Tape & Reel (TR) | 2010 | UltraMOV™ | e3 | no | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | 300pF | - | - | TR | - | VARISTOR | unknown | - | - | 1W | - | 10kA | - | - | 1 | 550V | RADIAL | 745V | - | 1.5kV | 10kA | 300pF @ 1MHz | 1.001kV | 370J | 819V | - | - | - | 910V | 745V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V230LA40CP Littelfuse Inc. | 560 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2006 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | 230V | - | 7.3mm | VARISTOR | - | - | 230V | 1W | 8.5mm | - | - | - | 1 | 230V | - | - | Radial | 595V | 9kA | 7000pF @ 1MHz | 396V | 280J | 324V | 360V | - | No | 396V | - | 10kA | 100A | - | 20mm | 28mm | - | 7.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V22ZT3P Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 9nF | - | 18V | TR | 5mm | VARISTOR | unknown | 1kA | 14V | 0.6W | 8.5mm | 1kA | - | - | 1 | 14V | - | 18V | - | 43V | 1kA | 14730pF @ 1MHz | 24.2V | 4.0J | 19.8V | 22V | - | - | 26V | - | - | 10A | - | 14mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V270RA16 Littelfuse Inc. | 45 |
| Datasheet | 9 Weeks | Radial, Through Hole | Through Hole | Radial, Box | WIRE | - | - | -55°C~125°C TA | Bulk | 2005 | RA | e3 | no | Active | 1 (Unlimited) | 2 | Through Hole | - | Tin (Sn) | - | - | 700pF | - | 225V | - | 6.3mm | VARISTOR | unknown | - | 175V | - | 7.5mm | - | - | - | 1 | 175V | - | 225V | Radial | 455V | 4.5kA | 700pF @ 1MHz | 297V | 55J | 243V | - | 175V | - | 270V | - | - | 50A | - | 16mm | - | 19.7mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V47MA2B Littelfuse Inc. | 1206 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | WIRE | Metal | - | -55°C~85°C TA | Bulk | 2005 | MA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 210pF | 210mW | 38V | - | - | VARISTOR | - | - | 30V | 0.2W | - | 40A | 47V | - | 1 | 30V | - | 38V | Axial | 90V | 40A | 210pF @ 1MHz | 52V | 0.21J | 42V | - | - | - | 47V | - | - | 2A | - | 3mm | - | 6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V250SM20 Littelfuse Inc. | 7 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Disc 20mm, Tabbed SMD | GULL WING | - | - | -40°C~85°C TA | Tray | 2010 | SM20 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | 8533.40.40.00 | 1nF | - | 330V | - | 26mm | VARISTOR | unknown | - | 250V | - | - | - | - | - | 1 | 250V | DUAL ENDED | 330V | - | 650V | 6.5kA | 1000pF @ 1MHz | 429V | 130J | 354V | 391.5V | - | - | 391.5V | - | - | 100A | - | - | - | 35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V250LA40CP Littelfuse Inc. | 91 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2006 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | 250V | - | 7.3mm | VARISTOR | unknown | - | 250V | 1W | 8.5mm | - | - | - | 1 | 250V | - | - | Radial | 650V | 9kA | 7000pF @ 1MHz | 429V | 300J | 351V | 390V | - | - | 429V | - | 10kA | 100A | - | 20mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V550LA80CP Littelfuse Inc. | 1943 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2006 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 2.5nF | - | 550V | - | 11mm | VARISTOR | unknown | - | 550V | 1W | 8.5mm | - | - | - | 1 | 550V | - | - | Radial | 1.435kV | 9kA | 120pF @ 1MHz | 968V | 450J | 792V | 880V | - | - | 970V | - | 10kA | 100A | - | 20mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V18ZC1P Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | ZC | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Tin (Sn) | - | - | 2nF | - | 14V | - | - | VARISTOR | unknown | - | 10V | 0.25W | - | - | - | - | 1 | 10V | - | 14V | - | 36V | 250A | 2700pF @ 1MHz | 19.8V | 0.80J | 16.2V | - | 10V | - | 18V | - | - | - | - | 7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V18ZS1P Littelfuse Inc. | 7 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | 2nF | - | 14V | TR | 5mm | VARISTOR | unknown | - | 10V | 0.25W | 6mm | 250A | - | - | 1 | 10V | - | 14V | Radial | 36V | 250A | 2700pF @ 1MHz | 19.8V | 0.80J | 16.2V | 18V | - | - | 21.6V | - | - | 2.5A | - | 7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V175LT5P Littelfuse Inc. | 500 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 350pF | - | 225V | TR | 5.6mm | VARISTOR | unknown | 2.5kA | 175V | 0.4W | 8.5mm | - | - | - | 1 | 175V | - | 225V | - | 455V | 2.5kA | 350pF @ 1MHz | 297V | 30J | 243V | 270V | - | - | 303V | - | - | 25A | - | 10mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V275LS20AP Littelfuse Inc. | 3500 | - | Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2010 | LS | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 450pF | - | 369V | TR | 5.6mm | VARISTOR | - | 4.5kA | 275V | 0.6W | 8.5mm | 4.5kA | - | - | 1 | 275V | - | 369V | - | 710V | 4.5kA | 450pF @ 1MHz | 473V | 75J | 387V | 430V | - | - | 473V | - | - | 50A | - | 14mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() V10E42AUTO Littelfuse Inc. | 23 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Disc 10mm | - | - | - | -40°C~85°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | 1 | 42V | - | 50V | - | - | 1.5kA | 1850pF @ 1MHz | 74.8V | 25J | 61.2V | 68V | 42V | - | 68V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMOV34S181MP Littelfuse Inc. | 48 |
| Datasheet | 9 Weeks | Radial, Through Hole | Through Hole | Box, 5 lead | FLAT AND WIRE | - | - | -45°C~75°C TA | Bulk | 2014 | SMOV34S | - | - | Active | 1 (Unlimited) | 5 | Through Hole | EAR99 | - | - | 8533.40.40.00 | 6.8nF | - | 240V | - | - | VARISTOR | unknown | 20kA | 180V | 2W | - | - | - | - | 1 | 180V | - | 240V | - | 488V | 40kA | 6800pF @ 1MHz | 312V | 400J | 256V | - | 180V | - | 284V | - | - | - | Thermally Protected | - | - | - | 20mm | - | ROHS3 Compliant | - |