- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Material | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Operating Supply Voltage | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Features | Diameter | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V56ZA05PX2855 Littelfuse Inc. | 45 |
| - | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | WIRE | - | -55°C~85°C TA | Bulk | 2014 | ZA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | 0.2W | - | - | - | - | 1 | 35V | RADIAL | 45V | - | - | 100A | 400pF @ 1MHz | 61.6V | 0.50J | 50.4V | 56V | 35V | 56V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V250LC20CP Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | WIRE | - | -55°C~85°C TA | Bulk | 2014 | C-III | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | 0.6W | - | - | - | - | 1 | 250V | RADIAL | - | - | - | 6.5kA | 80pF @ 1MHz | 429V | 135J | 351V | - | 250V | 390V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V385LT10P Littelfuse Inc. | 500 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | - | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | LT | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 160pF | - | 505V | TR | - | VARISTOR | unknown | 2.5kA | 385V | - | 0.4W | - | - | - | - | 1 | 385V | - | 505V | - | 1.025kV | 2.5kA | 160pF @ 1MHz | 682V | 51J | 558V | - | - | 620V | - | - | - | - | - | - | 10mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V300LA40CX745 Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | -55°C~85°C TA | Bulk | 2009 | C-III | e0 | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | 8533.40.40.00 | - | - | - | TR | - | VARISTOR | unknown | - | 300V | - | 1W | - | - | - | - | 1 | 300V | - | - | - | 745V | 10kA | 7000pF @ 1MHz | 517V | 335J | 423V | - | 300V | 470V | - | - | - | 490V | - | - | 20mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V180ZA05P Littelfuse Inc. | 16 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | - | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 100pF | - | 153V | - | 5mm | VARISTOR | unknown | - | 110V | - | - | - | 6mm | - | - | 1 | 110V | - | 153V | Radial | 295V | 400A | 100pF @ 1MHz | 198V | 5.0J | 162V | 180V | - | 207V | - | - | 5A | - | - | - | 10mm | - | - | 5mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V250LU40BP Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LU | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 1nF | - | 330V | TR | - | VARISTOR | unknown | - | 250V | - | - | - | - | - | - | 1 | 250V | - | 330V | - | 620V | 6.5kA | 1000pF @ 1MHz | 413V | 130J | 354V | - | 250V | 383.5V | - | - | - | - | - | - | 20mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V85MLA1210NT Littelfuse Inc. | 21 |
| Datasheet | 17 Weeks | - | Surface Mount, MLCV | 1210 (3225 Metric) | YES | WRAPAROUND | - | -55°C~125°C TA | Tape & Reel (TR) | 2016 | MLA | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | - | DUAL ENDED | - | - | - | - | 160pF @ 1MHz | 115V | 2.5J | 95V | 105V | 67V | - | 85V | 150A | - | 85V | 67V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V130LT20AP Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2009 | LT | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 1.9nF | - | 175V | TR | - | VARISTOR | unknown | 6.5kA | 130V | - | - | - | - | 6.5kA | - | 1 | 130V | - | 175V | - | 340V | 6.5kA | 1900pF @ 1MHz | 225.5V | 70J | 184.5V | - | - | 205V | - | - | - | - | - | - | 20mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V05P75P Littelfuse Inc. | 1500 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | - | - | -40°C~125°C TA | Bulk | 2016 | LV UltraMOV™ | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 1 | 75V | - | 100V | - | - | 800A | 260pF @ 1MHz | 132V | 7.0J | 108V | 120V | 75V | 120V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V320LS40BPX2855 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | LS | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | TR | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 320V | RADIAL | 420V | - | - | 6.5kA | 750pF @ 1MHz | 540V | 150J | 462V | 501V | 320V | 501V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V100ZA3 Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 7mm | - | WIRE | - | -55°C~85°C TA | Bulk | 1995 | ZA | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | 600pF | - | 81V | - | 5.6mm | VARISTOR | unknown | - | 60V | - | 0.25W | - | 6mm | - | - | 1 | 60V | - | 81V | Radial | 165V | 1.2kA | 600pF @ 1MHz | 110V | 5.0J | 90V | 100V | - | 110V | - | - | 10A | - | - | - | 7mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TMOV25SP320E Littelfuse Inc. | 61 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Square 28mm | - | WIRE | - | -55°C~85°C TA | Bulk | 2011 | TMOV® 25S | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 320V | RADIAL | 420V | - | - | 20kA | 1080pF @ 1MHz | 561V | 390J | 459V | 510V | 320V | 510V | - | - | - | - | - | Thermally Protected | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V8ZA1 Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 7mm | - | WIRE | Metal | -55°C~85°C TA | Bulk | 2005 | ZA | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | 3nF | 250mW | 5.5V | - | - | VARISTOR | unknown | - | 4V | - | 0.25W | - | 6mm | - | - | 1 | 4V | - | 5.5V | Radial | 22V | 100A | 4190pF @ 1MHz | 11V | 0.40J | 6V | - | 4V | 8.5V | - | - | 2.5A | - | 4V | - | 7mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TMOV20RP230EL2T7 Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2011 | TMOV® | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 230V | - | 300V | - | - | 10kA | 1100pF @ 1MHz | 396V | 160J | 324V | 360V | 230V | 360V | - | - | - | - | - | Thermally Protected | 20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() V250LT20A Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | LT | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | - | - | - | 500pF | - | 330V | TR | - | VARISTOR | unknown | - | 250V | - | 0.6W | - | - | - | - | 1 | 250V | - | 330V | - | 650V | 4.5kA | 500pF @ 1MHz | 429V | 72J | 351V | - | 250V | 390V | - | - | - | - | - | - | 14mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V510PA80C Littelfuse Inc. | In Stock | - | Datasheet | - | Base, Screw | Chassis Mount | Base Mount | - | LUG | - | -55°C~85°C TA | Bulk | 2005 | PA | - | - | Obsolete | 1 (Unlimited) | 2 | Screw | EAR99 | NOT SPECIFIED | 8533.40.40.00 | 500pF | - | 675V | - | - | VARISTOR | unknown | - | 510V | - | 1W | - | - | - | - | 1 | 510V | DUAL | 675V | - | 1.28kV | 6.5kA | 500pF @ 1MHz | 860V | 190J | 735V | - | 510V | 820V | - | - | - | - | - | - | 20mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V320LA40BX10 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | -55°C~85°C TA | Bulk | 2005 | LA | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 750pF | - | 420V | - | - | VARISTOR | unknown | - | 320V | - | 1W | - | - | - | - | 1 | 320V | RADIAL | 420V | - | 810V | 6.5kA | 750pF @ 1MHz | 540V | 150J | 462V | 501V | - | 501V | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V10E320L2T Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Disc 10mm | - | WIRE | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | UltraMOV™ | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 8533.40.40.00 | - | - | - | TR | - | VARISTOR | unknown | - | - | - | 0.4W | - | - | - | - | 1 | 320V | RADIAL | 420V | - | - | 3.5kA | 170pF @ 1MHz | 561V | 67J | 459V | 510V | 320V | 510V | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V18AUMLA1206NT Littelfuse Inc. | 78000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | WRAPAROUND | - | -55°C~125°C TA | Tape & Reel (TR) | 2013 | Automotive, AEC-Q200, AUML | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | - | - | - | - | 1.6mm | VARISTOR | unknown | - | - | 3216 | - | 1206 | - | - | - | 1 | 14V | DUAL ENDED | 18V | - | 40V | 1.5A | - | 32V | 1.5J | 23V | - | - | 27.5V | 18V | - | 1.5A | - | - | - | - | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V3.5MLA0603WH Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | WRAPAROUND | - | -55°C~125°C TA | Tape & Reel (TR) | - | MLA | e4 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | SILVER PALLADIUM | 8533.40.40.00 | 1.27nF | - | 3.5V | TR, PLASTIC, 7 INCH | - | VARISTOR | unknown | - | 2.5V | 1608 | 0.05W | 0603 | - | - | 7V | 1 | 2.5V | DUAL ENDED | 3.5V | - | - | 30A | 1270pF @ 1MHz | 7V | 0.10J | 3.7V | - | 2.5V | 5.35V | - | - | - | - | - | - | - | - | 800μm | - | - | ROHS3 Compliant | Lead Free |