- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Insulation Resistance | Rated Temperature | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Features | Diameter | Height | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V20E320L1T Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | UltraMOV™ | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | 8533.40.40.00 | 750pF | - | 420V | TR | - | VARISTOR | unknown | - | - | 320V | - | 1W | - | - | - | - | - | 1 | 320V | RADIAL | 420V | - | 840V | 10kA | 750pF @ 1MHz | 561V | 273J | 459V | 510V | - | - | 510V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMOV34S321M Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs, 3-Lead | - | FLAT | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2007 | TMOV® 34S | 20% | e0 | - | Obsolete | 1 (Unlimited) | 3 | Radial | EAR99 | Tin/Lead (Sn/Pb) | 8533.40.40.00 | 3.8nF | - | 420V | - | - | VARISTOR | unknown | 40kA | - | 320V | - | - | - | - | - | - | - | 1 | 320V | - | 420V | - | 830V | 40kA | 3800pF @ 1MHz | 561V | 640J | 459V | - | - | - | 510V | - | - | - | - | - | - | Thermally Protected | 34mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V130LS1P Littelfuse Inc. | 9 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | - | WIRE | - | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | LS | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 180pF | - | 175V | TR | - | VARISTOR | unknown | 1.2kA | - | 130V | - | 0.25W | - | - | 1.2kA | - | - | 1 | 130V | - | 175V | - | 390V | 1.2kA | 180pF @ 1MHz | 242V | 11J | 198V | - | - | - | 220V | - | - | - | - | - | - | - | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V175LT5CP Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | - | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2013 | C-III | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | TR | 7.3mm | VARISTOR | unknown | - | - | - | - | - | - | 8.5mm | - | - | - | 1 | 175V | - | - | Radial | 455V | 3.5kA | 350pF @ 1MHz | 297V | 55J | 243V | 270V | 175V | - | 303V | - | - | 25A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V33ZT70P Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | ZT | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 13nF | - | 27V | TR | 5mm | VARISTOR | - | 2kA | - | 21V | - | 1W | - | 8.5mm | - | - | - | 1 | 21V | - | 27V | Radial | 58V | 2kA | 13000pF @ 1MHz | 36.3V | 150J | 29.7V | 33V | - | No | 36.5V | - | - | 20A | - | - | - | - | 20mm | 29mm | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() V150LC20AP Littelfuse Inc. | 1136 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2009 | LC | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 1.6nF | - | 200V | - | 5.6mm | VARISTOR | unknown | 6.5kA | - | 150V | - | - | - | 8.5mm | - | - | - | 1 | 150V | - | 200V | - | 395V | 6.5kA | 1600pF @ 1MHz | 264V | 80J | 216V | 240V | - | - | 268V | - | - | 100A | - | - | - | - | 20mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V481HA40 Littelfuse Inc. | 45 |
| Datasheet | 11 Weeks | Bolt, Surface Mount | Bolt Mount | Disc 40mm, Formed Tabs | - | LUG | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | HA | - | e3 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Tin (Sn) | 8533.40.40.00 | 2.7nF | - | 640V | - | - | VARISTOR | unknown | - | - | 480V | - | 2W | - | - | 40kA | - | - | 1 | 480V | RADIAL | 640V | - | 1.23kV | 40kA | 2700pF @ 1MHz | 825V | 650J | 675V | - | - | - | 750V | - | - | - | - | - | - | - | 40mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V20E510 Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | - | - | -55°C~85°C TA | Bag | 2005 | UltraMOV™ | - | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | 8533.40.40.00 | 350pF | - | 670V | BULK | - | VARISTOR | unknown | - | - | 510V | - | 1W | - | - | - | - | - | 1 | 510V | - | 670V | - | 1.355kV | 10kA | 350pF @ 1MHz | 902V | 365J | 738V | - | 510V | - | 820V | - | - | - | - | - | - | - | 20mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V175LT10CP Littelfuse Inc. | 45 | - | Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2009 | C-III | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 700pF | - | 225V | TR | 7.3mm | VARISTOR | unknown | 4.5kA | - | 175V | - | 0.6W | - | 8.5mm | - | - | - | 1 | 175V | - | - | Radial | 455V | 6kA | 5000pF @ 1MHz | 297V | 110J | 243V | 270V | - | - | 303V | - | 6.5kA | 50A | - | - | - | - | 14mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V680LA100BP Littelfuse Inc. | 6 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2009 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | 380pF | - | - | - | 8.3mm | VARISTOR | unknown | - | - | 680V | - | 1W | - | 8.5mm | - | - | - | 1 | 680V | - | 875V | Radial | 1.7kV | 6.5kA | 380pF @ 1MHz | 1.13kV | 260J | 990V | 1.06kV | - | - | 1.06kV | - | - | 100A | - | - | - | - | 20mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V07E150PL1A Littelfuse Inc. | 7000 | - | Datasheet | 16 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 85°C | -55°C | - | - | Tape & Box (TB) | 2016 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | AMMO PACK | - | VARISTOR | - | - | CECC42201-006 | - | - | 0.25W | - | - | - | - | 85°C | - | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | 150V | 15 J | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V10E275 Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 10mm | - | WIRE | - | - | - | - | - | - | -55°C~85°C TA | Bag | 2005 | UltraMOV™ | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 8533.40.40.00 | 200pF | - | 350V | BULK | - | VARISTOR | unknown | - | - | 275V | - | 0.4W | - | 7.5mm | - | - | - | 1 | 275V | - | 350V | Radial | 710V | 3.5kA | 200pF @ 1MHz | 473V | 55J | 387V | 430V | - | - | 430V | - | - | 25A | - | - | - | - | 10mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V8ZA2 Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 10mm | - | WIRE | - | - | Metal | - | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | 7nF | 400mW | 5.5V | - | 5mm | VARISTOR | unknown | - | - | 4V | - | 0.4W | - | 8.5mm | - | - | - | 1 | 4V | - | 5.5V | Radial | 20V | 250A | 7000pF @ 1MHz | - | 0.80J | 6V | 8.5V | 4V | - | 11V | - | - | 5A | - | 4V | - | - | 10mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V56ZA20PX10 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | - | 45V | -55°C~85°C TA | Bulk | 2010 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 10nF | - | - | - | - | VARISTOR | unknown | - | - | - | - | 1W | - | - | 2kA | - | - | 1 | 35V | RADIAL | 45V | - | 110V | 2kA | 9000pF @ 1MHz | 61.6V | 30J | 50.4V | - | - | - | 56V | 45V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V22ZA05PX2855 Littelfuse Inc. | 16 |
| - | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | WIRE | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2014 | ZA | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | 0.2W | - | - | - | - | - | 1 | 14V | RADIAL | 18V | - | - | 100A | 1220pF @ 1MHz | 24.2V | 0.20J | 19.8V | 22V | 14V | - | 22V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V39ZA20PX2855 Littelfuse Inc. | 45 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2014 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | 1W | - | - | - | - | - | 1 | 25V | RADIAL | 31V | - | - | 2kA | 12000pF @ 1MHz | 42.9V | 20J | 35.1V | 39V | 25V | - | 39V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V150LA10A Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | LA | 10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | 800pF | - | 200V | - | 5.6mm | VARISTOR | unknown | - | - | 150V | - | 0.6W | - | 8.5mm | - | 1GOhm | - | 1 | 150V | - | 200V | Radial | 395V | 4.5kA | 800pF @ 1MHz | 264V | 45J | 216V | 240V | - | - | 268V | - | - | 50A | - | - | - | - | 14mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V18MLN41206WT Littelfuse Inc. | 22024 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | 1206 | Ceramic | - | - | 18V | -55°C~125°C TA | Tape & Reel (TR) | 2005 | MLN | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125pF | - | 18V | - | - | - | - | - | - | 14V | - | - | - | - | 30A | - | - | 4 | 14V | - | 18V | - | 40V | 30A | 75pF @ 1MHz | 28V | 0.10J | 22V | 25V | 14V | - | 25V | 18V | 30A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V12ZS05P Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | - | WIRE | - | - | - | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZS | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 8533.40.40.00 | 1.2nF | - | 8V | TR | 5mm | VARISTOR | unknown | - | - | 6V | - | 0.2W | - | 6mm | - | - | - | 1 | 6V | - | 8V | Radial | 37V | 50A | 1400pF @ 1MHz | 16V | 0.14J | 9V | 12.5V | - | - | 12.5V | - | - | 1A | 8V | 6V | - | - | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V42MLA1206WH Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2013 | MLA | - | e4 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | SILVER PALLADIUM | 8533.40.40.00 | 640pF | - | 42V | TR, PLASTIC, 7 INCH | - | VARISTOR | unknown | - | - | 30V | 3216 | - | 1206 | - | - | - | - | 1 | 30V | DUAL ENDED | 42V | - | - | 180A | 425pF @ 1MHz | 60V | 0.80J | 46V | - | 30V | - | 53V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |