- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Diameter | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV14H201K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Disc 14mm | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 840pF @ 1kHz | 220V | 70J | 180V | 200V | 130V | - | 170V | 6kA | - | - | ROHS3 Compliant | - | ||
![]() V1000LA160B Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Bag | 1997 | LA | e3 | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 250pF | 1.2kV | BULK | VARISTOR | unknown | 100A | 1kV | - | 1W | - | 8.5mm | 1 | 1kV | - | 1.2kV | 2.42kV | 6.5kA | 250pF @ 1MHz | 1.6kV | 360J | 1.425kV | - | 1kV | 1.5125kV | - | - | 20mm | 10.8mm | ROHS3 Compliant | Contains Lead | ||
![]() V275LT40B Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | LT | e0 | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8533.40.40.00 | 900pF | 369V | TR | VARISTOR | unknown | - | 275V | - | 1W | - | - | 1 | 275V | - | 369V | 680V | 6.5kA | 900pF @ 1MHz | 453V | 140J | 389V | - | 275V | 421V | - | - | 20mm | - | ROHS3 Compliant | Contains Lead | ||
![]() V275LS40B Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | LS | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | 8533.40.40.00 | 900pF | 369V | TR | VARISTOR | unknown | - | 275V | - | 1W | - | - | 1 | 275V | - | 369V | 680V | 6.5kA | 900pF @ 1MHz | 453V | 140J | 389V | - | 275V | 421V | - | - | 20mm | - | ROHS3 Compliant | Contains Lead | ||
![]() V30MLA1210LWA Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | - | 1210 | - | -55°C~125°C TA | Bag | 2006 | MLA | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -55°C | - | 1.76nF | 30V | - | - | - | - | 25V | 3225 | - | 1210 | - | 1 | 25V | - | 30V | - | 220A | 900pF @ 1MHz | 43V | 0.90J | 35V | 39V | 25V | 39V | 30V | 220A | - | - | ROHS3 Compliant | Lead Free | ||
![]() V575PA80C Littelfuse Inc. | In Stock | - | Datasheet | - | Base, Screw | Chassis Mount | Base Mount | LUG | - | - | -55°C~85°C TA | Bulk | 2005 | PA | - | - | Obsolete | 1 (Unlimited) | 3 | Screw | EAR99 | NOT SPECIFIED | - | - | 8533.40.40.00 | 450pF | 730V | - | VARISTOR | unknown | - | 575V | - | 1W | - | - | 1 | 575V | DUAL | 730V | 1.41kV | 6.5kA | 450pF @ 1MHz | 960V | 220J | 805V | - | 575V | 910V | - | - | 20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() V20H130PL1A Littelfuse Inc. | 7815 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | - | -55°C~125°C TA | Tape & Box (TB) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 225.5V | 145J | 184.5V | 205V | 130V | - | 170V | 10kA | - | - | - | - | ||
![]() V20H420PL1A Littelfuse Inc. | 15000 |
| Datasheet | 18 Weeks | - | Through Hole | Disc 20mm | - | - | - | -55°C~125°C TA | Tape & Box (TB) | - | HMOV™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 600pF @ 1MHz | 748V | 330J | 612V | 680V | 420V | - | 560V | 10kA | - | - | - | - | ||
![]() V200RA22X2749 Littelfuse Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Box | WIRE | - | - | -55°C~125°C TA | Bulk | 2013 | RA | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | 1 | 130V | - | 175V | - | 6.5kA | 1900pF @ 1MHz | 225.5V | 70J | 184.5V | 205V | 130V | 205V | - | - | - | - | ROHS3 Compliant | - | ||
![]() V470ZT05PX1347 Littelfuse Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | 1 | 300V | - | 385V | - | 400A | 70pF @ 1MHz | 517V | 12J | 423V | 470V | 300V | 470V | - | - | - | - | ROHS3 Compliant | - | ||
![]() V36ZU80PX2855 Littelfuse Inc. | 45 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | 1 | 23V | - | 28V | - | 2kA | 12000pF @ 1MHz | 39.6V | 160J | 32.4V | 36V | 23V | 36V | - | - | - | - | ROHS3 Compliant | - | ||
![]() V39ZT20PX2855 Littelfuse Inc. | 45 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | VARISTOR | unknown | - | - | - | 1W | - | - | 1 | 25V | RADIAL | 31V | - | 2kA | 12000pF @ 1MHz | 42.9V | 20J | 35.1V | 39V | 25V | 39V | - | - | - | - | ROHS3 Compliant | - | ||
![]() V82ZU4PX2855 Littelfuse Inc. | 46 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | 1 | 50V | - | 68V | - | 2.5kA | 1485pF @ 1MHz | 90.2V | 8.0J | 73.8V | 82V | 50V | 82V | - | - | - | - | ROHS3 Compliant | - | ||
![]() V39ZU6PX2855 Littelfuse Inc. | 9 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | 1 | 25V | - | 31V | - | 1kA | 7000pF @ 1MHz | 42.9V | 7.2J | 35.1V | 39V | 25V | 39V | - | - | - | - | ROHS3 Compliant | - | ||
![]() V120ZC05PX2855 Littelfuse Inc. | 9 |
| - | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | - | - | -55°C~85°C TA | Bulk | 2014 | ZC | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | 1 | 75V | - | 102V | - | 400A | 250pF @ 1MHz | 132V | 3.0J | 108V | 120V | 75V | 120V | - | - | - | - | ROHS3 Compliant | - | ||
![]() V56ZA3PX2855 Littelfuse Inc. | 45 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2014 | ZA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | VARISTOR | unknown | - | - | - | 0.4W | - | - | 1 | 35V | RADIAL | 45V | - | 500A | 2150pF @ 1MHz | 61.6V | 5.5J | 50.4V | 56V | 35V | 56V | - | - | - | - | ROHS3 Compliant | - | ||
![]() V20E150L4B7 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Bag | 2005 | UltraMOV™ | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8533.40.40.00 | 1.6nF | 200V | BULK | VARISTOR | unknown | - | 150V | - | 1W | - | - | 1 | 150V | RADIAL | 200V | 395V | 10kA | 1600pF @ 1MHz | 264V | 120J | 216V | 240V | - | 240V | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V18MLA0402FR Littelfuse Inc. | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | MLA | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 40pF @ 1MHz | 28V | 0.05J | 22V | 25V | 14V | - | 18V | 20A | - | - | ROHS3 Compliant | - | ||
![]() 87063-014 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Disc 14mm | WIRE | - | 85°C | - | Bag | 2005 | ZA | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8533.40.40.00 | 6nF | 26V | - | VARISTOR | unknown | - | 20V | - | - | - | - | 1 | 20V | RADIAL | 26V | 64V | 750A | - | 36.5V | 6.0J | 29.5V | 33V | - | 33V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V150ZU1 Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZU | e0 | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8533.40.40.00 | 250pF | 127V | TR | VARISTOR | unknown | - | 95V | - | 0.25W | - | - | 1 | 95V | - | 127V | 250V | 1.2kA | 460pF @ 1MHz | 165V | 8.0J | 135V | - | 95V | 150V | - | - | 7mm | - | ROHS3 Compliant | Contains Lead |