- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Clamping Current | Ambient Temperature Range High | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Features | Diameter | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V5.5MLA020164NR Littelfuse Inc. | 15000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCV | 0201 (0603 Metric) | WRAPAROUND | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | MLA | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | 64pF | 5.5V | TR, PAPER, 7 INCH | 300μm | VARISTOR | unknown | - | - | 4V | 0603 | - | 0201 | - | - | 1 | 4V | DUAL ENDED | 5.5V | - | 26V | 1A | 64pF @ 1MHz | 14V | - | 8V | - | - | 11V | - | 1A | - | - | 4V | - | - | 600μm | 300μm | No SVHC | ROHS3 Compliant | - | ||
![]() V270MA2A Littelfuse Inc. | 16 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | SOD-83A Axial | WIRE | Metal | - | -55°C~85°C TA | Bulk | 2005 | MA | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 17pF | 224V | - | - | VARISTOR | unknown | - | - | 163V | - | 0.2W | - | - | - | 1 | 163V | - | 224V | Axial | 460V | 100A | 17pF @ 1MHz | 311V | 0.90J | 229V | 270V | - | 270V | - | 2A | - | - | - | - | 3mm | 6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() V25S320P Littelfuse Inc. | 68 | - | Datasheet | 12 Weeks | Radial, Through Hole | Through Hole | Radial | WIRE | - | - | -55°C~85°C TA | Bulk | 2009 | UltraMOV™ 25S | 5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8533.40.40.00 | 1.35nF | 420V | - | - | VARISTOR | - | - | - | 320V | - | - | - | - | - | 1 | 320V | - | 420V | - | 825V | 22kA | 1350pF @ 1MHz | 561V | 540J | 459V | - | 320V | 510V | - | - | - | - | - | - | 25mm | - | 28mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V300LA10CP Littelfuse Inc. | 46 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2009 | C-III | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | 7.3mm | VARISTOR | unknown | - | - | 300V | - | - | - | 8.5mm | - | 1 | 300V | - | - | Radial | 775V | 3.5kA | - | 517V | 75J | 423V | - | 300V | 470V | - | 25A | - | - | - | - | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V07E250P Littelfuse Inc. | 1101 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 90pF | 320V | - | 5.6mm | VARISTOR | unknown | 10A | - | 250V | - | 0.25W | - | 5mm | - | 1 | 250V | - | 320V | Radial | 650V | 1.75kA | 90pF @ 1MHz | 429V | 25J | 351V | 390V | - | 429V | - | 10A | 85°C | - | - | - | 7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMOV25SP440M Littelfuse Inc. | 29000 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Square 28mm, 3 Lead | WIRE | - | - | -55°C~85°C TA | Bulk | 2009 | TMOV® 25S | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | 787V | - | - | VARISTOR | unknown | - | CECC42000 | 440V | - | - | - | - | - | 1 | 440V | RADIAL | 585V | - | - | 20kA | 790pF @ 1MHz | 786.5V | 470J | 643.5V | 715V | - | 715V | - | - | - | - | - | Thermally Protected | - | - | - | - | ROHS3 Compliant | - | ||
![]() V20E440P Littelfuse Inc. | 18000 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 500pF | 585V | - | 7.3mm | VARISTOR | unknown | 100A | - | 440V | - | 1W | - | 10mm | 10kA | 1 | 440V | - | 585V | Radial | 1.18kV | 10kA | 500pF @ 1MHz | 786.5V | 340J | 643.5V | 715V | - | 787V | - | 100A | - | - | - | - | 20mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V82RA16X2749 Littelfuse Inc. | 48 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Box | WIRE | - | 66V | -55°C~125°C TA | Bulk | 2009 | RA | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | 2.5nF | - | - | 6.3mm | VARISTOR | unknown | - | - | - | - | - | - | 7.5mm | 4.5kA | 1 | 50V | - | 66V | Radial | 145V | 4.5kA | 2500pF @ 1MHz | 90.2V | 15J | 73.8V | - | - | 82V | 66V | 50A | - | - | - | - | - | 19.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FBMOV750M Littelfuse Inc. | In Stock | - | Datasheet | 21 Weeks | Axial, Screw | Screw Mount | Axial Cylinder | BINDING POST | - | - | -55°C~85°C TA | Bulk | 2010 | FBMOV | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8533.40.40.00 | 920pF | 970V | - | - | VARISTOR | unknown | - | - | 750V | - | - | - | - | - | 1 | 750V | - | 970V | - | 1.95kV | 40kA | 920pF @ 1MHz | 1.32kV | 1340J | 1.08kV | 1.2kV | - | 1.2kV | - | - | - | - | - | Thermally Protected | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() V100ZA15PX1347 Littelfuse Inc. | 9 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | - | - | -55°C~85°C TA | Bulk | 2012 | ZA | - | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 60V | - | 81V | - | - | 4.5kA | 2900pF @ 1MHz | 110V | 20J | 90V | 100V | 60V | 100V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V385LA40CPX10 Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2014 | C-III | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | 1W | - | - | - | 1 | 385V | RADIAL | - | - | - | 10kA | 120pF @ 1MHz | 682V | 370J | 558V | - | 385V | 620V | - | - | - | 682V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMOV25SP460E Littelfuse Inc. | 48 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Square 28mm | WIRE | - | - | -55°C~85°C TA | Bulk | 2014 | TMOV® 25S | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | - | - | - | - | - | - | - | - | - | 1 | 460V | RADIAL | 615V | - | - | 20kA | 750pF @ 1MHz | 825V | 490J | 675V | 750V | 460V | 750V | - | - | - | - | - | Thermally Protected | - | - | - | - | ROHS3 Compliant | - | ||
![]() V14E275PL1T7 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | - | - | 0.6W | - | - | - | 1 | 275V | RADIAL | 350V | - | - | 6kA | 450pF @ 1MHz | 473V | 110J | 387V | 430V | 275V | 430V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMOV14RP550E Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 14mm | - | - | - | -55°C~85°C TA | Bulk | 2014 | TMOV® | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | 550V | - | 715V | - | - | 6kA | 180pF @ 1MHz | 1.001kV | - | 819V | 910V | 550V | 910V | - | - | - | - | - | Thermally Protected | - | - | - | - | ROHS3 Compliant | - | ||
![]() V275LT40AP Littelfuse Inc. | 2076 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2009 | LT | - | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 900pF | 369V | TR | 5.6mm | VARISTOR | unknown | 6.5kA | - | 275V | - | - | - | 8.5mm | 6.5kA | 1 | 275V | - | 369V | - | 710V | 6.5kA | 900pF @ 1MHz | 473V | 140J | 387V | 430V | - | 430V | - | 100A | - | - | - | - | 20mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMOV20RP460M Littelfuse Inc. | 9 | - | Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm 3-Lead | WIRE | - | - | -55°C~85°C TA | Bulk | 2011 | iTMOV® | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | - | - | 200pF | - | - | - | VARISTOR | unknown | - | - | 460V | - | - | - | - | - | 1 | 460V | - | 610V | - | 1.24kV | 10kA | 200pF @ 1MHz | 825V | 360J | 675V | - | 460V | 750V | - | - | - | - | - | Thermally Protected | 20mm | - | - | - | ROHS3 Compliant | - | ||
![]() V8ZT1P Littelfuse Inc. | 4000 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZT | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 3nF | 5.5V | TR | 5mm | VARISTOR | unknown | 100A | - | 4V | - | 0.25W | - | 6mm | - | 1 | 4V | - | 5.5V | Radial | 22V | 100A | 4190pF @ 1MHz | 11V | 0.40J | 6V | - | - | 8.5V | - | 2.5A | - | - | 4V | - | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V14MLN41206WH Littelfuse Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | WRAPAROUND | Ceramic | - | -55°C~125°C TA | Tape & Reel (TR) | 2005 | MLN | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Silver/Palladium/Platinum (Ag/Pd/Pt) | - | - | 140pF | 14V | TR, EMBOSSED PLASTIC, 7 INCH | 1.6mm | VARISTOR | unknown | - | - | 10V | 3216 | - | 1206 | - | - | 4 | 10V | DUAL IN-LINE | 14V | - | 30V | 30A | 175pF @ 1MHz | 20.3V | 0.10J | 15.9V | - | 10V | 18.1V | - | 2A | - | - | - | - | - | 3.2mm | 1.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() V202CA60 Littelfuse Inc. | 99999 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Disc 60mm | SPECIAL | - | - | -55°C~85°C TA | Bulk | 2005 | CA | - | - | no | Active | 1 (Unlimited) | 2 | Solder | EAR99 | - | - | 8533.40.40.00 | 1.2nF | 2.5kV | - | - | VARISTOR | unknown | - | - | 2kV | - | 2.5W | - | - | - | 1 | 2kV | DUAL | 2.5kV | - | 5.2kV | 70kA | 1200pF @ 1MHz | 3.63kV | 7500J | 2.97kV | - | 2kV | 3.3kV | - | - | - | 2500V | 2000V | - | 60mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V511HF34 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Bolt, Radial, Through Hole | Bolt Mount | Square 34mm, Tabs | LUG | - | - | -55°C~85°C TA | Bulk | 2005 | HF34 | - | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 2.5nF | 675V | - | 8.8mm | VARISTOR | unknown | - | - | 510V | - | - | - | 25.4mm | - | 1 | 510V | DUAL | 675V | Strap | 1.35kV | 40kA | 2500pF @ 1MHz | 902V | 700J | 738V | - | 510V | 820V | - | 200A | - | - | - | - | 34mm | 37mm | - | - | ROHS3 Compliant | Contains Lead |