- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Features | Diameter | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V150LXR1245 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | Bulk | 2014 | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -55°C | - | 360pF | 200V | - | - | - | - | 150V | - | - | - | - | - | - | - | 395V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V14E20PL1T Littelfuse Inc. | 36 |
| Datasheet | 14 Weeks | - | - | - | NO | - | THROUGH HOLE MOUNT | - | Tape & Reel (TR) | 2014 | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26V | 20V | 50 J | - | - | ROHS3 Compliant | - | ||
![]() TMOV34S681EP Littelfuse Inc. | 34 |
| Datasheet | 13 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs | - | FLAT | - | -55°C~85°C TA | Bulk | 2014 | TMOV® 34S | 20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 1.97nF | 890V | - | - | VARISTOR | unknown | 680V | - | - | 1 | 680V | - | 890V | - | 1.772kV | 40kA | 2000pF @ 1MHz | 1.195kV | 1100J | 980V | - | 680V | 1.0875kV | - | - | - | - | - | - | Thermally Protected | 34mm | ROHS3 Compliant | - | ||
![]() V510LA10 Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 10mm | - | WIRE | - | -55°C~85°C TA | Bag | 2005 | LA | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 100pF | 675V | BULK | - | VARISTOR | unknown | 510V | 0.4W | 8.5mm | 1 | 510V | - | 675V | Radial | 1.35kV | 2.5kA | 100pF @ 1MHz | 902V | 63J | 738V | 820V | - | 820V | - | - | 25A | - | - | - | - | 10mm | ROHS3 Compliant | Contains Lead | ||
![]() V320LA40BPX10X2855 Littelfuse Inc. | 29 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | - | -55°C~85°C TA | Bulk | 2012 | LA | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -55°C | - | 750pF | - | - | 5.6mm | - | - | - | - | 10mm | 1 | 320V | - | 420V | Radial | 810V | 6.5kA | 750pF @ 1MHz | 540V | 150J | 462V | 501V | 320V | 501V | 420V | 6.5kA | 100A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V12ZC05P Littelfuse Inc. | 45 |
| - | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | - | - | - | -55°C~85°C TA | Bulk | 2010 | ZC | - | e3 | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 1.2nF | 8V | - | - | VARISTOR | unknown | 6V | - | - | 1 | 6V | - | 8V | - | 37V | 50A | 1700pF @ 1MHz | 16V | 0.14J | 9V | - | 6V | 12.5V | - | - | - | 8V | 6V | - | - | 5mm | ROHS3 Compliant | - | ||
![]() V175LC5PX2855 Littelfuse Inc. | 45 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | - | -55°C~85°C TA | Bulk | 2014 | LC | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 175V | RADIAL | 225V | - | - | 2.5kA | 350pF @ 1MHz | 297V | 30J | 243V | 270V | 175V | 270V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V180ZA5PX2855 Littelfuse Inc. | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | - | -55°C~85°C TA | Bulk | 2014 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | 0.4W | - | 1 | 115V | RADIAL | 153V | - | - | 2.5kA | 465pF @ 1MHz | 198V | 18J | 162V | 180V | 115V | 180V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V8ZC05PX2855 Littelfuse Inc. | 45 |
| - | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | - | - | -55°C~85°C TA | Bulk | 2014 | ZC | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 4V | - | 5.5V | - | - | 50A | 2000pF @ 1MHz | 11V | 0.10J | 6V | 8.5V | 4V | 8.5V | - | - | - | - | 4V | - | - | - | ROHS3 Compliant | - | ||
![]() V33ZU2PX2855 Littelfuse Inc. | 7 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 20V | - | 26V | - | - | 500A | 3495pF @ 1MHz | 36.3V | 3.0J | 29.7V | 33V | 20V | 33V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V10H95PL2T Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Disc 10mm | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | HMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 800pF @ 1MHz | 165V | 36J | 135V | 150V | 95V | - | 125V | 3.5kA | - | - | - | - | - | - | - | - | ||
![]() V14P25PL1T7 Littelfuse Inc. | 500 |
| - | 14 Weeks | - | Through Hole | Disc 14mm | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | LV UltraMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 7000pF @ 1MHz | 42.9V | 55J | 35.1V | 39V | 25V | - | 31V | 4kA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V14E50AUTO Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Disc 14mm | - | - | - | -40°C~85°C TA | Bulk | - | Automotive, AEC-Q200, AUMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 3000pF @ 1MHz | 90.2V | 15J | 73.8V | 82V | 50V | - | 65V | 4.5kA | - | - | - | - | - | - | - | - | ||
![]() V175LC20APX10 Littelfuse Inc. | 45 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | -55°C~85°C TA | Bulk | 2014 | LC | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | 1W | - | 1 | 175V | RADIAL | 225V | - | - | 6.5kA | 1400pF @ 1MHz | 297V | 90J | 243V | 270V | 175V | 270V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V150ZU20P Littelfuse Inc. | 45 |
| - | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZU | - | e3 | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 1nF | 127V | - | - | VARISTOR | unknown | 95V | - | - | 1 | 95V | - | 127V | - | 250V | 6.5kA | 5000pF @ 1MHz | 165V | 45J | 135V | - | 95V | 150V | - | - | - | - | - | - | - | 20mm | ROHS3 Compliant | - | ||
![]() V150ZC20PX2855 Littelfuse Inc. | 45 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | - | - | -55°C~85°C TA | Bulk | 2014 | ZC | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | 1 | 95V | - | 127V | - | - | 6.5kA | 3500pF @ 1MHz | 165V | 45J | 135V | 150V | 95V | 150V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V575LC80BPX10 Littelfuse Inc. | 7 |
| - | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | -55°C~85°C TA | Bulk | 2014 | LC | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | 1W | - | 1 | 575V | RADIAL | 730V | - | - | 6.5kA | 450pF @ 1MHz | 960V | 220J | 819V | 889.5V | 575V | 889.5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V680LC10P Littelfuse Inc. | 16 |
| - | 14 Weeks | Through Hole | Through Hole | Disc 10mm | - | WIRE | - | -55°C~85°C TA | Bulk | 2014 | LC | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | 0.4W | - | 1 | 680V | RADIAL | 875V | - | - | 2.5kA | 65pF @ 1MHz | 1.21kV | 75J | 990V | 1.1kV | 680V | 1.1kV | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V360ZC05P Littelfuse Inc. | 45 |
| - | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | - | - | - | -55°C~85°C TA | Bulk | 2014 | ZC | - | e3 | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 55pF | 300V | - | - | VARISTOR | unknown | 230V | - | - | 1 | 230V | - | 300V | - | 595V | 400A | 60pF @ 1MHz | 396V | 9.5J | 324V | - | 230V | 360V | - | - | - | - | - | - | - | 5mm | ROHS3 Compliant | - | ||
![]() V1000LU160BPXL3B Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | - | Through Hole | Disc 20mm | - | - | - | - | Strip | 2014 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |