- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Features | Diameter | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V150ZC05P Littelfuse Inc. | 42 |
| - | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | - | -55°C~85°C TA | Bulk | 2010 | ZC | e3 | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | Tin (Sn) | 8533.40.40.00 | 120pF | 127V | - | VARISTOR | unknown | 92V | - | - | 1 | 92V | - | 127V | - | 250V | 400A | 190pF @ 1MHz | 165V | 4.0J | 135V | - | 92V | 150V | - | - | - | - | - | - | 10mm | ROHS3 Compliant | - | ||
![]() V56ZT05PX2855 Littelfuse Inc. | 35 |
| - | 16 Weeks | Through Hole | Through Hole | Disc 5mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | - | - | TR | VARISTOR | unknown | - | 0.2W | - | 1 | 35V | RADIAL | 45V | - | - | 100A | 500pF @ 1MHz | 61.6V | 0.50J | 50.4V | 56V | 35V | 56V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMOV14RP385EL2T7 Littelfuse Inc. | 69200 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | - | -55°C~85°C TA | Tape & Reel (TR) | 2014 | TMOV® | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | 360pF | - | - | VARISTOR | unknown | 385V | - | - | 1 | 385V | - | 505V | - | 1.025kV | 6kA | 360pF @ 1MHz | 682V | 150J | 558V | 620V | - | 620V | - | - | - | - | - | Thermally Protected | 14mm | ROHS3 Compliant | - | ||
![]() ROV07-180M-2 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Disc 7mm | - | -40°C~125°C TA | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2918pF @ 1kHz | 21.6V | 1.2J | 14.4V | 18V | 11V | - | 14V | 250A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V18MLA0603FR Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | -55°C~125°C TA | Tape & Reel (TR) | - | MLA | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 60pF @ 1MHz | 28V | 0.10J | 22V | 25V | 14V | - | 18V | 30A | - | - | - | - | - | - | - | ||
![]() V12ZT1 Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZT | e0 | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | 8533.40.40.00 | 2.5nF | 8V | TR | VARISTOR | unknown | 6V | 0.25W | - | 1 | 6V | - | 8V | - | 34V | 100A | 3350pF @ 1MHz | 16V | 0.60J | 9V | - | 6V | 12.5V | - | - | - | 8V | 6V | - | 7mm | ROHS3 Compliant | Contains Lead | ||
![]() V14E250 Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | 8533.40.40.00 | 500pF | 320V | - | VARISTOR | unknown | 250V | 0.6W | - | 1 | 250V | - | 320V | - | 650V | 6kA | 500pF @ 1MHz | 429V | 100J | 351V | - | 250V | 390V | - | - | - | - | - | - | 14mm | ROHS3 Compliant | Contains Lead | ||
![]() V131NA34 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Square 34mm | SPECIAL | -55°C~85°C TA | Bag | 2005 | NA | - | - | Obsolete | 1 (Unlimited) | 2 | Solder | EAR99 | NOT SPECIFIED | 8533.40.40.00 | 10nF | 175V | BULK | VARISTOR | unknown | 130V | 2W | - | 1 | 130V | DUAL | 175V | - | 345V | 40kA | 10000pF @ 1MHz | 228V | 270J | 184V | - | 130V | 200V | - | - | - | - | - | - | 34mm | ROHS3 Compliant | Lead Free | ||
![]() V150LC20A Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Bag | 2005 | LC | e0 | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | 8533.40.40.00 | 1.6nF | 200V | BULK | VARISTOR | unknown | 150V | 1W | - | 1 | 150V | - | 200V | - | 395V | 6.5kA | 1600pF @ 1MHz | 264V | 80J | 216V | - | 150V | 240V | - | - | - | - | - | - | 20mm | ROHS3 Compliant | Contains Lead | ||
![]() V150LS5 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2005 | LS | e0 | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | 8533.40.40.00 | 360pF | 200V | TR | VARISTOR | unknown | 150V | 0.4W | - | 1 | 150V | - | 200V | - | 395V | 2.5kA | 360pF @ 1MHz | 264V | 25J | 216V | - | 150V | 240V | - | - | - | - | - | - | 10mm | ROHS3 Compliant | Contains Lead | ||
![]() V14MLA0805LWT Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | -55°C~125°C TA | Tape & Reel (TR) | 2013 | MLA | e4 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | SILVER PALLADIUM | 8533.40.40.00 | 320pF | 14V | - | VARISTOR | unknown | 10V | - | - | 1 | 10V | DUAL ENDED | 14V | - | - | 40A | 320pF @ 1MHz | 20.3V | 0.10J | 15.9V | 18.1V | - | 18.1V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V275LS4 Littelfuse Inc. | 15000 | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2005 | LS | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 8533.40.40.00 | 80pF | 369V | TR | VARISTOR | unknown | 275V | 0.25W | 6mm | 1 | 275V | - | 369V | Radial | 710V | 1.2kA | 80pF @ 1MHz | 473V | 23J | 387V | 430V | - | 430V | - | - | 10A | - | - | - | 7mm | ROHS3 Compliant | Contains Lead | ||
![]() V320LT40B Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2005 | LT | e0 | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | 8533.40.40.00 | 750pF | 420V | TR | VARISTOR | unknown | 320V | 1W | - | 1 | 320V | - | 420V | - | 810V | 6.5kA | 750pF @ 1MHz | 540V | 150J | 462V | - | 320V | 501V | - | - | - | - | - | - | 20mm | ROHS3 Compliant | Contains Lead | ||
![]() V47ZA05 Littelfuse Inc. | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Disc 5mm | WIRE | -55°C~85°C TA | Bulk | 2005 | ZA | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | 400pF | 38V | - | VARISTOR | unknown | 30V | 0.2W | - | 1 | 30V | - | 38V | - | 93V | 100A | 585pF @ 1MHz | 51.7V | 0.40J | 42.3V | 47V | - | 47V | - | - | - | - | - | - | 5mm | ROHS3 Compliant | Contains Lead | ||
![]() V421NA34 Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Square 34mm | SPECIAL | -55°C~85°C TA | Bag | 2005 | NA | - | - | Obsolete | 1 (Unlimited) | 2 | Solder | EAR99 | NOT SPECIFIED | 8533.40.40.00 | 3nF | 560V | BULK | VARISTOR | unknown | 420V | 2W | - | 1 | 420V | DUAL | 560V | - | 1.13kV | 40kA | 3000pF @ 1MHz | 748V | 600J | 610V | - | 420V | 680V | - | - | - | - | - | - | 34mm | ROHS3 Compliant | Lead Free | ||
![]() ROV20H471K Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Disc 20mm | - | -40°C~125°C TA | Bulk | 2003 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 760pF @ 1kHz | 517V | 350J | 423V | 470V | 300V | - | 385V | 10kA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ROV07H241K-2 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Disc 7mm | - | -40°C~125°C TA | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 190pF @ 1kHz | 264V | 21J | 216V | 240V | 150V | - | 200V | 1.75kA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ROV20E241K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Disc 20mm | - | -40°C~125°C TA | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1420pF @ 1kHz | 264V | 202J | 216V | 240V | 150V | - | 200V | 12.5kA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ROV20H471K-2 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Disc 20mm | - | -40°C~125°C TA | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 760pF @ 1kHz | 517V | 350J | 423V | 470V | 300V | - | 385V | 10kA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ROV07H220L-2 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Disc 7mm | - | -40°C~125°C TA | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2930pF @ 1kHz | 25.3V | 1.7J | 18.7V | 22V | 14V | - | 18V | 500A | - | - | - | - | - | ROHS3 Compliant | - |