- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV20-201K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 1829pF @ 1kHz | 220V | 114J | 180V | 200V | 130V | 170V | 6.5kA | ROHS3 Compliant | ||
![]() ROV20H221K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 1600pF @ 1kHz | 242V | 155J | 198V | 220V | 140V | 180V | 10kA | ROHS3 Compliant | ||
![]() ROV20H101K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 4000pF @ 1kHz | 110V | 72J | 90V | 100V | 60V | 85V | 10kA | ROHS3 Compliant | ||
![]() ROV20H112K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 360pF @ 1kHz | 1.21kV | 620J | 990V | 1.1kV | 680V | 895V | 10kA | ROHS3 Compliant | ||
![]() ROV20H220M-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 21200pF @ 1kHz | 26.4V | 16J | 17.6V | 22V | 14V | 18V | 3kA | ROHS3 Compliant | ||
![]() ROV20H270M Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 20000pF @ 1kHz | 32.4V | 19J | 21.6V | 27V | 17V | 22V | 3kA | ROHS3 Compliant | ||
![]() ROV20H391K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 980pF @ 1kHz | 429V | 275J | 351V | 390V | 250V | 320V | 10kA | ROHS3 Compliant | ||
![]() ROV20-391K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 975pF @ 1kHz | 429V | 240J | 351V | 390V | 250V | 320V | 6.5kA | ROHS3 Compliant | ||
![]() ROV20H301K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 1100pF @ 1kHz | 330V | 210J | 270V | 300V | 195V | 250V | 10kA | ROHS3 Compliant | ||
![]() ROV20H112K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 360pF @ 1kHz | 1.21kV | 620J | 990V | 1.1kV | 680V | 895V | 10kA | ROHS3 Compliant | ||
![]() ROV20H241K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 1420pF @ 1kHz | 264V | 168J | 216V | 240V | 150V | 200V | 10kA | ROHS3 Compliant | ||
![]() ROV20-680L Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 9600pF @ 1kHz | 78.2V | 24J | 57.8V | 68V | 40V | 56V | 2kA | ROHS3 Compliant | ||
![]() ROV20H821K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 520pF @ 1kHz | 902V | 460J | 738V | 820V | 510V | 670V | 10kA | ROHS3 Compliant | ||
![]() ROV07-820K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 643pF @ 1kHz | 90.2V | 5.5J | 73.8V | 82V | 50V | 65V | 1.2kA | ROHS3 Compliant | ||
![]() ROV20H151K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 3000pF @ 1kHz | 165V | 106J | 135V | 150V | 95V | 125V | 10kA | ROHS3 Compliant | ||
![]() ROV20H182K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | - | 1.98kV | - | 1.62kV | 1.8kV | 1kV | 1.465kV | 10kA | ROHS3 Compliant | ||
![]() ROV20H681K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 550pF @ 1kHz | 748V | 430J | 612V | 680V | 420V | 560V | 10kA | ROHS3 Compliant | ||
![]() ROV20H102K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 400pF @ 1kHz | 1.1kV | 566J | 900V | 1kV | 625V | 825V | 10kA | ROHS3 Compliant | ||
![]() ROV20H821K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 20mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 520pF @ 1kHz | 902V | 460J | 738V | 820V | 510V | 670V | 10kA | ROHS3 Compliant | ||
![]() ROV07-751K-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Tape & Reel (TR) | 2003 | Obsolete | Not Applicable | 1 | 74pF @ 1kHz | 825V | 45J | 675V | 750V | 460V | 615V | 1.2kA | ROHS3 Compliant |