- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV07-511K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 100pF @ 1kHz | 561V | 37J | 459V | 510V | 320V | 418V | 1.2kA | ROHS3 Compliant | ||
![]() ROV07-331K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 141pF @ 1kHz | 363V | 23J | 297V | 330V | 210V | 275V | 1.2kA | ROHS3 Compliant | ||
![]() ROV07-781K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 70pF @ 1kHz | 858V | 46J | 702V | 780V | 485V | 640V | 1.2kA | ROHS3 Compliant | ||
![]() ROV07H101K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 540pF @ 1kHz | 110V | 9.0J | 90V | 100V | 60V | 85V | 1.75kA | ROHS3 Compliant | ||
![]() ROV07-270K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 2344pF @ 1kHz | 29.7V | 1.7J | 24.3V | 27V | 17V | 22V | 250A | ROHS3 Compliant | ||
![]() ROV07H221K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 190pF @ 1kHz | 242V | 19J | 198V | 220V | 140V | 180V | 1.75kA | ROHS3 Compliant | ||
![]() ROV07H181K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 220pF @ 1kHz | 198V | 16J | 162V | 180V | 115V | 150V | 1.75kA | ROHS3 Compliant | ||
![]() ROV07H241K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 190pF @ 1kHz | 264V | 21J | 216V | 240V | 150V | 200V | 1.75kA | ROHS3 Compliant | ||
![]() ROV07H241K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 190pF @ 1kHz | 264V | 21J | 216V | 240V | 150V | 200V | 1.75kA | ROHS3 Compliant | ||
![]() ROV07H201K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 220pF @ 1kHz | 220V | 17.5J | 180V | 200V | 130V | 170V | 1.75kA | ROHS3 Compliant | ||
![]() ROV07H101K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 540pF @ 1kHz | 110V | 9.0J | 90V | 100V | 60V | 85V | 1.75kA | ROHS3 Compliant | ||
![]() ROV07H681K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 80pF @ 1kHz | 748V | 56J | 612V | 680V | 420V | 560V | 1.75kA | ROHS3 Compliant | ||
![]() ROV07H781K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 70pF @ 1kHz | 858V | 59J | 702V | 780V | 485V | 640V | 1.75kA | ROHS3 Compliant | ||
![]() ROV10-101K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 1020pF @ 1kHz | 110V | 14J | 90V | 100V | 60V | 85V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10-181K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 483pF @ 1kHz | 198V | 26J | 162V | 180V | 115V | 150V | 2.5kA | ROHS3 Compliant | ||
![]() ROV07H821K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 70pF @ 1kHz | 902V | 60J | 738V | 820V | 510V | 670V | 1.75kA | ROHS3 Compliant | ||
![]() ROV10-911K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 111pF @ 1kHz | 1.001kV | 102J | 819V | 910V | 550V | 745V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10-220K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 5521pF @ 1kHz | 24.2V | 2.7J | 19.8V | 22V | 14V | 18V | 500A | ROHS3 Compliant | ||
![]() ROV10H180M-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 6500pF @ 1kHz | 21.6V | 2.6J | 14.4V | 18V | 11V | 14V | 1kA | ROHS3 Compliant | ||
![]() ROV10-151K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 733pF @ 1kHz | 165V | 22J | 135V | 150V | 95V | 125V | 2.5kA | ROHS3 Compliant |