- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Max Output Current | Voltage | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Peak Pulse Current | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Features | Diameter | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V120ZA4P Littelfuse Inc. | 36 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Bulk | 2005 | ZA | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 8533.40.40.00 | 750pF | 102V | - | 5mm | VARISTOR | - | - | 75V | - | 0.4W | - | 8.5mm | - | - | - | 1 | 75V | - | 102V | Radial | 200V | - | 2.5kA | 1100pF @ 1MHz | 132V | 12J | 108V | 120V | - | - | 120V | 25A | - | - | - | 10mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V385LA7PX2855 Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | WIRE | -55°C~85°C TA | Bulk | 2012 | LA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.40.00 | 60pF | - | - | 7.3mm | VARISTOR | unknown | - | - | - | 0.25W | - | 6mm | - | - | - | 1 | 385V | - | 505V | Radial | 1.025kV | - | 1.2kA | 60pF @ 1MHz | 682V | 27J | 558V | 620V | 385V | - | 620V | 10A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V282BB60 Littelfuse Inc. | 2882 |
| Datasheet | 15 Weeks | Bolt, Chassis Mount, Surface Mount | Chassis Mount | Encased Disc | BINDING POST | -55°C~85°C TA | Bulk | 2005 | BB | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 8533.40.40.00 | 800pF | 3.5kV | - | 44.5mm | VARISTOR | - | - | 2.8kV | - | 2.5W | - | 46.39mm | - | - | - | 1 | 2.8kV | RADIAL | 3.5kV | Screw | 7.4kV | - | 70kA | 800pF @ 1MHz | 5.17kV | 10000J | 4.23kV | 4.7kV | - | - | 4.7kV | 200A | 3500V | 2800V | - | - | - | 100mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V05E17AUTO Littelfuse Inc. | 32 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 5mm | - | -40°C~85°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | 1 | 17V | - | 20V | - | - | - | 400A | 950pF @ 1MHz | 29.7V | 1.4J | 24.3V | 27V | 17V | - | 27V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V271CA60 Littelfuse Inc. | 48 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Disc 60mm | SPECIAL | -55°C~85°C TA | Bulk | 2005 | CA | - | no | Active | 1 (Unlimited) | 2 | Solder | EAR99 | - | - | - | - | - | 8533.40.40.00 | 9nF | 369V | - | - | VARISTOR | unknown | - | 275V | - | 2.5W | - | - | - | - | - | 1 | 275V | DUAL | 369V | - | 680V | - | 50kA | 9000pF @ 1MHz | 473V | 950J | 387V | - | 275V | - | 430V | - | - | - | - | 60mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V27ZA4P Littelfuse Inc. | 55 | - | Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Bulk | 2009 | ZA | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | 0.05 ppm/°C | Tin (Sn) | - | - | - | 8533.40.40.00 | 7nF | 22V | - | 5mm | VARISTOR | - | 1kA | 17V | - | 0.6W | - | 8.5mm | 25.4mm | 1kA | - | 1 | 17V | - | 22V | - | 53V | - | 1kA | 11480pF @ 1MHz | 29.7V | 5.0J | 24.3V | 27V | - | - | 31.1V | 10A | - | - | - | 14mm | - | - | 5.6mm | 5mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() V10E130P Littelfuse Inc. | 516 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.40.00 | 450pF | 170V | - | - | VARISTOR | unknown | 25A | 130V | - | 0.4W | - | - | - | - | - | 1 | 130V | - | 170V | - | 340V | - | 3.5kA | 450pF @ 1MHz | 225.5V | 25J | 184.5V | - | 130V | - | 205V | - | - | - | - | 10mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMOV14RP320M Littelfuse Inc. | 7 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 14mm 3-Lead | WIRE | -55°C~85°C TA | Bulk | 2011 | iTMOV® | e3 | - | Active | 1 (Unlimited) | 3 | - | - | - | Tin (Sn) | - | - | - | - | 380pF | - | - | 9.5mm | VARISTOR | unknown | - | 320V | - | - | - | - | - | - | - | 1 | 320V | - | 420V | Radial | 840V | - | 6kA | 380pF @ 1MHz | 561V | 136J | 459V | 510V | - | - | 510V | 50A | - | - | Thermally Protected | 14mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V10E175P Littelfuse Inc. | 5075 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.40.00 | 350pF | 225V | - | 5.6mm | VARISTOR | unknown | - | 175V | - | 0.4W | - | 7.5mm | - | - | - | 1 | 175V | - | 225V | Radial | 455V | - | 3.5kA | 350pF @ 1MHz | 297V | 35J | 243V | 270V | - | - | 270V | 25A | - | - | - | 10mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V20E320PL2T1 Littelfuse Inc. | 45 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | UltraMOV™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | - | - | 1W | - | - | - | - | - | 1 | 320V | RADIAL | 420V | - | - | - | 10kA | 750pF @ 1MHz | 561V | 273J | 459V | 510V | 320V | - | 510V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V575LS40AP Littelfuse Inc. | 32 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2012 | LS | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.40.00 | 220pF | 730V | TR | 7.3mm | VARISTOR | - | 4.5kA | 575V | - | 0.6W | - | 8.5mm | - | 4.5kA | - | 1 | 575V | - | 730V | - | 1.5kV | - | 4.5kA | 220pF @ 1MHz | 1.001kV | 120J | 819V | 910V | - | - | 910V | 50A | - | - | - | 14mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V56MLA1206A Littelfuse Inc. | 120000 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | WRAPAROUND | -55°C~125°C TA | Bulk | 2006 | MLA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.40.00 | 150pF | 56V | - | 1.6mm | VARISTOR | - | - | 40V | 3216 | - | 1206 | - | - | - | 77V | 1 | 40V | DUAL ENDED | 56V | - | 120V | - | 180A | 180pF @ 1MHz | 77V | 1.0J | 61V | - | - | - | 69V | 1A | - | - | - | - | - | 3.2mm | 1.6mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() V22ZT05P Littelfuse Inc. | 9 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2014 | ZT | e3 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.40.00 | 800pF | 18V | TR | - | VARISTOR | unknown | 100A | 14V | - | 0.2W | - | - | - | - | - | 1 | 14V | - | 18V | - | 43V | - | 100A | 1220pF @ 1MHz | 24.2V | 0.20J | 19.8V | - | - | - | 22V | - | - | - | - | 5mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V22ZS3P Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | -55°C~85°C TA | Tape & Reel (TR) | 2005 | ZS | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.40.00 | 9nF | 18V | TR | - | VARISTOR | unknown | 1kA | 14V | - | 0.6W | - | - | - | - | - | 1 | 14V | - | 18V | - | 43V | - | 1kA | 14730pF @ 1MHz | 24.2V | 4.0J | 19.8V | - | - | - | 22V | - | - | - | - | 14mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V151HB34 Littelfuse Inc. | 48 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs | FLAT | -55°C~85°C TA | Bulk | 2005 | HB34 | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | - | Tin (Sn) | - | - | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 8nF | 200V | - | - | VARISTOR | unknown | - | 150V | - | 2W | - | - | - | - | - | 1 | 150V | DUAL | 200V | - | 405V | - | 40kA | 8000pF @ 1MHz | 264V | 300J | 216V | - | 150V | - | 240V | - | - | - | - | 34mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V751CA60 Littelfuse Inc. | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Disc 60mm | SPECIAL | -55°C~85°C TA | Bulk | 2005 | CA | - | no | Active | 1 (Unlimited) | 2 | Solder | EAR99 | - | - | - | - | - | 8533.40.40.00 | 3.5nF | 970V | - | - | VARISTOR | unknown | - | 750V | - | 2.5W | - | - | - | - | - | 1 | 750V | DUAL | 970V | - | 1.88kV | - | 70kA | 3500pF @ 1MHz | 1.32kV | 2600J | 1.08kV | - | 750V | - | 1.2kV | - | - | - | - | 60mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V390ZA05P Littelfuse Inc. | 41 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 5mm | WIRE | -55°C~125°C TA | Bulk | 2005 | ZA | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 8533.40.40.00 | 80pF | 330V | - | 5.6mm | VARISTOR | - | 5A | 250V | - | 0.2W | - | 6mm | - | 400A | - | 1 | 250V | - | 330V | Radial | 650V | 400A | 400A | 80pF @ 1MHz | 429V | 10J | 351V | 390V | - | No | 449V | 5A | - | - | - | 5mm | 10mm | - | 5.6mm | 5.6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V661HB34 Littelfuse Inc. | 6 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Formed Tabs | FLAT | - | Bulk | 2012 | HB34 | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | - | - | Tin (Sn) | 85°C | -55°C | HEIGHT INCLUDE TERMINAL | - | 2nF | 850V | - | 10.2mm | VARISTOR | - | - | 660V | - | 2W | - | 22mm | - | - | - | 1 | 660V | DUAL | 850V | Strap | 1.72kV | - | 40kA | - | 1.16kV | 1050J | 940V | - | 660V | - | 1.05kV | 200A | - | - | - | 34mm | - | 37mm | - | - | - | ROHS3 Compliant | - | ||
![]() FBMOV175M Littelfuse Inc. | 48 |
| Datasheet | 21 Weeks | Axial, Screw | Screw Mount | Axial Cylinder | BINDING POST | -55°C~85°C TA | Bulk | 2010 | FBMOV | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8533.40.40.00 | 3.8nF | 225V | - | - | VARISTOR | unknown | - | 175V | - | - | - | - | - | - | - | 1 | 175V | - | 225V | - | 450V | - | 40kA | 3800pF @ 1MHz | 297V | 500J | 243V | 270V | - | - | 270V | - | - | - | Thermally Protected | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FBMOV440M Littelfuse Inc. | 17 |
| Datasheet | 21 Weeks | Axial, Screw | Screw Mount | Axial Cylinder | BINDING POST | -55°C~85°C TA | Bulk | 2010 | FBMOV | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8533.40.40.00 | 1.58nF | 585V | - | - | VARISTOR | unknown | - | 440V | - | - | - | - | - | - | - | 1 | 440V | - | 585V | - | 1.16kV | - | 40kA | 1580pF @ 1MHz | 787V | 940J | 643V | 715V | - | - | 715V | - | - | - | Thermally Protected | - | - | - | - | - | No SVHC | ROHS3 Compliant | - |