- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV10-112K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 88pF @ 1kHz | 1.21kV | 124J | 990V | 1.1kV | 680V | 895V | 2.5kA | ROHS3 Compliant | ||
![]() ROV07H391K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 110pF @ 1kHz | 429V | 35J | 351V | 390V | 250V | 320V | 1.75kA | ROHS3 Compliant | ||
![]() ROV07H820K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bulk | 2003 | Obsolete | Not Applicable | 1 | 640pF @ 1kHz | 90.2V | 7.0J | 73.8V | 82V | 50V | 65V | 1.75kA | ROHS3 Compliant | ||
![]() ROV10-121K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 946pF @ 1kHz | 132V | 16J | 108V | 120V | 75V | 100V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10-271K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 334pF @ 1kHz | 297V | 39.5J | 243V | 270V | 175V | 225V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10-301K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 278pF @ 1kHz | 330V | 42J | 270V | 300V | 195V | 250V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10H361K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 230pF @ 1kHz | 396V | 65J | 324V | 360V | 230V | 300V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H201K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 400pF @ 1kHz | 220V | 35J | 180V | 200V | 130V | 170V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H241K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 330pF @ 1kHz | 264V | 42J | 216V | 240V | 150V | 200V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10-511K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 187pF @ 1kHz | 561V | 74J | 459V | 510V | 320V | 418V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10H301K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 280pF @ 1kHz | 330V | 52J | 270V | 300V | 195V | 250V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H221K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 390pF @ 1kHz | 242V | 39J | 198V | 220V | 140V | 180V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H151K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 730pF @ 1kHz | 165V | 25J | 135V | 150V | 95V | 125V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H331K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 280pF @ 1kHz | 363V | 58J | 297V | 330V | 210V | 275V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H182K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | - | Bulk | 2007 | Obsolete | Not Applicable | 1 | - | 1.98kV | - | 1.62kV | 1.8kV | 1kV | 1.465kV | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H220L Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 5520pF @ 1kHz | 25.3V | 3.2J | 18.7V | 22V | 14V | 18V | 1kA | ROHS3 Compliant | ||
![]() ROV10H301K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 280pF @ 1kHz | 330V | 52J | 270V | 300V | 195V | 250V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10-102K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 96pF @ 1kHz | 1.1kV | 112J | 900V | 1kV | 625V | 825V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10H270K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 4740pF @ 1kHz | 29.7V | 3.9J | 24.3V | 27V | 17V | 22V | 1kA | ROHS3 Compliant | ||
![]() ROV10H821K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bulk | 2007 | Obsolete | Not Applicable | 1 | 130pF @ 1kHz | 902V | 118J | 738V | 820V | 510V | 670V | 3.5kA | ROHS3 Compliant |