- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Circuits | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Maximum DC Volts | Current - Surge | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV07H180M Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 2920pF @ 1kHz | 21.6V | 1.5J | 14.4V | 18V | 11V | 14V | 500A | ROHS3 Compliant | ||
![]() ROV10-102K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bag | 2007 | Obsolete | Not Applicable | 1 | 96pF @ 1kHz | 1.1kV | 112J | 900V | 1kV | 625V | 825V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10-361K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bag | 2007 | Obsolete | Not Applicable | 1 | 231pF @ 1kHz | 396V | 52J | 324V | 360V | 230V | 300V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10-470K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bag | 2007 | Obsolete | Not Applicable | 1 | 3137pF @ 1kHz | 51.7V | 6.0J | 42.3V | 47V | 30V | 38V | 500A | ROHS3 Compliant | ||
![]() ROV10-390K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bag | 2007 | Obsolete | Not Applicable | 1 | 3658pF @ 1kHz | 42.9V | 4.7J | 35.1V | 39V | 25V | 31V | 500A | ROHS3 Compliant | ||
![]() ROV10-431K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 216pF @ 1kHz | 473V | 66J | 387V | 430V | 275V | 350V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10-271K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 334pF @ 1kHz | 297V | 39.5J | 243V | 270V | 175V | 225V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10-241K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 325pF @ 1kHz | 264V | 33.5J | 216V | 240V | 150V | 200V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10-751K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bag | 2007 | Obsolete | Not Applicable | 1 | 133pF @ 1kHz | 825V | 90J | 675V | 750V | 460V | 615V | 2.5kA | ROHS3 Compliant | ||
![]() ROV07H431K-S Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 7mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 110pF @ 1kHz | 473V | 40J | 387V | 430V | 275V | 350V | 1.75kA | ROHS3 Compliant | ||
![]() ROV10-560K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bag | 2007 | Obsolete | Not Applicable | 1 | 2900pF @ 1kHz | 61.6V | 7.0J | 50.4V | 56V | 35V | 45V | 500A | ROHS3 Compliant | ||
![]() ROV10-681K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bag | 2007 | Obsolete | Not Applicable | 1 | 156pF @ 1kHz | 748V | 86J | 612V | 680V | 420V | 560V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10-431K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bag | 2007 | Obsolete | Not Applicable | 1 | 216pF @ 1kHz | 473V | 66J | 387V | 430V | 275V | 350V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10-911K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bag | 2007 | Obsolete | Not Applicable | 1 | 111pF @ 1kHz | 1.001kV | 102J | 819V | 910V | 550V | 745V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10-821K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bag | 2007 | Obsolete | Not Applicable | 1 | 130pF @ 1kHz | 902V | 94J | 738V | 820V | 510V | 670V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10-471K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 210pF @ 1kHz | 517V | 70J | 423V | 470V | 300V | 385V | 2.5kA | ROHS3 Compliant | ||
![]() ROV10H361K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 230pF @ 1kHz | 396V | 65J | 324V | 360V | 230V | 300V | 3.5kA | ROHS3 Compliant | ||
![]() ROV10H270K Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Bag | 2007 | Obsolete | Not Applicable | 1 | 4740pF @ 1kHz | 29.7V | 3.9J | 24.3V | 27V | 17V | 22V | 1kA | ROHS3 Compliant | ||
![]() ROV10-820K-S-2 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 10mm | -40°C~85°C TA | Tape & Reel (TR) | 2007 | Obsolete | Not Applicable | 1 | 1260pF @ 1MHz | 90.2V | 11J | 73.8V | 82V | 50V | 65V | 2.5kA | ROHS3 Compliant | ||
![]() ROV14-180M Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Disc 14mm | -40°C~125°C TA | Bag | 2003 | Obsolete | Not Applicable | 1 | 14898pF @ 1kHz | 21.6V | 4.7J | 14.4V | 18V | 11V | 14V | 1kA | ROHS3 Compliant |