- Capacitance @ Frequency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Energy
Attribute column
Manufacturer
Littelfuse TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Rated Temperature | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Features | Diameter | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V12MLA0805LNHAUTO Littelfuse Inc. | 96000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q200, MLA AUTO | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | 410pF | 12V | TR, PLASTIC, 7 INCH | 1.25mm | VARISTOR | unknown | - | - | 9V | 2012 | - | 0805 | - | - | - | 1 | 9V | DUAL ENDED | 12V | - | 29V | 40A | 410pF @ 1MHz | 18.5V | 0.10J | 14V | - | 9V | 16V | - | 1A | - | 9V | - | - | - | 2.01mm | 1.25mm | - | ROHS3 Compliant | - | ||
![]() V20E250PL2T Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Surface Mount, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2010 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 1nF | 390V | TR | - | VARISTOR | unknown | - | - | 250V | - | 1W | - | - | 10kA | - | 1 | 250V | RADIAL | 320V | - | 650V | 10kA | 1000pF @ 1MHz | 429V | 170J | 351V | - | - | 390V | 320V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMOV25SP150M Littelfuse Inc. | 55 |
| Datasheet | 13 Weeks | Radial, Through Hole | Through Hole | Square 28mm, 3 Lead | - | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2009 | TMOV® 25S | - | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 2.3nF | 200V | - | - | VARISTOR | unknown | - | CECC42000 | 150V | - | - | - | 19.2mm | - | - | 1 | 150V | - | 200V | - | 390V | 20kA | 2300pF @ 1MHz | 264V | 220J | 216V | - | 150V | 240V | - | - | - | - | - | Thermally Protected | - | - | 12.1mm | - | ROHS3 Compliant | - | ||
![]() V25S385P Littelfuse Inc. | 89 |
| Datasheet | 12 Weeks | Radial, Through Hole | Through Hole | Radial | - | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2009 | UltraMOV™ 25S | 5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 1.08nF | 505V | - | - | VARISTOR | - | - | - | 385V | - | - | - | - | - | - | 1 | 385V | - | 505V | - | 1.01kV | 22kA | 1080pF @ 1MHz | 682V | 630J | 558V | - | 385V | 620V | - | - | - | - | - | - | 25mm | - | 28mm | No SVHC | ROHS3 Compliant | - | ||
![]() V14P14P Littelfuse Inc. | 16 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | - | - | - | - | - | -40°C~125°C TA | Bulk | 2014 | LV UltraMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | 14.73nF | 18V | - | - | VARISTOR | unknown | 1mA | - | 14V | - | - | - | 8.5mm | - | - | 1 | 14V | - | 18V | - | 43V | 4kA | 10200pF @ 1MHz | 24.2V | 40J | 19.8V | 22V | - | 22V | - | - | - | - | - | - | - | - | 5mm | - | ROHS3 Compliant | - | ||
![]() V300LT40AP Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2013 | LT | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | 800pF | 405V | TR | 5.6mm | VARISTOR | unknown | - | - | 300V | - | - | - | 8.5mm | - | - | 1 | 300V | - | 405V | Radial | 775V | 6.5kA | 800pF @ 1MHz | 517V | 165J | 423V | 470V | - | 470V | - | 100A | - | - | - | - | 20mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V20E550PL2B Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2007 | UltraMOV™ | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | 1W | - | - | - | - | 1 | 550V | RADIAL | 745V | - | - | 10kA | 300pF @ 1MHz | 1.001kV | 370J | 819V | 910V | 550V | 910V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V20E140PL1B7 Littelfuse Inc. | 45 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2009 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | 1W | - | - | - | - | 1 | 140V | RADIAL | 180V | - | - | 10kA | 1750pF @ 1MHz | 242V | 110J | 198V | 220V | 140V | 220V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FBMOV385M Littelfuse Inc. | In Stock | - | Datasheet | 21 Weeks | Axial, Screw | Screw Mount | Axial Cylinder | - | BINDING POST | - | - | - | -55°C~85°C TA | Bulk | 2010 | FBMOV | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | 1.8nF | 505V | - | - | VARISTOR | unknown | - | - | 385V | - | - | - | - | - | - | 1 | 385V | - | 505V | - | 1.01kV | 40kA | 1800pF @ 1MHz | 682V | 860J | 558V | 620V | - | 620V | - | - | - | - | - | Thermally Protected | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() V385LA7P Littelfuse Inc. | 50 |
| Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | - | WIRE | - | - | - | -55°C~85°C TA | Bulk | 2006 | LA | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | - | 8533.40.40.00 | 60pF | 505V | - | 7.3mm | VARISTOR | unknown | 1.2kA | - | 385V | - | 0.25W | - | 6mm | 1.2kA | - | 1 | 385V | - | 505V | - | 1.025kV | 1.2kA | 60pF @ 1MHz | - | 27J | 558V | 620V | - | 682V | - | 10A | - | - | - | - | 7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V14E320PL3T7 Littelfuse Inc. | 45 |
| Datasheet | 14 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 85°C | -55°C | - | Tape & Reel (TR) | 2009 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | unknown | - | CECC42201-006 | - | - | 0.6W | - | - | - | 85°C | - | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 420V | 320V | 136 J | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V575LT80BPX2855 Littelfuse Inc. | 16 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | LT | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | - | 8533.40.40.00 | 450pF | - | TR | 8.3mm | VARISTOR | unknown | - | - | - | - | - | - | 8.5mm | - | - | 1 | 575V | - | 730V | Radial | 1.41kV | 6.5kA | 450pF @ 1MHz | 960V | 220J | 819V | 889.5V | 575V | 889.5V | - | 100A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V275LS40CP Littelfuse Inc. | 37 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | C-III | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | - | - | - | 275V | - | 1W | - | - | - | - | 1 | 275V | - | - | - | 710V | 10kA | 7000pF @ 1MHz | 473V | 320J | 387V | - | 275V | 430V | - | - | 473V | - | - | - | 20mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V251DHB34 Littelfuse Inc. | 45 |
| Datasheet | 11 Weeks | Radial, Through Hole | Through Hole | Square 34mm, Tabs | - | LUG | - | - | - | -55°C~85°C TA | Bulk | 2010 | DHB34 | - | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | Tin (Sn) | HEIGHT INCLUDE TERMINAL | 8533.40.40.00 | 5nF | 330V | - | - | VARISTOR | unknown | - | - | 250V | - | - | - | - | - | - | 1 | 250V | DUAL IN-LINE | 330V | - | 650V | 40kA | 5000pF @ 1MHz | 429V | 370J | 351V | - | 250V | 390V | - | - | - | - | - | - | 34mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() V07P14AUTOL1T Littelfuse Inc. | 45 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, AUMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | 1 | 14V | - | 16V | - | - | 800A | 2450pF @ 1MHz | 24.2V | 2.2J | 19.8V | 22V | 14V | 22V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V5.5MLA0805A Littelfuse Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | -55°C~125°C TA | Bulk | - | MLA | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | 1.6nF | 5.5V | - | 1.25mm | VARISTOR | unknown | 1A | - | 4V | 2012 | - | 0805 | - | - | - | 1 | 4V | DUAL ENDED | 5.5V | - | 17.5V | 120A | 1840pF @ 1MHz | - | 0.30J | 7.1V | 8.2V | 4V | 9.3V | - | 1A | - | - | - | - | - | 2.01mm | 1.25mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V05P17AUTO Littelfuse Inc. | 37 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Disc 5mm | - | - | - | - | - | -40°C~125°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | 1 | 17V | - | 20V | - | - | 400A | 950pF @ 1MHz | 29.7V | 1.4J | 24.3V | 27V | 17V | 27V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V47ZT1PX2855 Littelfuse Inc. | 9 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Disc 7mm | - | WIRE | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | ZT | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | - | - | TR | - | VARISTOR | - | - | - | - | - | 0.25W | - | - | - | - | 1 | 30V | RADIAL | 38V | - | - | 250A | 1245pF @ 1MHz | 51.7V | 1.8J | 42.3V | 47V | 30V | 47V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V14E275PL1T7X2855 Littelfuse Inc. | 25 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | - | -55°C~85°C TA | Tape & Reel (TR) | 2012 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | 450pF | - | TR | 5.6mm | VARISTOR | unknown | - | - | - | - | 0.6W | - | 7.5mm | - | - | 1 | 275V | - | 350V | Radial | 710V | 6kA | 450pF @ 1MHz | 473V | 110J | 387V | 430V | 275V | 473V | - | 50A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V07P17AUTO Littelfuse Inc. | 9 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Disc 7mm | - | - | - | - | - | -40°C~125°C TA | Bulk | 2014 | Automotive, AEC-Q200, AUMOV™ | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | 1 | 17V | - | 20V | - | - | 800A | 2100pF @ 1MHz | 29.7V | 2.8J | 24.3V | 27V | 17V | 27V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |